- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN4TD24428GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 80lbs 36.3kg | - | Box | 2014 | Eclipse | 24.000Lx42.000W 609.60mmx1066.80mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1008in2 (6503cm2) | Dual Door, Stainless Steel Hinges | 8.000 203.20mm | 609.6mm | 1.0668m | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() 1418JL7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 90lbs 40.8kg | - | Box | - | 1418J | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Interior Panels, Mounting Flange | 7.000 177.80mm | 914.4mm | 609.6mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 | ||
![]() EN4SD302420WGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 82lbs 37.2kg | - | Box | 2011 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges, Window | 20.000 508.00mm | 762mm | 609.6mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() CHKO36248 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 60lbs 27.2kg | - | Bulk | 2004 | CHKO | 36.000Lx24.000W 914.40mmx609.60mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 864in2 (5574cm2) | Knockouts | 8.000 203.20mm | 914.4mm | 609.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP30, NEMA 1 | ||
![]() EJ863S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 5lbs 2.3kg | - | Bulk | 2004 | Eclipse Junior | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 3.000 76.20mm | 203.2mm | 152.4mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD242012LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 38lbs 17.2kg | - | Box | 2014 | Eclipse | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Stainless Steel Hinges | 12.000 304.80mm | 609.6mm | 564mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() RS5705 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 200 | Plastic, ABS | ABS | 1lb 453.59g | - | Box | 2008 | RS | 10.000Lx8.031W 254.00mmx204.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 80.3in2 (518cm2) | PCB Supports, Sealed | 3.543 90.00mm | 254mm | 200mm | 0.128 3.25mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() N1WF12104 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Metal, Steel | Steel | 11lbs 5kg | - | Box | 2013 | N1WF | 14.500Lx12.500W 368.30mmx317.50mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 181in2 (1168cm2) | - | 4.000 101.60mm | 368.3mm | 317.5mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() EN4SD161610S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 23lbs 10.4kg | - | Box | 2014 | Eclipse | 16.000Lx16.000W 406.40mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 256in2 (1652cm2) | Stainless Steel Hinges | 10.000 254.00mm | 406.4mm | 406.4mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD202410S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 38lbs 17.2kg | - | Box | 2014 | Eclipse | 20.000Lx24.000W 508.00mmx609.60mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Stainless Steel Hinges | 10.000 254.00mm | 508mm | 609.6mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1455R2201BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bag | 2007 | 1455 | 8.661Lx6.496W 219.99mmx165.00mm | Active | Not Applicable | Black | - | - | End Panel(s) | Box | 56.3in2 (363cm2) | Card Guides | 1.201 30.51mm | 219.9894mm | 165mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1592ETSDBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 499.858792g | - | Bulk | 2007 | 1592 | 9.232Lx5.118W 234.49mmx130.00mm | Active | Not Applicable | Black | - | Black | Hand Held, T-Shaped, Cover Included | Box | 47.3in2 (305cm2) | Flame Retardant, PCB Supports | 1.378 35.00mm | 234.4928mm | 130mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1590GBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 0.094lb 42.64g | Aluminium | Bulk | 2004 | 1590 | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Black | Shielded | Black | Cover Included | Box | 7.75in2 (50.0cm2) | EMI Shielded | 1.004 25.50mm | 99.9998mm | 50.0126mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1599HGYBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.556lb 252.2g | ABS | Bulk | 2004 | 1599 | 8.661Lx4.331W 219.99mmx110.01mm | Active | Not Applicable | Gray | - | - | Hand Held, Split Sides | Box | 37.5in2 (242cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.762 44.75mm | 219.9894mm | 109.982mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() PJU12106TF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports, Twist Latch | 7.010 178.05mm | 317.5mm | 272.288mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ24248RT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 30lbs 13.6kg | - | Box | 2014 | PJ | 25.590Lx25.590W 649.99mmx649.99mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 655in2 (4226cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch | 10.000 254.00mm | 649.986mm | 649.986mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1422UV12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 134lbs 60.8kg | - | Box | - | 1422 | 36.000Lx42.000W 914.40mmx1066.80mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Interior Panels | 12.000 304.80mm | 914.4mm | 991mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12, UL-508 | ||
![]() 1551PFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2005 | 1551FL | 1.575Lx1.575W 40.00mmx40.00mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 2.48in2 (16.0cm2) | Mounting Flange, PCB Supports | 0.787 19.99mm | 40.005mm | 40mm | 0.079 2.01mm | 2mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1458VD3B Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 2.7lbs 1.2kg | - | Bulk | 2005 | 1458 | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Blue | - | - | Split Sides and End Panel(s) | Box | 64.0in2 (413cm2) | Separate Panel or Cover Thickness, Vented Panels | 3.000 76.20mm | 203.2mm | 203.2mm | 18 Gauge | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PJ864TW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJ | 9.590Lx7.710W 243.59mmx195.83mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 73.9in2 (477cm2) | Stainless Steel Hinges, Twist Latch, Window | 4.470 113.54mm | 243.586mm | 195.834mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 |