- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1457L1201BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 104 | Metal, Aluminum | Aluminium | 499.858792g | Aluminium | Bulk | 2013 | 1457 | 5.118Lx3.425W 130.00mmx87.00mm | Active | Not Applicable | - | - | Black | 120mm | - | - | End Panel(s) | Box | 17.5in2 (113cm2) | Card Guides, Watertight | 1.855 47.12mm | 129.9972mm | 104mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1594BWGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.14lb 63.5g | - | Bag | 2006 | 1594W | 3.189Lx2.205W 81.00mmx56.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 7.03in2 (45.4cm2) | Flame Retardant, Watertight | 1.578 40.08mm | 81.0006mm | 56.007mm | 0.130 3.30mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() 1590WCFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Metal, Aluminum | Aluminium | 0.713lb 323.41g | - | Bulk | 2004 | 1590WFL | 4.705Lx3.701W 119.50mmx94.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | Mounting Flange, Watertight | 2.224 56.50mm | 119.507mm | 94.0054mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1555G2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | 120 | Plastic, Polycarbonate | Polycarbonate | 0.52lb 235.87g | Polycarbonate | Bag | 2004 | 1555 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 81.28mm | UL | Grey | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 90mm | 0.118 3.00mm | - | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1555JF42GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Plastic, ABS | ABS | 300.000012g | - | Bulk | 2010 | 1555F | 6.297Lx3.574W 159.94mmx90.78mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 22.4in2 (145cm2) | Mounting Flange, PCB Supports, Watertight | 2.441 62.00mm | 159.9438mm | 91mm | 0.157 4.00mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP67, NEMA 4,4X,12,13 | ||
![]() 1599BGYBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.166lb 75.3g | ABS, Plastic | Bulk | 2004 | 1599 | 5.118Lx2.559W 130.00mmx65.00mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hand Held, Split Sides | Box | 13.1in2 (85cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.004 25.50mm | 129.9972mm | 65mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1594AWGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.13lb 58.97g | - | Bag | 2006 | 1594W | 2.205Lx2.205W 56.00mmx56.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 4.86in2 (31.4cm2) | Flame Retardant, Watertight | 1.578 40.08mm | 56.007mm | 56.007mm | 0.130 3.30mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP66 | ||
![]() 1590WCFBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.728lb 330.22g | Aluminium | Bulk | 2004 | 1590WF | 4.705Lx3.701W 119.50mmx94.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | Mounting Flange, Watertight | 2.283 57.99mm | 119.507mm | 94.0054mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1444-6 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.213lb 96.62g | Aluminium | Bulk | 2004 | 1444 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | - | - | Natural | 50.8mm | - | Natural | Open End(s) | Chassis | 16.0in2 (103cm2) | Hardware not Provided | 2.000 50.80mm | 101.6mm | 102mm | 0.040 1.02mm | 1.016mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1411FBQBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.6lb 272.16g | Aluminium | Bulk | 2013 | 1411 | 6.990Lx4.990W 177.55mmx126.75mm | Active | Not Applicable | - | - | Black | - | - | - | U Shaped Pieces | Box | 34.8in2 (225cm2) | - | 3.010 76.45mm | 177.546mm | 126.746mm | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1426W-B Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Metal, Steel | Steel | 4.5lbs 2kg | Aluminium, Steel | Bulk | 2004 | 1426 | 10.000Lx12.000W 254.00mmx304.80mm | Active | Not Applicable | - | - | Blue | - | - | - | U Shaped Pieces | Box | 120in2 (774cm2) | Separate Panel or Cover Thickness, Vented Panels | 4.000 101.60mm | 254mm | 304.8mm | 20 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1411FBNBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.28lb 127.01g | Aluminium | Bulk | 2013 | 1411 | 5.000Lx3.010W 127.00mmx76.45mm | Active | Not Applicable | - | - | Black | - | - | - | U Shaped Pieces | Box | 15.0in2 (97cm2) | - | 2.260 57.40mm | 127mm | 76.454mm | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EN4SD241610GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 30lbs 13.6kg | - | Box | 2011 | Eclipse | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Stainless Steel Hinges | 10.000 254.00mm | 609.6mm | 361mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() EN4SD242412LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 47lbs 21.3kg | - | Box | 2014 | Eclipse | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges | 12.000 304.80mm | 609.6mm | 609.6mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1414N4PHI6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 12lbs 5.4kg | Steel | Box | 2004 | 1414 N4 PH | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | - | - | Gray | 152.4mm | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 80.0in2 (516cm2) | Interior Panels | 6.000 152.40mm | 254mm | 203mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1554G2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.52lb 235.87g | Polycarbonate, Steel | Bag | 2004 | 1554 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 81.28mm | UL | Grey | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 90mm | 0.118 3.00mm | - | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1411S Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.58lb 263.08g | Aluminium | Bulk | 2001 | 1411 | 7.990Lx4.000W 202.95mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | Grey | U Shaped Pieces | Box | 32.0in2 (206cm2) | - | 3.010 76.45mm | 202.946mm | 102mm | 0.040 1.02mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1591CF2BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.23lb 104.33g | - | Bag | 2008 | 1591F2 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.626 41.30mm | 120.015mm | 64.9986mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590WLBBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.019lb 8.62g | - | Bulk | 2001 | 1590W | 1.988Lx1.988W 50.50mmx50.50mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.95in2 (25.5cm2) | Watertight | 1.220 30.99mm | 50.4952mm | 51mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1455L1202 Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Metal, Aluminum; Plastic | Aluminium | 380.000013g | Aluminium | Bulk | 2002 | 1455 | 4.724Lx4.055W 120.00mmx103.00mm | Active | Not Applicable | - | - | Natural | - | - | - | End Panel(s) | Box | 19.2in2 (124cm2) | Card Guides | 1.201 30.51mm | 119.9896mm | 103mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP40 |