- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411MU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.36lb 163.29g | Aluminium | Bulk | 2001 | 1411 | 6.000Lx2.990W 152.40mmx75.95mm | Active | Not Applicable | Unpainted | - | - | Natural | U Shaped Pieces | Box | 17.8in2 (115cm2) | - | 3.010 76.45mm | 152.4mm | 76mm | 0.040 1.02mm | 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1591XXCFLGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.17lb 77.11g | - | Bag | 2006 | 1591XXFL | 4.781Lx2.636W 121.44mmx66.95mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 12.6in2 (81cm2) | Flame Retardant, Mounting Flange, PCB Supports | 1.644 41.76mm | 121.4374mm | 66.9544mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1554T2GYSL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Plastic, Polycarbonate | Polycarbonate | 0.86lb 390.09g | Polycarbonate | Bag | 2007 | 1554 | 7.087Lx4.724W 180.01mmx119.99mm | Active | Not Applicable | Gray, Smoke Cover/Door | - | - | - | Cover Included | Box | 33.5in2 (216cm2) | Card Guides, PCB Supports, Watertight | 3.543 90.00mm | 180.0098mm | 119.9896mm | 0.118 3.00mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1590WXXBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 174.99999g | - | Bulk | 2009 | 1590W | 5.717Lx4.772W 145.21mmx121.21mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 27.3in2 (176cm2) | Watertight | 1.547 39.29mm | 145.2118mm | 121.2088mm | 0.089 2.26mm | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() 1590YBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 249.475832g | Aluminium | Bulk | 2004 | 1590 | 3.622Lx3.622W 92.00mmx92.00mm | Active | Not Applicable | Black | Shielded | 38mm | Black | Cover Included | Box | 13.1in2 (85cm2) | EMI Shielded | 1.654 42.01mm | 91.9988mm | 91.9988mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() R110-083-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 1.6lbs 725.7g | Aluminium | Bulk | 1999 | R110 | 7.094Lx3.350W 180.20mmx85.10mm | Active | Not Applicable | Gray | - | 68.58mm | Grey | Split Sides | Box | 23.8in2 (154cm2) | Watertight | 2.638 67.00mm | 180.34mm | 182.88mm | - | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() PJ1086W Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 117in2 (755cm2) | Window | 6.470 164.34mm | 298.958mm | 251.46mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1411FBHBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.2lb 90.72g | Aluminium | Bulk | 2013 | 1411 | 4.000Lx2.250W 101.60mmx57.15mm | Active | Not Applicable | Black | - | - | - | U Shaped Pieces | Box | 9.00in2 (58.1cm2) | - | 2.260 57.40mm | 101.6mm | 56.79mm | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1550Z139BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 6.276Lx6.276W 159.41mmx159.41mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 39.3in2 (254cm2) | Wall Mount, Watertight | 4.016 102.01mm | 159.4104mm | 159.4104mm | 0.121 3.07mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() 1591XXGSFLBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, Non Specified | ABS | 0.15lb 68.04g | ABS | Bag | 2008 | 1591XXSFL | 4.821Lx3.776W 122.45mmx95.91mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 18.1in2 (117cm2) | Mounting Flange, PCB Supports | 1.496 38.00mm | 122.4534mm | 93.98mm | 0.079 2.01mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() C3RWT412 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 5.5lbs 2.5kg | - | Bulk | 2016 | C3RWT | 12.000Lx4.000W 304.80mmx101.60mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 48.0in2 (310cm2) | Lockable, Wall Mount | 4.000 101.60mm | 101.6mm | 101.6mm | - | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-870 | ||
![]() 1411P Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.62lb 281.23g | Aluminium | Bulk | - | 1411 | 5.990Lx4.990W 152.15mmx126.75mm | Active | Not Applicable | Gray | - | - | Grey | U Shaped Pieces | Box | 29.9in2 (193cm2) | - | 4.010 101.85mm | 152.146mm | 127mm | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1441-20 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 2.2lbs 997.9g | Steel | Bulk | 2004 | 1441 | 4.000Lx17.000W 101.60mmx431.80mm | Active | Not Applicable | Gray | - | - | - | Open End(s) | Chassis | 68.0in2 (439cm2) | Hardware not Provided | 3.040 77.22mm | 101.6mm | 431.8mm | 20 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1455C1201BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 229.999993g | Aluminium | Bulk | 2004 | 1455 | 4.724Lx2.126W 120.00mmx54.00mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 10.1in2 (65cm2) | Card Guides | 0.906 23.00mm | 119.9896mm | 54.0004mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1441-18 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 1.6lbs 725.7g | Steel | Bulk | 2004 | 1441 | 5.000Lx13.500W 127.00mmx342.90mm | Active | Not Applicable | Gray | - | - | - | Open End(s) | Chassis | 67.4in2 (435cm2) | Hardware not Provided | 2.040 51.82mm | 127mm | 342.9mm | 20 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1490MD4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 6lbs 2.7kg | - | Box | 2016 | 1490M | 3.500Lx10.000W 88.90mmx254.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included, Slanted Top | Console | 35.0in2 (226cm2) | Pushbutton Holes - 4, Slope, 30°, 60° | 4.880 123.95mm | 88.9mm | 254mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1594CGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.238lb 107.95g | ABS, Plastic | Bulk | 2004 | 1594 | 4.193Lx2.598W 106.50mmx65.99mm | Active | Not Applicable | Gray | Shielded | - | Grey | Cover Included | Box | 10.9in2 (70cm2) | Flame Retardant | 1.787 45.39mm | 106.5022mm | 66mm | 0.130 3.30mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1553TGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 100 | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2012 | 1553T | 8.268Lx3.937W 210.00mmx100.00mm | Active | Not Applicable | Gray | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 32.5in2 (210cm2) | Flame Retardant, PCB Supports | 1.260 32.00mm | 210.0072mm | 99.9998mm | 0.108 2.74mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590Z166 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 5.360101kg | Aluminium | Bulk | 2004 | 1590Z | 14.173Lx6.283W 360.00mmx159.60mm | Active | Not Applicable | Unpainted | Shielded | - | - | Cover Included | Box | 89.1in2 (575cm2) | Watertight | 3.591 91.21mm | 359.9942mm | 160.02mm | 0.191 4.85mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66 | ||
![]() 1590WEFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | 120 | Metal, Aluminum | Aluminium | 1.4lbs 635g | - | Bulk | 2001 | 1590WFL | 7.402Lx4.724W 188.01mmx119.99mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 35.0in2 (226cm2) | Mounting Flange, Watertight | 3.296 83.72mm | 188.0108mm | 119.9896mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 |