- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Reach Compliance Code | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN4SD20166WSS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 22lbs 10kg | - | Box | 2012 | Eclipse | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges, Window | 6.000 152.40mm | 508mm | 406.4mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() HWST30248S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | Stainless Steel | - | - | Box | 2013 | Waterfall | 33.700Lx24.000W 855.98mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Slanted Top | Box | 809in2 (5219cm2) | Stainless Steel Hinges, Wall Mount | 8.000 203.20mm | 855.98mm | 609.6mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() HWST363016SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 406 | Metal, Stainless Steel | Stainless Steel | - | - | Box | 2013 | Waterfall | 43.400Lx30.000W 1102.36mmx762.00mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Slanted Top | Box | 1302in2 (8400cm2) | Stainless Steel Hinges, Wall Mount | 16.000 406.40mm | 1.10236m | 762mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() HWST483616SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 406 | Metal, Stainless Steel | Stainless Steel | - | - | Box | 2013 | Waterfall | 55.400Lx36.000W 1407.16mmx914.40mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Slanted Top | Box | 1994in2 (1.286 m2) | Stainless Steel Hinges, Wall Mount | 16.000 406.40mm | 1.40716m | 914.4mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1435MSSH Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 6lbs 2.7kg | - | Box | 2016 | 1435M | 9.500Lx6.250W 241.30mmx158.75mm | Active | Not Applicable | - | - | Natural | - | 76.2mm | - | - | - | Hinged Door, Lid | Box | 59.4in2 (383cm2) | Pushbutton Holes - 6 | 3.000 76.20mm | 241.3mm | 254mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() 1590WUF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | - | Metal, Aluminum | Aluminium | 0.931lb 422.29g | - | Bulk | 2001 | 1590WF | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Mounting Flange, Watertight | 2.401 60.99mm | 119.9896mm | 119.9896mm | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() 1599KBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.653lb 296.2g | ABS | Bulk | 2004 | 1599 | 8.661Lx5.512W 219.99mmx140.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | Hand Held, Split Sides | Box | 47.7in2 (308cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.575 40.00mm | 219.9894mm | 140.0048mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() RM2015S Hammond Manufacturing | 10 |
| - | 4 Weeks | Panel | 100 | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2008 | RM | 5.118Lx3.937W 130.00mmx100.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | - | Split Sides and End Panel(s) | Box | 20.1in2 (130cm2) | PCB Supports | 1.213 30.81mm | 129.9972mm | 100.076mm | - | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP43 | ||
![]() 1455K1201 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 400.000006g | Aluminium | Bulk | 2004 | 1455 | 4.724Lx3.071W 120.00mmx78.00mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | End Panel(s) | Box | 14.5in2 (94cm2) | Card Guides | 1.693 43.00mm | 119.9896mm | 77.978mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP40, IP54 | ||
![]() 1590STPCBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 580.144641g | Aluminium | Bulk | 2004 | 1590STP | 5.230Lx5.230W 132.84mmx132.84mm | Active | Not Applicable | - | - | Black | Shielded | - | - | - | - | Cover Included | Box | 18.7in2 (121cm2) | EMI Shielded | 1.540 39.12mm | 132.842mm | 132.842mm | 0.090 2.29mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551GRGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.044lb 19.96g | ABS | Bulk | - | 1551 | 1.969Lx1.378W 50.00mmx35.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | - | Hand Held, Cover Included | Box | 2.71in2 (17.5cm2) | Key Holder | 0.787 19.99mm | 50.0126mm | 35.052mm | 0.079 2.01mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591EF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | - | Plastic, ABS | ABS | 0.4lb 181.44g | - | Bag | 2006 | 1591F2 | 7.443Lx4.331W 189.05mmx110.01mm | Active | Not Applicable | - | - | Black | - | - | - | - | - | Cover Included | Box | 32.2in2 (208cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.445 62.10mm | 189.0522mm | 109.22mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() EJ16146 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 21lbs 9.5kg | - | Box | 2004 | Eclipse Junior | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | - | - | Gray | - | - | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 224in2 (1445cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 6.000 152.40mm | 406.4mm | 355.6mm | 16 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1591BBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Plastic | Bulk | 2004 | 1591 | 4.409Lx2.441W 111.99mmx62.00mm | Active | Not Applicable | - | - | Blue | - | - | - | - | Blue | Cover Included | Box | 10.7in2 (69cm2) | Card Guides, Flame Retardant | 1.213 30.81mm | 111.9886mm | 60.96mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() EN4SD483616S16 Hammond Manufacturing | In Stock | - | Datasheet | 2 Weeks | Box | - | Metal, Stainless Steel | - | 135lbs 61.2kg | - | Box | - | Eclipse | 48.000Lx36.000W 1219.20mmx914.40mm | Obsolete | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Lid | Box | 1728in2 (1.115 m2) | Stainless Steel Hinges | 16.000 406.40mm | 1.2192m | 716mm | 14 Gauge | - | - | - | RoHS Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD48368SS Hammond Manufacturing | In Stock | - | Datasheet | 2 Weeks | Panel | - | Metal, Stainless Steel | - | 124lbs 56.2kg | - | Box | - | Eclipse | 48.000Lx36.000W 1219.20mmx914.40mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | Hinged Door, Lid | Box | 1728in2 (1.115 m2) | Stainless Steel Hinges | 8.000 203.20mm | 1.2192m | 914.4mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1590Z062 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.525lb 238.14g | Aluminium | Bulk | 2001 | 1590Z | 3.848Lx2.510W 97.74mmx63.75mm | Active | Not Applicable | - | - | Unpainted | Shielded | - | - | - | Natural | Cover Included | Box | 9.66in2 (62.3cm2) | Watertight | 1.421 36.09mm | 97.7392mm | 63.754mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66 | ||
![]() 1444-8 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | - | 0.278lb 126.1g | Aluminium | Bulk | 2004 | 1444 | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Natural | - | 50.8mm | unknown | - | - | Open End(s) | Chassis | 24.0in2 (155cm2) | Hardware not Provided | 2.000 50.80mm | - | - | 0.040 1.02mm | 1.016mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1455P1602 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Metal | Metal, Aluminum; Plastic | Aluminium | 1.000171kg | Aluminium | Bulk | 2007 | 1455 | 6.299Lx4.921W 159.99mmx124.99mm | Active | Not Applicable | - | - | Natural | - | - | - | - | - | End Panel(s) | Box | 31.0in2 (200cm2) | Card Guides | 1.201 30.51mm | 159.9946mm | 125mm | 0.060 1.52mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1555B2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, Polycarbonate | Polycarbonate | 0.19lb 86.18g | Polycarbonate | Bag | 2004 | 1555 | 2.559Lx2.559W 65.00mmx65.00mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 40.64mm | - | UL | Grey | Cover Included | Box | 6.55in2 (42.3cm2) | Watertight | 1.575 40.00mm | 64.9986mm | 65mm | 0.118 3.00mm | - | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 |