- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R100-164-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 5lbs 2.3kg | - | Box | 1999 | R100 | 12.598Lx6.299W 320.00mmx160.00mm | Active | Not Applicable | Beige | 40.64mm | CSA | Grey | Split Sides | Box | 81.8in2 (528cm2) | PCB Supports, Watertight | 3.937 100.00mm | 319.9892mm | 162.56mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1590H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 0.125lb 56.7g | Aluminium | Bulk | - | 1590 | 2.067Lx1.496W 52.50mmx38.00mm | Active | Not Applicable | Unpainted | 26.924mm | - | Natural | Cover Included | Box | 3.08in2 (19.9cm2) | EMI Shielded | 1.220 30.99mm | 52.5018mm | 38mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() 1551USB3CLR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2016 | 1551USB | 2.559Lx1.181W 65.00mmx30.00mm | Active | Not Applicable | Translucent - Clear | - | - | - | Hand Held, Split Sides | Box | 3.02in2 (19.5cm2) | PCB Supports | 0.610 15.50mm | 64.9986mm | 30mm | 0.067 1.70mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() 1447SK12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 220lbs 99.8kg | - | Box | 2013 | 1447S | 48.000Lx37.380W 1219.20mmx949.45mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1794in2 (1.157 m2) | Interior Panels | 12.000 304.80mm | 1.2192m | 838mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() CST5603 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 58lbs 26.3kg | - | Box | 2015 | CST | 60.000Lx10.000W 1524.00mmx254.00mm | Active | - | Gray | - | - | - | Hinged Door, Lid | Box | 600in2 (3871cm2) | Stainless Steel Hinges, Wire - 3 | 6.000 152.40mm | 1.524m | 254mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() PJU12106CCLF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports, Snap Latch | 7.010 178.05mm | 317.5mm | 322.58mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() MPB6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 5lbs 2.3kg | - | Box | 2016 | MPB | 8.810Lx5.310W 223.77mmx134.87mm | Active | Not Applicable | Gray | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 46.8in2 (302cm2) | Mounting Flange, Pushbutton Holes - 6 | 4.250 107.95mm | 223.774mm | 134.874mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591LF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.159lb 72.12g | - | Bulk | 2008 | 1591F2 | 3.346Lx2.205W 85.00mmx56.00mm | Active | Not Applicable | Black | - | - | Black | Cover Included | Box | 7.36in2 (47.5cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.594 40.50mm | 84.7344mm | 56.007mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590FFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1.9lbs 861.8g | - | Bulk | 2004 | 1590FL | 7.402Lx7.402W 188.01mmx188.01mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 54.8in2 (354cm2) | - | 2.638 67.00mm | 188.0108mm | 188.0108mm | 0.080 2.03mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1435D Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Metal, Steel | Steel | 4lbs 1.8kg | - | Box | 2004 | 1435 | 10.250Lx3.250W 260.35mmx82.55mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 33.3in2 (215cm2) | Pushbutton Holes - 4 | 2.750 69.85mm | 260.35mm | 82.55mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1551LGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 3.150Lx1.575W 80.00mmx40.00mm | Active | Not Applicable | Gray | - | - | Grey | Hand Held, Cover Included | Box | 4.96in2 (32.0cm2) | PCB Supports | 0.591 15.01mm | 80.01mm | 40mm | 0.079 2.01mm | - | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() RH3155 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 249.999986g | - | Bulk | 2008 | RH | 6.496Lx3.228W 165.00mmx81.99mm | Active | Not Applicable | Gray | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 21.0in2 (135cm2) | Card Guides, PCB Supports | 1.280 32.51mm | 164.9984mm | 81.9912mm | 0.108 2.74mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1422E10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 625lbs 283.5kg | - | Box | - | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door | - | - | 1.422m | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PJ744P222 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2013 | PJ | 6.740Lx3.930W 171.20mmx99.82mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 26.5in2 (171cm2) | Pushbutton Holes - 2 | 3.880 98.55mm | 171.196mm | 99.822mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1590ZGRP082 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Fiberglass/Polyester | Polyester | 0.725lb 328.85g | Glass, Polyester | Bulk | 2004 | 1590ZGRP | 4.331Lx2.953W 110.00mmx75.00mm | Active | Not Applicable | Gray | - | UL | - | Cover Included | Box | 12.9in2 (83cm2) | Watertight | 2.165 55.00mm | 110.0074mm | 75mm | 0.185 4.70mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X | ||
![]() 1553DBKBAT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 229.999993g | ABS, Plastic | Bag | 2004 | 1553 | 5.797Lx3.504W 147.24mmx89.00mm | Active | Not Applicable | Black | - | - | Black | Hand Held, Split Sides | Box | 20.3in2 (131cm2) | Battery Compartment, 9V and AA, PCB Supports | 0.984 25.00mm | 147.2438mm | 88.9mm | 0.108 2.74mm | 500μm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP54, IP66 | ||
![]() R271-100-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 1.5lbs 680.4g | - | Box | 2008 | R271 | 8.661Lx3.937W 220.00mmx100.00mm | Active | Not Applicable | Black, Gray | - | - | - | Hand Held, Split Sides | Box | 34.1in2 (220cm2) | PCB Supports | 2.457 62.40mm | 219.964mm | 100.076mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1599RHBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 519.816856g | - | Bulk | 2004 | 1599 | 8.661Lx4.331W 219.99mmx110.01mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides | Box | 37.5in2 (242cm2) | Card Guides, EMI Shielded, PCB Supports | 1.762 44.75mm | 219.9894mm | 110.0074mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1414N4ALE Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Aluminum | Metal, Aluminum | - | 3.1lbs 1.4kg | Aluminium | Box | 2007 | 1414 N4 AL | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 36.0in2 (232cm2) | Interior Panels | 4.000 101.60mm | 152.4mm | 152.4mm | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 4,12,13, UL-508 | ||
![]() EN4SD242010LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 36lbs 16.3kg | - | Box | 2014 | Eclipse | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Stainless Steel Hinges | 10.000 254.00mm | 609.6mm | 462mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 |