- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1555C2F42GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Plastic, Polycarbonate | Polycarbonate | 300.000012g | - | Bulk | 2010 | 1555F | 4.722Lx2.590W 119.94mmx65.79mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 12.3in2 (79cm2) | Mounting Flange, PCB Supports, Watertight | 2.441 62.00mm | 119.9388mm | 65.786mm | 0.157 4.00mm | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4,4X,12,13, UL-508 | ||
![]() PJ18168RH Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2014 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Stainless Steel Hinges | 10.000 254.00mm | 508mm | 457.2mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ864W Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJ | 9.590Lx7.710W 243.59mmx195.83mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 73.9in2 (477cm2) | Window | 4.470 113.54mm | 243.586mm | 195.834mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1590SFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.556lb 252.2g | Aluminium | Bulk | 2004 | 1590FL | 4.335Lx3.232W 110.11mmx82.09mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 14.0in2 (90cm2) | - | 1.727 43.87mm | 110.109mm | 82.0928mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1591STRD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 119.999988g | - | Bulk | 2004 | 1591T | 4.335Lx3.236W 110.11mmx82.19mm | Active | Not Applicable | Translucent - Red | - | - | - | Cover Included | Box | 14.0in2 (90cm2) | Card Guides | 1.732 43.99mm | 110.109mm | 82.1944mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL91 V-0 | - | IP54 | ||
![]() 1455K1601 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 99.999994g | Aluminium | Bulk | 2002 | 1455 | 6.299Lx3.071W 159.99mmx78.00mm | Active | Not Applicable | Natural | - | - | - | End Panel(s) | Box | 19.3in2 (125cm2) | Card Guides | 1.693 43.00mm | 159.9946mm | 77.978mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1590Z150BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 2.9lbs 1.3kg | - | Bulk | 2002 | 1590Z | 8.691Lx4.744W 220.75mmx120.50mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 41.2in2 (266cm2) | Watertight | 3.209 81.51mm | 220.7514mm | 121mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1418N4C10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 47lbs 21.3kg | Steel | Box | 2014 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 508mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1591DBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.281lb 127.46g | ABS, Plastic | Bulk | 2004 | 1591 | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | Black | - | - | Black | Cover Included | Box | 18.6in2 (120cm2) | Card Guides, Flame Retardant | 1.969 50.00mm | 150.0124mm | 81.28mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1590Z231 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 5.4lbs 2.4kg | Aluminium | Bulk | 2004 | 1590Z | 7.874Lx9.055W 200.00mmx230.00mm | Active | Not Applicable | Unpainted | Shielded | - | Natural | Cover Included | Box | 71.3in2 (460cm2) | Watertight | 4.390 111.51mm | 199.9996mm | 200.152mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66 | ||
![]() 1590AFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | Aluminum | Metal, Aluminum | Aluminium | 0.194lb 88g | Aluminium | Bulk | 2004 | 1590FL | 3.642Lx1.516W 92.51mmx38.51mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 5.52in2 (35.6cm2) | - | 1.220 30.99mm | 92.5068mm | 38.5064mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1457L1202E Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 226.79851g | Aluminium | Bulk | 2013 | 1457-EMI | 5.118Lx3.425W 130.00mmx87.00mm | Active | Not Applicable | Natural | - | - | - | End Panel(s) | Box | 17.5in2 (113cm2) | Card Guides, EMI Shielded, Mounting Flange, Watertight | 1.335 33.91mm | 129.9972mm | 106.89mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() HJ14166HLP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | Steel | 21lbs 9.5kg | - | Box | 2013 | HJ | 14.000Lx16.000W 355.60mmx406.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 224in2 (1445cm2) | Mounting Flange, Stainless Steel Hinges | 6.000 152.40mm | 355.6mm | 406.4mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 2CSD24R Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Stainless Steel | - | - | - | Bulk | 2009 | 2000 | - | Active | Not Applicable | Natural | - | - | - | - | - | - | Dual Door, Dual Access | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PJ744P221 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2013 | PJ | 6.740Lx3.930W 171.20mmx99.82mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 26.5in2 (171cm2) | Pushbutton Holes - 1 | 3.880 98.55mm | 171.196mm | 99.822mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ12106H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2011 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | Gray | - | - | Grey | Hinged Door, Lid | Box | 164in2 (1058cm2) | PCB Supports | 6.470 164.34mm | 349.758mm | 302.26mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1414G Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 7lbs 3.2kg | Steel | Box | - | 1414 | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 48.0in2 (310cm2) | Interior Panels | 3.500 88.90mm | 203.2mm | 152mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591MBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.119lb 53.98g | ABS, Plastic | Bulk | 2004 | 1591 | 3.339Lx2.205W 84.80mmx56.00mm | Active | Not Applicable | Beige | - | UL | - | Cover Included | Box | 7.36in2 (47.5cm2) | Card Guides, Flame Retardant | 1.023 25.98mm | 84.8106mm | 56.007mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1455D801RD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | - | - | Bulk | 2013 | 1455 | 3.150Lx1.673W 80.00mmx42.50mm | Active | Not Applicable | Red | - | - | - | End Panel(s) | Box | 5.27in2 (34.0cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 42.5mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1414N4PHO6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | - | 26lbs 11.8kg | Steel | Box | 2004 | 1414 N4 PH | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | Gray | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 224in2 (1445cm2) | Interior Panels | 6.000 152.40mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 |