- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1426V Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Metal, Steel | Steel | 3.7lbs 1.7kg | Aluminium, Steel | Bulk | - | 1426 | 8.000Lx12.000W 203.20mmx304.80mm | Active | Not Applicable | White, Off | - | - | Grey | U Shaped Pieces | Box | 96.0in2 (619cm2) | Separate Panel or Cover Thickness, Vented Panels | 4.000 101.60mm | 203.2mm | 305mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1414PHC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 3.1lbs 1.4kg | Steel | Box | 2004 | 1414 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Gray | 76.2mm | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Interior Panels | 3.000 76.20mm | 152.4mm | 101.6mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1458VE5 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 4.1lbs 1.9kg | - | Bulk | 2005 | 1458 | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Black | - | - | - | Split Sides and End Panel(s) | Box | 80.0in2 (516cm2) | Separate Panel or Cover Thickness, Vented Panels | 5.000 127.00mm | 254mm | 203mm | 18 Gauge | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1458VG5 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 3.2lbs 1.5kg | - | Bulk | 2008 | 1458 | 8.000Lx10.000W 203.20mmx254.00mm | Active | Not Applicable | Black | - | - | - | Split Sides and End Panel(s) | Box | 80.0in2 (516cm2) | Separate Panel or Cover Thickness, Vented Panels | 5.000 127.00mm | 203.2mm | 254mm | 18 Gauge | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1426V-B Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Steel | Steel | 3.7lbs 1.7kg | Aluminium, Steel | Bulk | 2004 | 1426 | 8.000Lx12.000W 203.20mmx304.80mm | Active | Not Applicable | Blue | - | - | - | U Shaped Pieces | Box | 96.0in2 (619cm2) | Separate Panel or Cover Thickness, Vented Panels | 4.000 101.60mm | 203.2mm | 305mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() R210-124-000 Hammond | In Stock | - | Datasheet | - | External | - | Polycarbonate | Polycarbonate | 1.999889kg | Polycarbonate | - | - | - | - | - | - | Grey | - | IEC | - | - | - | - | - | 60.96mm | 243.84mm | 121.92mm | - | - | - | RoHS Compliant | UL94 HB | - | IP65, IP66 | ||
![]() 1554B2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | DIN Rail | - | Plastic, Polycarbonate | Polycarbonate | 0.2lb 90.72g | Polycarbonate | Bag | 2004 | 1554 | 2.559Lx2.559W 65.00mmx65.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Grey | Cover Included | Box | 6.55in2 (42.3cm2) | PCB Supports, Watertight | 1.575 40.00mm | 64.9986mm | 66mm | 0.118 3.00mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1435S16K Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 7lbs 3.2kg | - | Box | 2016 | 1435 | 9.500Lx8.500W 241.30mmx215.90mm | Active | Not Applicable | Natural | 76.2mm | - | - | Hinged Door, Lid | Box | 80.8in2 (521cm2) | Pushbutton Holes - 9 | 3.000 76.20mm | 241.3mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() 1594CSBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.19lb 86.18g | - | Bag | 2006 | 1594S | 4.193Lx2.598W 106.50mmx65.99mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 10.9in2 (70cm2) | General Purpose | 1.787 45.39mm | 106.5022mm | 66.04mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP54 | ||
![]() 1455D601BU Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 56.699046g | Aluminium | Bag | 2004 | 1455 | 2.362Lx1.673W 60.00mmx42.50mm | Active | Not Applicable | Blue | - | - | - | End Panel(s) | Box | 3.95in2 (25.5cm2) | Card Guides | 0.906 23.00mm | 59.9948mm | 42.5mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1458D5 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 3.4lbs 1.5kg | Steel | Bulk | 2004 | 1458 | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Black | - | - | Black | Split Sides and End Panel(s) | Box | 64.0in2 (413cm2) | Separate Panel or Cover Thickness | 5.000 127.00mm | 203.2mm | 203.2mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1551USB2BK Hammond Manufacturing | In Stock |
| Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2016 | 1551USB | 1.969Lx0.984W 50.00mmx25.00mm | Active | Not Applicable | Black | - | - | - | Hand Held, Split Sides | Box | 1.94in2 (12.5cm2) | PCB Supports | 0.610 15.50mm | 50.0126mm | 25mm | 0.067 1.70mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() PJU181610LF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | Box | 2011 | PJU | 18.750Lx16.970W 476.25mmx431.04mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 318in2 (2052cm2) | Mounting Flange, PCB Supports, Snap Latch | 11.010 279.65mm | 476.25mm | 431.038mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU181610TF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | Box | 2014 | PJU | 18.750Lx16.970W 476.25mmx431.04mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 318in2 (2052cm2) | Mounting Flange, PCB Supports, Twist Latch | 11.010 279.65mm | 476.25mm | 431.038mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1551USB1GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2016 | 1551USB | 1.378Lx0.787W 35.00mmx20.00mm | Active | Not Applicable | Gray | - | - | - | Hand Held, Split Sides | Box | 1.08in2 (7.0cm2) | PCB Supports | 0.610 15.50mm | 35.0012mm | 19.9898mm | 0.067 1.70mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() 1551USB2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2016 | 1551USB | 1.969Lx0.984W 50.00mmx25.00mm | Active | Not Applicable | Gray | - | - | - | Hand Held, Split Sides | Box | 1.94in2 (12.5cm2) | PCB Supports | 0.610 15.50mm | 50.0126mm | 25mm | 0.067 1.70mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() 1555H2F42GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 120 | Plastic, Polycarbonate | Polycarbonate | 300.000012g | - | Bulk | 2004 | 1555F | 7.086Lx4.723W 179.98mmx119.96mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 33.5in2 (216cm2) | Mounting Flange, PCB Supports, Watertight | 2.441 62.00mm | 179.9844mm | 120mm | 0.157 4.00mm | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4,4X,12,13, UL-508 | ||
![]() 1441-22 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis | - | Metal, Steel | Steel | 0.394lb 178.72g | Steel | Bulk | 2004 | 1441 | 8.000Lx12.000W 203.20mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Open End(s) | Chassis | 96.0in2 (619cm2) | Hardware not Provided | 2.040 51.82mm | 203.2mm | 304.8mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591HF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.28lb 127.01g | - | Bag | 2008 | 1591F2 | 6.524Lx2.787W 165.71mmx70.79mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 18.1in2 (117cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.200 30.48mm | 165.7096mm | 70.7898mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1447AG10 Hammond Manufacturing | In Stock | - | Datasheet | 2 Weeks | Box | - | Metal, Steel | - | 125lbs 56.7kg | - | Box | - | 1447A | 36.000Lx31.380W 914.40mmx797.05mm | Obsolete | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1130in2 (7290cm2) | Interior Panels | 10.000 254.00mm | 914.4mm | 797.052mm | 14 Gauge | - | - | RoHS Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 |