- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1414PHCLP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 2lbs 907.2g | Steel | Box | 2014 | 1414 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | - | 3.000 76.20mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1414N4PHL6LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 24lbs 10.9kg | Steel | Box | 2014 | 1414 N4 PH | 12.000Lx12.000W 304.80mmx304.80mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 144in2 (929cm2) | - | 6.000 152.40mm | 304.8mm | 304.8mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1414PHC4LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 3.1lbs 1.4kg | Steel | Box | 2014 | 1414 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | - | 4.000 101.60mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1455D801BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 119.999988g | Aluminium | Bulk | 2013 | 1455 | 3.150Lx1.673W 80.00mmx42.50mm | Active | Not Applicable | - | - | Black | 80mm | - | - | End Panel(s) | Box | 5.27in2 (34.0cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 42.5mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() R100-124-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 4lbs 1.8kg | - | Box | 2004 | R100 | 9.449Lx4.724W 240.00mmx120.00mm | Active | Not Applicable | - | - | Beige | 40.64mm | CSA | Grey | Split Sides | Box | 44.6in2 (288cm2) | PCB Supports, Watertight | 3.937 100.00mm | 240.0046mm | 121.92mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1596B109 Hammond Manufacturing | 5 |
| - | 4 Weeks | - | Molded | Plastic, ABS | ABS | 10.000011g | ABS, Plastic | Bulk | 2004 | 1596 | 0.460Lx0.460W 11.68mmx11.68mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 0.21in2 (1.4cm2) | - | 0.350 8.89mm | 11.684mm | 12mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1550WEBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2009 | 1550W | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 32.1in2 (207cm2) | Watertight | 2.169 55.09mm | 170.9928mm | 121mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 531622 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 2.899816kg | Aluminium | Bulk | 2006 | Sink Box | 8.858Lx4.130W 225.00mmx104.90mm | Active | Not Applicable | - | - | Clear | - | - | - | End Panel(s) | Box | 36.6in2 (236cm2) | Card Guides | 2.362 60.00mm | 224.9932mm | 104.902mm | 0.066 1.68mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1591TBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.275lb 124.74g | ABS, Plastic | Bulk | 2004 | 1591 | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | - | - | Black | - | - | Black | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Flame Retardant | 2.311 58.70mm | 119.9896mm | 80mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1554S2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.98lb 444.52g | Polycarbonate | Bag | 2004 | 1554 | 6.299Lx6.299W 159.99mmx159.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 88.9mm | UL | Grey | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports, Watertight | 3.543 90.00mm | 159.9946mm | 160mm | 0.128 3.25mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() HJ643HLP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | Steel | 2lbs 907.2g | - | Box | 2013 | HJ | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Mounting Flange, Stainless Steel Hinges | 3.000 76.20mm | 152.4mm | 101.6mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1591BF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.19lb 86.18g | - | Bag | 2010 | 1591F2 | 4.401Lx2.441W 111.79mmx62.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 10.7in2 (69cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.272 32.31mm | 111.7854mm | 62.0014mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1554G2GYSL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, Polycarbonate | Polycarbonate | 0.51lb 231.33g | Polycarbonate | Bag | 2007 | 1554 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | - | - | Gray, Smoke Cover/Door | - | - | - | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 88.9mm | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() HJ863HLP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | Steel | 5lbs 2.3kg | - | Box | 2013 | HJ | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Mounting Flange, Stainless Steel Hinges | 3.500 88.90mm | 203.2mm | 152.4mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1457K1602E Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.6lb 272.16g | - | Bag | 2007 | 1457-EMI | 6.693Lx3.418W 170.00mmx86.82mm | Active | Not Applicable | - | - | Natural | - | - | - | End Panel(s) | Box | 22.9in2 (148cm2) | Card Guides, EMI Shielded, Mounting Flange, Watertight | 1.850 46.99mm | 170.0022mm | 83.82mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1554N2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.5lb 226.8g | Polycarbonate | Bag | 2004 | 1554 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 60.96mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 119mm | 0.118 3.00mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1422B24F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 550lbs 249.5kg | - | Box | 2011 | 1422 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Dual Door, Feet | - | - | 1.118m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1422F12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 750lbs 340.2kg | - | Box | 2011 | 1422 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Dual Door | - | - | 1.727m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1550F Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | - | 1550 | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | - | - | Unpainted | - | - | - | Cover Included | Box | 32.1in2 (207cm2) | - | 4.138 105.11mm | 170.9928mm | 121mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1418ZW24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 600lbs 272.2kg | - | Box | 2011 | 1418 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | Dual Door, Single Access | - | - | 740mm | - | - | - | ROHS3 Compliant | - | - | - |