- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Reach Compliance Code | Output | Housing Color | Power Supplies | Design | Container Type | Area (L x W) | Output Circuit Type | Operating Current-Max | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590Z162 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 3.8lbs 1.7kg | Aluminium | - | - | Bulk | 2001 | 1590Z | 10.236Lx6.299W 260.00mmx160.00mm | Active | Not Applicable | Unpainted | Shielded | - | - | - | Natural | - | Cover Included | Box | 64.5in2 (416cm2) | - | - | Watertight | 3.563 90.50mm | 259.9944mm | 159mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66 | ||
![]() 1590FGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 0.588lb 266.71g | - | - | - | Bulk | 2013 | 1590 | 7.402Lx7.402W 188.01mmx188.01mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Cover Included | Box | 54.8in2 (354cm2) | - | - | EMI Shielded | 2.638 67.00mm | 188.0108mm | 188.0108mm | 0.080 2.03mm | - | - | ROHS3 Compliant | - | - | IP54 | ||
![]() 1593PGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.119lb 53.98g | ABS, Plastic | - | - | Bulk | 2003 | 1593 | 3.622Lx2.618W 92.00mmx66.50mm | Active | Not Applicable | Gray | - | - | - | - | Grey | - | Hand Held, End Panel and Cover | Box | 9.48in2 (61.2cm2) | - | - | Battery Door, PCB Supports | 1.098 27.89mm | 91.9988mm | 66mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP40 | ||
![]() 1441-36BK3 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 5.3lbs 2.4kg | - | - | - | Bulk | 2004 | 1441 | 12.000Lx17.000W 304.80mmx431.80mm | Active | Not Applicable | Black | - | - | - | - | - | - | Open End(s) | Chassis | 204in2 (1316cm2) | - | - | Hardware not Provided | 3.040 77.22mm | 304.8mm | 431.8mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1402H Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | Aluminum | Metal, Aluminum | - | 3.00006kg | Aluminium | 100°C | -40°C | Bulk | - | 1402 | 7.260Lx10.020W 184.40mmx254.51mm | Active | Not Applicable | Gray | - | - | unknown | SINGLE-ENDED | Natural | 3.8/24V | Split Sides and End Panel(s) | Box | 72.5in2 (468cm2) | SINGLE-ENDED | 17mA | Card Guides | 3.840 97.54mm | - | - | 12 Gauge | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 1592ETCDBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 699.893027g | Plastic | - | - | Bulk | 2004 | 1592 | 9.232Lx5.118W 234.49mmx130.00mm | Active | Not Applicable | Black | - | - | - | - | Black | - | Hand Held, T-Shaped, Cover Included | Box | 47.3in2 (305cm2) | - | - | Display Cutout, Flame Retardant, PCB Supports | 1.378 35.00mm | 234.4928mm | 130mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1553WDGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | - | - | - | - | Bulk | 2014 | 1553W | 5.797Lx3.543W 147.25mmx89.99mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 20.4in2 (132cm2) | - | - | PCB Supports, Sealing Gasket | 0.984 25.00mm | 147.2438mm | 89.9922mm | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() RP1060 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 1lb 453.59g | - | - | - | Bag | 2009 | RP | 3.168Lx3.366W 80.47mmx85.50mm | Active | Not Applicable | White, Off | - | - | - | - | - | - | Cover Included | Box | 10.7in2 (69cm2) | - | - | PCB Supports, Watertight | 2.165 55.00mm | 80.4672mm | 80.01mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() PJ20168RTW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 18lbs 8.2kg | - | - | - | Box | 2014 | PJ | 21.590Lx17.590W 548.39mmx446.79mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Hinged Door, Lid | Box | 380in2 (2452cm2) | - | - | PCB Supports, Stainless Steel Hinges, Twist Latch, Window | 10.000 254.00mm | 548.386mm | 446.786mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ16148RT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Fiberglass/Polyester | Polyester | 13lbs 5.9kg | - | - | - | Box | 2013 | PJ | 17.870Lx15.990W 453.90mmx406.15mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Hinged Door, Lid | Box | 286in2 (1845cm2) | - | - | PCB Supports, Stainless Steel Hinges, Twist Latch | 10.000 254.00mm | 453.898mm | 406mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1435MSSC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 3.1lbs 1.4kg | - | - | - | Box | 2016 | 1435M | 8.000Lx3.250W 203.20mmx82.55mm | Active | Not Applicable | Natural | - | 69.85mm | - | - | - | - | Cover Included | Box | 26.0in2 (168cm2) | - | - | Pushbutton Holes - 3 | 2.750 69.85mm | 203.2mm | 82.55mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() 1418N4SSX24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | - | 350lbs 158.8kg | - | - | - | Box | 2011 | 1418 | - | Active | Not Applicable | Natural | - | - | - | - | - | - | - | - | - | - | - | Single Door | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PJ16148W Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | - | - | Box | 2014 | PJ | 17.870Lx15.990W 453.90mmx406.15mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Cover Included | Box | 286in2 (1845cm2) | - | - | Window | 8.470 215.14mm | 453.898mm | 406.146mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1418N4S16Y24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 390lbs 176.9kg | - | - | - | Box | 2011 | 1418 | - | Active | Not Applicable | Natural | - | - | - | - | - | - | - | - | - | - | - | Single Door | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1422D24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 660lbs 299.4kg | - | - | - | Box | 2011 | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | - | - | - | - | - | Dual Door | - | - | 1.422m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1422F16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 795lbs 360.6kg | - | - | - | Box | 2011 | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | - | - | - | - | - | Dual Door | - | - | 1.727m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PHW30247 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 45lbs 20.4kg | - | - | - | Box | 2016 | PHW | 33.425Lx26.299W 849.00mmx668.00mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Hinged Door, Lid | Box | 879in2 (5671cm2) | - | - | - | 8.819 224.00mm | 848.995mm | 667.9946mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,3,3R,4,4X,12, UL-508 | ||
![]() 1422VX12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 202lbs 91.6kg | - | - | - | Box | - | 1422 | 42.130Lx60.060W 1070.10mmx1525.52mm | Active | Not Applicable | Gray | - | - | - | - | - | - | Hinged Door, Lid | Box | 2530in2 (1.632 m2) | - | - | Interior Panels | 12.690 322.33mm | 1.070102m | 1.525524m | 12 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12, UL-508 | ||
![]() 1422B8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 450lbs 204.1kg | - | - | - | Box | 2011 | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | - | - | - | - | - | Dual Door | - | - | 1.118m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() R100-062-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | - | - | Box | 1999 | R100 | 2.559Lx2.559W 65.00mmx65.00mm | Active | Not Applicable | Beige | - | 40.64mm | - | - | Grey | - | Split Sides | Box | 6.55in2 (42.3cm2) | - | - | PCB Supports, Watertight | 1.575 40.00mm | 64.9986mm | 64.9986mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X |