- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590TF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Aluminum | - | 0.744lb 337.47g | - | Bulk | 2004 | 1590F | 4.744Lx3.150W 120.50mmx80.01mm | Active | Not Applicable | Unpainted | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | EMI Shielded, Mounting Flange | 2.382 60.50mm | - | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | - | IP54 | ||
![]() 1554VBGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Box | 2010 | 1554 | 9.449Lx6.299W 240.00mmx160.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | - | 59.5in2 (384cm2) | Card Guides, PCB Supports, Watertight | 4.724 120.00mm | - | - | 0.140 3.55mm | UL94 HB | No SVHC | RoHS Compliant | - | - | IP66, NEMA 4,4X,12,13 | ||
![]() 1551MGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 1.378Lx1.378W 35.00mmx35.00mm | Active | Not Applicable | Gray | - | - | Grey | Hand Held, Cover Included | Box | 1.90in2 (12.3cm2) | PCB Supports | 0.787 19.99mm | 35.0012mm | 35.0012mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1422E16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 740lbs 335.7kg | - | Box | - | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door | - | - | 1.422m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1447SB8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 60lbs 27.2kg | Steel | Box | 2013 | 1447S | 24.000Lx21.380W 609.60mmx543.05mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 513in2 (3310cm2) | Interior Panels | 8.000 203.20mm | 609.6mm | 543.052mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591XXEFLBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.48lb 217.72g | ABS | Bag | 2002 | 1591XXFL | 7.615Lx4.465W 193.42mmx113.41mm | Active | Not Applicable | Black | - | - | Black | Cover Included | Box | 34.0in2 (219cm2) | Flame Retardant, Mounting Flange, PCB Supports | 2.470 62.74mm | 193.421mm | 113.411mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() R210-160-000 Hammond | In Stock | - | - | - | External | - | Polycarbonate | Polycarbonate | 1.999889kg | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 60.96mm | 162.56mm | 162.56mm | - | - | - | RoHS Compliant | UL94 HB | - | IP65, IP66 | ||
![]() 1551USB3TRD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2016 | 1551USB | 2.559Lx1.181W 65.00mmx30.00mm | Active | 1 (Unlimited) | Translucent - Red | - | - | - | Hand Held, Split Sides | Box | 3.02in2 (19.5cm2) | PCB Supports | 0.610 15.50mm | 64.9986mm | 30mm | 0.067 1.70mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() 1555N2F17GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 120 | Plastic, Polycarbonate | Polycarbonate | 300.000012g | - | Bulk | 2004 | 1555F | 4.723Lx4.723W 119.96mmx119.96mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Mounting Flange, PCB Supports, Watertight | 1.465 37.21mm | 119.9642mm | 119.38mm | 0.157 4.00mm | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP67, NEMA 4,4X,12,13, UL-508 | ||
![]() 1598BBSGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Plastic, ABS with Aluminum Panels | ABS | 0.531lb 240.86g | ABS, Plastic | Bulk | 2004 | 1598S | 7.047Lx6.083W 178.99mmx154.51mm | Active | Not Applicable | Gray | - | - | - | Split Sides and End Panel(s) | Box | 42.9in2 (277cm2) | Card Guides, PCB Supports | 1.378 35.00mm | 178.9938mm | 154.5082mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() 1551KRBK Hammond Manufacturing | 5 |
| Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.056lb 25.4g | ABS | Bulk | 2008 | 1551 | 3.150Lx1.575W 80.00mmx40.00mm | Active | Not Applicable | Black | - | - | - | Hand Held, Cover Included | Box | 4.96in2 (32.0cm2) | Key Holder | 0.787 19.99mm | 80.01mm | 40mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590WKBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 125 | Metal, Aluminum | Aluminium | 0.994lb 450.87g | - | Bulk | 2004 | 1590W | 4.921Lx4.921W 124.99mmx124.99mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 24.2in2 (156cm2) | Watertight | 3.110 79.00mm | 124.9934mm | 125mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1414PHM8LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 18lbs 8.2kg | Steel | Box | 2014 | 1414 | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | - | 8.000 203.20mm | 355.6mm | 304.8mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() PJW363610L Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 72lbs 32.7kg | - | Box | 2014 | PJW | 36.250Lx36.250W 920.75mmx920.75mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1314in2 (8477cm2) | Mounting Flange, Stainless Steel Hinges, Twist Latch | 12.000 304.80mm | 920.75mm | 920.75mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1414PHI6LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 10lbs 4.5kg | - | Box | 2004 | 1414 | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | 152.4mm | CSA, IEC, UL | - | Hinged Door, Lid | Box | 80.0in2 (516cm2) | - | 6.000 152.40mm | 254mm | 203.2mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591XXDTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 259.999997g | - | Bulk | 2006 | 1591XXT | 6.001Lx3.245W 152.43mmx82.42mm | Active | Not Applicable | Translucent - Blue | - | - | - | Cover Included | Box | 19.5in2 (126cm2) | Flame Retardant, PCB Supports | 2.057 52.25mm | 152.4254mm | 82mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1551RGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 1.969Lx1.969W 50.00mmx50.00mm | Active | Not Applicable | Gray | - | - | Grey | Hand Held, Cover Included | Box | 3.88in2 (25.0cm2) | PCB Supports | 0.787 19.99mm | 50.0126mm | 50.0126mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() N1WF864 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flush | - | Metal, Steel | - | 6lbs 2.7kg | - | Box | 2015 | N1WF | 10.500Lx8.500W 266.70mmx215.90mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 89.3in2 (576cm2) | - | 4.000 101.60mm | 266.7mm | 266.7mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() C3R864HCLO Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 4.999949kg | - | Bulk | 2016 | C3R HCLO | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Snap Latch, Steel Hinges, Wall Mount | 4.000 101.60mm | 203.2mm | 152.4mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() 1591BGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Plastic | Bulk | 2004 | 1591 | 4.409Lx2.441W 111.99mmx62.00mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 10.7in2 (69cm2) | Card Guides, Flame Retardant | 1.213 30.81mm | 111.9886mm | 62mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 |