- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1455N1201BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.000171kg | Aluminium | Bulk | 2004 | 1455 | 4.724Lx4.055W 120.00mmx103.00mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 19.2in2 (124cm2) | Card Guides | 2.087 53.00mm | 119.9896mm | 102.997mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() PJU1084LWF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 10.500Lx8.720W 266.70mmx221.49mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 91.6in2 (591cm2) | Mounting Flange, PCB Supports, Snap Latch, Window | 5.010 127.25mm | 266.7mm | 210.058mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1422N4SSF12F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 750lbs 340.2kg | - | Box | 2011 | 1422 | - | Active | Not Applicable | Natural | - | - | - | - | - | - | Dual Door, Feet | - | - | 1.727m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1447SC10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 71lbs 32.2kg | - | Box | 2013 | 1447S | 24.000Lx25.380W 609.60mmx644.65mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 609in2 (3929cm2) | Interior Panels | 10.000 254.00mm | 609.6mm | 644.652mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() PJU1084CCTF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 10.500Lx8.720W 266.70mmx221.49mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | - | Hinged Door, Lid | Box | 91.6in2 (591cm2) | Mounting Flange, PCB Supports, Twist Latch | 5.010 127.25mm | 266.7mm | 221.488mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ18168HW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2014 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Stainless Steel Hinges, Window | 8.470 215.14mm | 508mm | 416.56mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 3UHD9011924FTC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 1958lbs 888.1kg | - | Bulk | 2014 | UHD | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Doors - 3, Lockable | - | - | 857mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4UHD9015718FTC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | - | 2361lbs 1071kg | - | Bulk | 2014 | UHD | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Doors - 4, Lockable | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() R230-112-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 1lb 453.59g | - | Box | 2011 | R230 | 7.874Lx4.331W 200.00mmx110.01mm | Active | Not Applicable | Gray | - | - | - | Split Sides | Box | 34.1in2 (220cm2) | Flame Retardant, PCB Supports, Watertight | 2.362 60.00mm | 199.898mm | 109.982mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 4,4X,12,13 | ||
![]() 1553BTBUBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Molded | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2004 | 1553 | 4.615Lx3.109W 117.22mmx78.97mm | Active | Not Applicable | Translucent - Blue | 24mm | - | - | Hand Held, Split Sides | Box | 14.4in2 (93cm2) | PCB Supports | 0.945 24.00mm | 117.221mm | 78.9686mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66 | ||
![]() 1414N4PHSSO6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | Stainless Steel | 26lbs 11.8kg | - | Box | 2007 | 1414 N4 PH | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | Natural | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 224in2 (1445cm2) | Interior Panels | 6.000 152.40mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() CS1084 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Bulk | 2007 | CS | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 80.0in2 (516cm2) | - | 4.000 101.60mm | 254mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 1414N4PHSSG4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | Stainless Steel | 8lbs 3.6kg | Stainless Steel | Box | 2014 | 1414 N4 PH | 8.000Lx6.000W 203.20mmx152.40mm | Active | Not Applicable | Natural | 101.6mm | CSA, IEC, UL | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Interior Panels | 4.000 101.60mm | 203.2mm | 152.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1414N4PHSSO10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | Stainless Steel | 28lbs 12.7kg | - | Box | 2007 | 1414 N4 PH | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | Natural | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 224in2 (1445cm2) | Interior Panels | 10.000 254.00mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1414N4PHSSC4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Stainless Steel | Stainless Steel | 5lbs 2.3kg | Stainless Steel | Box | 2007 | 1414 N4 PH | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Natural | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Interior Panels | 4.000 101.60mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1598DGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS with Aluminum Panels | ABS | 0.959lb 435g | ABS, Aluminium, Brass, Plastic | Bulk | 2004 | 1598 | 7.077Lx8.075W 179.76mmx205.11mm | Active | Not Applicable | Gray | - | UL | Grey | Split Sides and End Panel(s) | Box | 57.2in2 (369cm2) | Card Guides, Flame Retardant, PCB Supports | 2.488 63.20mm | 179.7558mm | 206mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() HJ14128HLP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Steel | Steel | 18lbs 8.2kg | - | Box | 2013 | HJ | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | Mounting Flange, Stainless Steel Hinges | 8.000 203.20mm | 355.6mm | 304.8mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1550Z115 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 5.843Lx4.268W 148.41mmx108.41mm | Active | Not Applicable | Unpainted | - | - | - | Cover Included | Box | 24.9in2 (161cm2) | Wall Mount, Watertight | 2.969 75.41mm | 148.4122mm | 108.4072mm | 0.123 3.12mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() 1411V Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | Aluminium | Bag | - | 1411 | 11.990Lx7.990W 304.55mmx202.95mm | Active | Not Applicable | Gray | - | - | - | U Shaped Pieces | Box | 95.8in2 (618cm2) | - | 3.010 76.45mm | 304.546mm | 203.2mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1550WKBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2009 | 1550W | 5.512Lx4.016W 140.00mmx102.01mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 22.1in2 (143cm2) | Watertight | 3.016 76.61mm | 140.0048mm | 102mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 |