- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R130-200-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Fiberglass/Polyester | Polyester | 3.9lbs 1.8kg | - | Bulk | 2001 | R130 | 8.668Lx7.893W 220.17mmx200.48mm | Active | Not Applicable | Gray | - | Grey | Hinged Door, Lid | Box | 68.3in2 (441cm2) | Stainless Steel Hinges, Watertight | 4.724 120.00mm | 220.218mm | 200.406mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,5,12,13 | ||
![]() R132-100-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Fiberglass/Polyester | Polyester | 1lb 453.59g | - | Bulk | 2008 | R132 | 4.016Lx4.016W 102.00mmx102.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 16.1in2 (104cm2) | PCB Supports, Watertight | 3.150 80.00mm | 104.14mm | 104.14mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,5,12,13 | ||
![]() R110-162-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 4.4lbs 2kg | - | Bulk | 1999 | R110 | 10.528Lx6.591W 267.40mmx167.40mm | Active | Not Applicable | Gray | 101.6mm | Grey | Split Sides | Box | 69.4in2 (448cm2) | Watertight | 3.937 100.00mm | 267.462mm | 167.386mm | - | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1210BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.25lb 113.4g | ABS | Bag | 2006 | 1210 | 5.202Lx2.960W 132.13mmx75.18mm | Active | Not Applicable | Black | - | - | Split Sides and End Panel(s) | Box | 15.3in2 (99cm2) | Flame Retardant, PCB Supports | 2.437 61.90mm | 132.1308mm | 75.184mm | 0.090 2.29mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1414N4PHSSM6LP Hammond | In Stock | - | - | - | Box | - | Metal, Stainless Steel, Steel | - | 8.618255kg | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | 152.4mm | 355.6mm | 304.8mm | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1441-32BK3 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Steel | Steel | 3.7lbs 1.7kg | - | Bulk | 2004 | 1441 | 10.000Lx17.000W 254.00mmx431.80mm | Active | Not Applicable | Black | - | - | Open End(s) | Chassis | 170in2 (1097cm2) | Hardware not Provided | 3.040 77.22mm | 254mm | 431.8mm | 20 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1551JFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551FL | 2.362Lx1.378W 59.99mmx35.00mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 3.25in2 (21.0cm2) | Mounting Flange, PCB Supports | 0.591 15.01mm | 59.9948mm | 35.0012mm | 0.079 2.01mm | 2mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551QFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | - | Bag | 2005 | 1551FL | 1.575Lx1.575W 40.00mmx40.00mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 2.48in2 (16.0cm2) | Mounting Flange, PCB Supports | 0.591 15.01mm | 40.005mm | 40.005mm | 0.079 2.01mm | 2mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551KGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.056lb 25.4g | ABS, Plastic | Bulk | 2001 | 1551 | 3.150Lx1.575W 80.00mmx40.00mm | Active | Not Applicable | Gray | - | Grey | Hand Held, Cover Included | Box | 4.96in2 (32.0cm2) | PCB Supports | 0.787 19.99mm | 80.01mm | 40.132mm | 0.079 2.01mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1593JGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.094lb 42.64g | ABS, Plastic | Bulk | 2004 | 1593 | 2.608Lx2.608W 66.24mmx66.24mm | Active | Not Applicable | Gray | - | Grey | Hand Held, Cover Included | Box | 6.80in2 (43.9cm2) | PCB Supports | 1.083 27.51mm | 66.2432mm | 66mm | - | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() R100-084-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Box | 2002 | R100 | 6.299Lx3.150W 160.00mmx80.00mm | Active | Not Applicable | Beige | 40.64mm | Grey | Split Sides | Box | 19.8in2 (128cm2) | PCB Supports, Watertight | 2.362 60.00mm | 159.9946mm | 81.28mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1590WXFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 174.99999g | - | Bulk | 2009 | 1590WFL | 5.717Lx4.772W 145.21mmx121.21mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 27.3in2 (176cm2) | Mounting Flange, Watertight | 2.220 56.39mm | 145.2118mm | 121.158mm | 0.089 2.26mm | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() PJ12106RW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2014 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 164in2 (1058cm2) | Window | 8.000 203.20mm | 349.758mm | 302.26mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ16148LW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | Box | 2014 | PJ | 17.870Lx15.990W 453.90mmx406.15mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 286in2 (1845cm2) | Snap Latch, Stainless Steel Hinges, Window | 8.470 215.14mm | 453.898mm | 406.146mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 519-0910 Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 100 | Metal, Steel | Aluminium | 1.814369kg | Aluminium, Steel | Bulk | 1998 | 519 | 5.910Lx8.680W 150.11mmx220.47mm | Active | Not Applicable | Gray | - | - | Slanted Top | Console | 51.3in2 (331cm2) | Slope, 30° | 3.930 99.82mm | 150.114mm | 215.9mm | 18 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PJ20168RW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 19lbs 8.6kg | - | Box | 2014 | PJ | 21.590Lx17.590W 548.39mmx446.79mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 380in2 (2452cm2) | Window | 10.000 254.00mm | 548.386mm | 406.4mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU664CCF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 6.500Lx6.720W 165.10mmx170.69mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 43.7in2 (282cm2) | Mounting Flange, PCB Supports | 5.010 127.25mm | 165.1mm | 170.688mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU12106WF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports, Window | 7.010 178.05mm | 317.5mm | 272.288mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1553BGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 149.999992g | ABS, Plastic | Bulk | 2004 | 1553 | 4.615Lx3.109W 117.22mmx78.97mm | Active | Not Applicable | Gray | - | Grey | Hand Held, Split Sides | Box | 14.4in2 (93cm2) | PCB Supports | 0.945 24.00mm | 117.24mm | 79mm | 0.108 2.74mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54, IP66 | ||
![]() 1599HSTSBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, Non Specified | - | 0.47lb 213.19g | - | Bag | 2004 | 1599TS | 8.661Lx4.331W 219.99mmx110.01mm | Active | Not Applicable | Black | - | - | Hand Held, Split Sides, Slanted Top | Box | 37.5in2 (242cm2) | PCB Supports | 1.555 39.50mm | 219.9894mm | 110.0074mm | - | - | - | - | ROHS3 Compliant | - | - | - |