- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1550CBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2003 | 1550 | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | Black | 51mm | - | - | Cover Included | Box | 16.0in2 (103cm2) | - | 2.169 55.09mm | 115.0112mm | 89.9922mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1593TBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.131lb 59.42g | ABS, Plastic | Bulk | 2004 | 1593 | 4.409Lx2.618W 111.99mmx66.50mm | Active | Not Applicable | Black | - | - | Black | Hand Held, End Panel and Cover | Box | 11.5in2 (74cm2) | Battery Door, PCB Supports | 0.827 21.01mm | 111.9886mm | 66.04mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1418KA8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 50lbs 22.7kg | Steel | Box | 2014 | 1418 | 30.000Lx12.000W 762.00mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 762mm | 304.8mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1422E16F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 740lbs 335.7kg | - | Box | 2005 | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door, Feet | - | - | 1.422m | - | - | - | ROHS3 Compliant | - | - | IP54 | ||
![]() 1422F16F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 795lbs 360.6kg | - | Box | 2011 | 1422 | - | Active | Not Applicable | Gray | - | - | - | - | - | - | Dual Door, Feet | - | - | 1.727m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EN4SD42368SSR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 106lbs 48.1kg | - | Bulk | 2009 | Eclipse | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Stainless Steel Hinges | 8.000 203.20mm | 1.0668m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1590TFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Metal, Aluminum | Aluminium | 0.675lb 306.17g | - | Bulk | 2004 | 1590FL | 4.744Lx3.150W 120.50mmx80.01mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | - | 2.323 59.00mm | 120.4976mm | 79.502mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1550Z103 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 3.874Lx2.535W 98.40mmx64.39mm | Active | Not Applicable | Unpainted | - | - | - | Cover Included | Box | 9.82in2 (63.4cm2) | Wall Mount, Watertight | 1.354 34.39mm | 98.3996mm | 64.516mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() 1455Q2201 Hammond Manufacturing | 9 | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 1lb 453.59g | Aluminium | Bulk | 2007 | 1455 | 8.661Lx4.921W 219.99mmx124.99mm | Active | Not Applicable | Natural | - | - | - | End Panel(s) | Box | 42.6in2 (275cm2) | Card Guides | 2.028 51.51mm | 219.9894mm | 124.9934mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() R100-102-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 2lbs 907.2g | - | Box | 2002 | R100 | 5.906Lx3.937W 150.00mmx100.00mm | Active | Not Applicable | Beige | 40.64mm | - | Grey | Split Sides | Box | 23.2in2 (150cm2) | PCB Supports, Watertight | 3.150 80.00mm | 150.0124mm | 99.9998mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() R100-066-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Box | 2002 | R100 | 5.906Lx2.559W 150.00mmx65.00mm | Active | Not Applicable | Beige | 40.64mm | CSA | Grey | Split Sides | Box | 15.0in2 (97cm2) | PCB Supports, Watertight | 1.575 40.00mm | 150.0124mm | 66.04mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1591XXFSFLGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, Non Specified | - | 760.220812g | - | Bulk | 2006 | 1591XXSFL | 8.701Lx5.906W 221.01mmx150.01mm | Active | Not Applicable | Gray | 58.42mm | - | - | Cover Included | Box | 51.4in2 (332cm2) | Card Guides, Mounting Flange, PCB Supports | 2.500 63.50mm | 221.0054mm | 149.86mm | 0.124 3.15mm | - | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() R100-064-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Box | 2002 | R100 | 3.937Lx2.559W 100.00mmx65.00mm | Active | Not Applicable | Beige | 40.64mm | - | Grey | Split Sides | Box | 10.1in2 (65cm2) | PCB Supports, Watertight | 1.575 40.00mm | 99.9998mm | 66mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() R130-162-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Fiberglass/Polyester | Polyester | 3.1lbs 1.4kg | - | Box | 2001 | R130 | 10.230Lx6.285W 259.84mmx159.64mm | Active | Not Applicable | Gray | - | - | Grey | Hinged Door, Lid | Box | 64.3in2 (415cm2) | Stainless Steel Hinges, Watertight | 3.937 100.00mm | 259.842mm | 264.16mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,5,12,13 | ||
![]() PJW483610L Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 83lbs 37.6kg | - | Box | 2014 | PJW | 48.250Lx36.250W 1225.55mmx920.75mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 1749in2 (1.128 m2) | Mounting Flange, Stainless Steel Hinges, Twist Latch | 12.000 304.80mm | 1.22555m | 920.75mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R101-122-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 3.1lbs 1.4kg | - | Box | 2011 | R101 | 7.087Lx4.724W 180.00mmx120.00mm | Active | Not Applicable | Gray | - | - | - | Split Sides | Box | 33.6in2 (217cm2) | PCB Supports, Watertight | 3.937 100.00mm | 180.0098mm | 119.9896mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() RP1215 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RP | 5.709Lx4.131W 145.01mmx104.93mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 23.6in2 (152cm2) | PCB Supports, Watertight | 2.559 65.00mm | 145.0086mm | 104.902mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() R191-074-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Aluminum | - | 1.000171kg | - | Bulk | 2008 | R191 | 7.087Lx2.756W 180.00mmx70.00mm | Active | Not Applicable | Gray | 26mm | - | - | Cover Included | Box | 19.5in2 (126cm2) | PCB Supports, Watertight | 1.969 50.00mm | 180.0098mm | 70.0024mm | 0.160 4.06mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 4X | ||
![]() PJU12106H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports | 7.010 178.05mm | 317.5mm | 260.858mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R191-052-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Aluminum | - | 800.136941g | - | Bulk | 2008 | R191 | 2.953Lx1.969W 75.00mmx50.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 5.81in2 (37.5cm2) | PCB Supports, Watertight | 1.299 33.00mm | 75.0062mm | 50.0126mm | 0.137 3.48mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 4X |