- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R191-054-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Aluminum | - | 800.136941g | - | Bulk | 2008 | R191 | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Gray | 26mm | - | Cover Included | Box | 7.75in2 (50.0cm2) | PCB Supports, Watertight | 1.299 33.00mm | 99.9998mm | 48.26mm | 0.136 3.45mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 4X | ||
![]() PJ14126 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Fiberglass/Polyester | - | 11lbs 5kg | - | Box | 2014 | PJ | 15.730Lx13.850W 399.54mmx351.79mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 218in2 (1406cm2) | PCB Supports | 6.470 164.34mm | 399.542mm | 311.404mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() RH3005 Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2011 | RH | 5.120Lx2.660W 130.05mmx67.56mm | Active | Not Applicable | Gray | - | - | Hand Held, Split Sides | Box | 13.6in2 (88cm2) | Battery Door, PCB Supports | 0.980 24.89mm | 130.048mm | 67.564mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1590SF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | Aluminum | Metal, Aluminum | Aluminium | 0.591lb 268.07g | Aluminium | Bulk | 2004 | 1590F | 4.335Lx3.232W 110.11mmx82.09mm | Active | Not Applicable | Unpainted | - | - | Cover Included | Box | 14.0in2 (90cm2) | EMI Shielded, Mounting Flange | 1.727 43.87mm | 110.109mm | 81.5mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() RL6055 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2010 | RL | 7.118Lx4.218W 180.80mmx107.14mm | Active | Not Applicable | Gray | - | - | Hand Held, Split Sides | Box | 29.0in2 (187cm2) | Card Guides, PCB Supports | 1.600 40.64mm | 180.7972mm | 107.1372mm | 0.135 3.43mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54 | ||
![]() 1457C1201 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 136.077711g | Aluminium | Bulk | 2007 | 1457 | 5.061Lx2.441W 128.55mmx62.00mm | Active | Not Applicable | Natural | - | - | End Panel(s) | Box | 12.4in2 (80cm2) | Card Guides, Watertight | 1.336 33.93mm | 128.5494mm | 59mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1599RFIKBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, Conductive | Plastic | 0.69lb 312.98g | - | Bag | 2001 | 1599RFI | 8.661Lx5.512W 219.99mmx140.00mm | Active | Not Applicable | Black | - | Black | Hand Held, Split Sides | Box | 47.7in2 (308cm2) | Battery Door, EMI Shielded, PCB Supports | 1.575 40.00mm | 219.9894mm | 219.964mm | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1599RFIHBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Conductive | Plastic | 0.58lb 263.08g | - | Bag | 2007 | 1599RFI | 8.661Lx4.331W 219.99mmx110.01mm | Active | Not Applicable | Black | - | Black | Hand Held, Split Sides | Box | 37.5in2 (242cm2) | Battery Door, Card Guides, EMI Shielded, PCB Supports | 1.762 44.75mm | 219.9894mm | 110.0074mm | 0.098 2.49mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1599RFIEBKBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Conductive | Plastic | 0.32lb 145.15g | - | Bag | 2007 | 1599RFI | 6.693Lx3.366W 170.00mmx85.50mm | Active | Not Applicable | Black | - | Black | Hand Held, Split Sides | Box | 22.4in2 (145cm2) | Battery Door, Card Guides, EMI Shielded, PCB Supports | 1.368 34.75mm | 170.0022mm | 85.4964mm | 0.098 2.49mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() R100-122-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 3.00006kg | - | Bulk | 1999 | R100 | 7.087Lx4.724W 180.00mmx120.00mm | Active | Not Applicable | Beige | 40.64mm | Grey | Split Sides | Box | 33.6in2 (217cm2) | PCB Supports, Watertight | 3.937 100.00mm | 180.0098mm | 119.9896mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1551JBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 2.362Lx1.378W 59.99mmx35.00mm | Active | Not Applicable | Black | - | Black | Hand Held, Cover Included | Box | 3.25in2 (21.0cm2) | PCB Supports | 0.591 15.01mm | 59.9948mm | 35mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() 1550L Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | - | Bulk | 2005 | 1550 | 6.512Lx5.016W 165.40mmx127.41mm | Active | Not Applicable | Unpainted | - | - | Cover Included | Box | 32.7in2 (211cm2) | - | 3.012 76.50mm | 165.4048mm | 127.508mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1435M-36 Hammond | In Stock | - | - | - | Box | - | Metal, Steel | - | 7.257478kg | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 76.2mm | 412.75mm | 387.35mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1591XXDSFLBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Non Specified | Plastic | 0.24lb 108.86g | ABS | Bag | 2006 | 1591XXSFL | 6.001Lx3.245W 152.43mmx82.42mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 19.5in2 (126cm2) | Mounting Flange, PCB Supports | 2.057 52.25mm | 152.4254mm | 81.28mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() PJ864T Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJ | 9.590Lx7.710W 243.59mmx195.83mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 73.9in2 (477cm2) | Stainless Steel Hinges, Twist Latch | 4.470 113.54mm | 243.586mm | 195.834mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() CN4ST5604 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 50lbs 22.7kg | - | Bulk | 2016 | CN4ST | 60.000Lx10.000W 1524.00mmx254.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 600in2 (3871cm2) | Stainless Steel Hinges, Wire - 4 | 6.000 152.40mm | 1.524m | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12 | ||
![]() 1599KGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.656lb 297.56g | ABS, Plastic | Bulk | 2001 | 1599 | 8.661Lx5.512W 219.99mmx140.00mm | Active | Not Applicable | Gray | - | Grey | Hand Held, Split Sides | Box | 47.7in2 (308cm2) | Card Guides, Flame Retardant, PCB Supports | 1.575 40.00mm | 219.9894mm | 140mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() PJ18168RTW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 19lbs 8.6kg | - | Box | 2014 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch, Window | 10.000 254.00mm | 508mm | 457.2mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ30248RTW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 31lbs 14.1kg | - | Box | 2014 | PJ | 31.590Lx25.590W 802.39mmx649.99mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 808in2 (5213cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch, Window | 10.000 254.00mm | 802.386mm | 649.986mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ1086P9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2004 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 117in2 (755cm2) | Mounting Flange, Pushbutton Holes - 9 | 6.470 164.34mm | 298.958mm | 251.46mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 |