- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1489P36 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 32lbs 14.5kg | - | Box | 2016 | 1489 | 17.250Lx16.250W 438.15mmx412.75mm | Active | Not Applicable | Gray | - | Hinged Door, Lid | Box | 280in2 (1806cm2) | Pushbutton Holes - 36 | 6.000 152.40mm | 438.15mm | 412.75mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP54, JIC EGP-1-1967, NEMA 12, UL-508 | ||
![]() EN4DSC24228SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 30lbs 13.6kg | - | Box | 2009 | Eclipse | 24.000Lx22.000W 609.60mmx558.80mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 528in2 (3406cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 609.6mm | 462mm | 16 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418N4SSM10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | - | 125lbs 56.7kg | - | Box | 2014 | 1418 | 36.000Lx30.000W 914.40mmx762.00mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 1080in2 (6968cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 914.4mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418N4SSC6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | Stainless Steel | 38lbs 17.2kg | Stainless Steel | Box | 2014 | 1418 | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 508mm | 330mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1447SN4G8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 123lbs 55.8kg | - | Box | 2016 | 1447SN4 | 36.000Lx31.380W 914.40mmx797.05mm | Active | Not Applicable | Gray | - | Hinged Door, Lid | Box | 1130in2 (7290cm2) | Interior Panels | 8.000 203.20mm | 914.4mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12, UL-508 | ||
![]() 1418N4S16E6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 61lbs 27.7kg | Stainless Steel | Box | 2014 | 1418 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 432mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4DSC20228SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 34lbs 15.4kg | - | Box | 2009 | Eclipse | 20.000Lx22.000W 508.00mmx558.80mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 440in2 (2839cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 508mm | 558.8mm | 16 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418N4SSKR8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 89lbs 40.4kg | - | Box | 2014 | 1418 | 24.000Lx30.000W 609.60mmx762.00mm | Active | Not Applicable | Natural | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 609.6mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591XXEGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 479.900727g | - | Bulk | 2006 | 1591XX | 7.615Lx4.465W 193.42mmx113.41mm | Active | Not Applicable | Gray | Grey | Cover Included | Box | 34.0in2 (219cm2) | Flame Retardant, PCB Supports | 2.470 62.74mm | 193.421mm | 113.411mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP54 | ||
![]() 1554S2GYSL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 0.99lb 449.06g | Polycarbonate | Bag | 2007 | 1554 | 6.299Lx6.299W 159.99mmx159.99mm | Active | Not Applicable | Gray, Smoke Cover/Door | - | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports, Watertight | 3.543 90.00mm | 159.9946mm | 159.9946mm | 0.128 3.25mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() RP1095 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RP | 4.134Lx2.953W 105.00mmx75.00mm | Active | Not Applicable | Gray | - | Cover Included | Box | 12.3in2 (79cm2) | PCB Supports, Watertight | 2.165 55.00mm | 105.0036mm | 74.93mm | 0.112 2.84mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | IP65 | ||
![]() 1590Z100BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.659lb 298.92g | - | Bulk | 2002 | 1590Z | 2.937Lx3.134W 74.60mmx79.60mm | Active | Not Applicable | Black | - | Cover Included | Box | 9.20in2 (59.4cm2) | Watertight | 2.047 52.00mm | 74.5998mm | 79.6036mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP66 | ||
![]() 1590GFBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Metal, Aluminum | Aluminium | 0.275lb 124.74g | - | Bulk | 2004 | 1590F | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Black | - | Cover Included | Box | 7.75in2 (50.0cm2) | EMI Shielded, Mounting Flange | 1.063 27.00mm | 99.9998mm | 50.038mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() PJ1086RW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | Gray | - | Cover Included | Box | 117in2 (755cm2) | Window | 8.000 203.20mm | 298.958mm | 251.46mm | - | - | - | ROHS3 Compliant | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R100-080-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 1lb 453.59g | - | Box | 2002 | R100 | 3.150Lx3.150W 80.00mmx80.00mm | Active | Not Applicable | Beige | Grey | Split Sides | Box | 9.92in2 (64.0cm2) | PCB Supports, Watertight | 2.362 60.00mm | 80.01mm | 80.01mm | - | - | No SVHC | ROHS3 Compliant | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1455T1201 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | - | 350.000009g | Aluminium | Bulk | 2014 | 1455 | 4.724Lx6.496W 120.00mmx165.00mm | Active | Not Applicable | Natural | - | End Panel(s) | Box | 30.7in2 (198cm2) | Card Guides | - | 119.9896mm | 120.142mm | 0.060 1.52mm | - | - | ROHS3 Compliant | - | - | ||
![]() RH3051BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | - | 1lb 453.59g | - | Bag | 2011 | RH | 6.300Lx3.350W 160.02mmx85.09mm | Active | Not Applicable | Black | - | Hand Held, Split Sides | Box | 13.0in2 (84cm2) | Battery Door, PCB Supports | 1.180 29.97mm | 160.02mm | 85.09mm | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | IP65 | ||
![]() 1590R1F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | Aluminum | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | Aluminium | Bag | 2004 | 1590F | 7.559Lx4.380W 192.00mmx111.25mm | Active | Not Applicable | Unpainted | - | Cover Included | Box | 33.1in2 (214cm2) | EMI Shielded, Mounting Flange | 2.451 62.26mm | 191.9986mm | 111.252mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() 1590Z140 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 1.1lbs 499g | - | Bag | 2009 | 1590Z | 9.846Lx3.130W 250.09mmx79.50mm | Active | Not Applicable | Unpainted | - | Cover Included | Box | 30.8in2 (199cm2) | Watertight | 2.163 54.94mm | 250.0884mm | 79.502mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | IP66 | ||
![]() 1455C801 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 160.000002g | Aluminium | Bulk | 2004 | 1455 | 3.150Lx2.126W 80.00mmx54.00mm | Active | Not Applicable | Natural | - | End Panel(s) | Box | 6.70in2 (43.2cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 54.0004mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | IP40, IP54 |