- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26908PSLA Hammond Manufacturing | In Stock | - | Datasheet | - | - | Metal | Metal, Aluminum | Aluminium | - | Aluminium | Bulk | 2004 | - | 3.740Lx4.734W 95.00mmx120.24mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Cover Included | Box | 17.6in2 (114cm2) | - | 2.244 57.00mm | 120mm | 95mm | - | - | - | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590AF Hammond Manufacturing | 1 |
| Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 0.231lb 104.78g | - | Bulk | 2004 | 1590F | 3.642Lx1.516W 92.51mmx38.51mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | Cover Included | Box | 5.52in2 (35.6cm2) | EMI Shielded, Mounting Flange | 1.280 32.51mm | 92.5068mm | 38.608mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1550C Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2009 | 1550 | 4.528Lx3.543W 115.01mmx89.99mm | Active | Not Applicable | - | - | Unpainted | - | 51mm | - | - | Cover Included | Box | 16.0in2 (103cm2) | - | 2.169 55.09mm | 115.0112mm | 90mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() PJ12106 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2010 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 164in2 (1058cm2) | PCB Supports | 6.470 164.34mm | 349.758mm | 302.26mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R102-082-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 1lb 453.59g | - | Box | 2011 | R102 | 4.724Lx3.150W 120.00mmx80.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Split Sides | Box | 14.9in2 (96cm2) | PCB Supports, Watertight | 1.575 40.00mm | 119.9896mm | 81.28mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1458VD5 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 3.4lbs 1.5kg | - | Bulk | 2016 | 1458 | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | - | - | Black | - | - | - | - | Split Sides and End Panel(s) | Box | 64.0in2 (413cm2) | Separate Panel or Cover Thickness, Vented Panels | 5.000 127.00mm | 203.2mm | 203.2mm | 18 Gauge | - | - | ROHS3 Compliant | - | - | - | ||
![]() PJ12106HP20 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2004 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 164in2 (1058cm2) | Mounting Flange, Pushbutton Holes - 20 | 6.470 164.34mm | 349.758mm | 302.26mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1458C4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 2lbs 907.2g | Steel | Bulk | 2004 | 1458 | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Black | - | 152.4mm | - | Black | Split Sides and End Panel(s) | Box | 36.0in2 (232cm2) | Separate Panel or Cover Thickness | 4.000 101.60mm | 152.4mm | 152mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1555N2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | 120 | Plastic, Polycarbonate | Polycarbonate | 0.23lb 104.33g | Polycarbonate | Bag | 2004 | 1555 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 60.96mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 120mm | 0.118 3.00mm | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1598HSGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | 200 | Plastic, ABS with Aluminum Panels | ABS | 0.488lb 221.35g | ABS, Plastic | Bulk | 2004 | 1598S | 11.059Lx7.870W 280.90mmx199.90mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Split Sides and End Panel(s) | Box | 87.0in2 (561cm2) | Card Guides, PCB Supports | 1.614 41.00mm | 280.8986mm | 200mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() 1599KGYBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.653lb 296.2g | ABS | Bulk | 2001 | 1599 | 8.661Lx5.512W 219.99mmx140.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hand Held, Split Sides | Box | 47.7in2 (308cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.575 40.00mm | 219.9894mm | 140.0048mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() RH3115 Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 100 | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RH | 3.937Lx2.441W 100.00mmx62.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 9.61in2 (62.0cm2) | Card Guides, PCB Supports | 1.004 25.50mm | 99.9998mm | 100.076mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() PJ30248RT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 33lbs 15kg | - | Box | 2014 | PJ | 31.590Lx25.590W 802.39mmx649.99mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 808in2 (5213cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch | 10.000 254.00mm | 802.386mm | 649.986mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1590WBS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Metal, Aluminum | Aluminium | 312.999997g | - | Bulk | 2013 | 1590W | 4.409Lx2.382W 111.99mmx60.50mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | Watertight | 1.654 42.01mm | 111.9886mm | 60.198mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 | ||
![]() 1590Z100 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.659lb 298.92g | Aluminium | Bulk | 2003 | 1590Z | 2.937Lx3.134W 74.60mmx79.60mm | Active | Not Applicable | - | - | Unpainted | Shielded | - | - | Natural | Cover Included | Box | 9.20in2 (59.4cm2) | Watertight | 2.047 52.00mm | 74.5998mm | 79.756mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP66 | ||
![]() R210-086-000 Hammond | In Stock | - | - | - | Box | - | Polycarbonate | Polycarbonate | 1.000171kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 60.96mm | 243.84mm | 243.84mm | - | - | - | RoHS Compliant | UL94 HB | - | IP65, IP66 | ||
![]() PJU664LF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2011 | PJU | 6.500Lx6.720W 165.10mmx170.69mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 43.7in2 (282cm2) | Mounting Flange, PCB Supports, Snap Latch | 5.010 127.25mm | 165.1mm | 159.258mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1457J1201 Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Metal, Aluminum | Aluminium | 499.858792g | Aluminium | Bulk | 2013 | 1457 | 5.163Lx3.424W 131.15mmx86.96mm | Active | Not Applicable | - | - | Natural | - | 120mm | - | - | End Panel(s) | Box | 17.6in2 (114cm2) | Card Guides, Watertight | 1.237 31.43mm | 131.1402mm | 86.96mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() R101-124-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 4lbs 1.8kg | - | Box | 2011 | R101 | 9.449Lx4.724W 240.00mmx120.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Split Sides | Box | 44.6in2 (288cm2) | PCB Supports, Watertight | 3.937 100.00mm | 240.0046mm | 121.92mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() R101-240-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 8lbs 3.6kg | - | Box | 2011 | R101 | 9.449Lx9.449W 240.00mmx240.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Split Sides | Box | 89.3in2 (576cm2) | PCB Supports, Watertight | 4.724 120.00mm | 240.0046mm | 240.0046mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X |