- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1593TGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.131lb 59.42g | ABS, Plastic | Bulk | 2004 | 1593 | 4.409Lx2.618W 111.99mmx66.50mm | Active | Not Applicable | Gray | - | - | - | Grey | Hand Held, End Panel and Cover | Box | 11.5in2 (74cm2) | Battery Door, PCB Supports | 0.827 21.01mm | 111.9886mm | 66.4972mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1458A3 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | Steel | 0.944lb 428.19g | Steel | Bulk | 2004 | 1458 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Black | - | - | - | - | Split Sides and End Panel(s) | Box | 16.0in2 (103cm2) | Separate Panel or Cover Thickness | 3.000 76.20mm | 101.6mm | 101.6mm | 18 Gauge | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() R100-202-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | Aluminium | 7lbs 3.2kg | - | Box | 2002 | R100 | 11.811Lx7.874W 300.00mmx200.00mm | Active | Not Applicable | Beige | - | 40.64mm | CSA | Grey | Split Sides | Box | 93.0in2 (600cm2) | PCB Supports, Watertight | 4.724 120.00mm | 299.9994mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() PJU181610TWF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | Box | 2014 | PJU | 18.750Lx16.970W 476.25mmx431.04mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 318in2 (2052cm2) | Mounting Flange, PCB Supports, Twist Latch, Window | 11.010 279.65mm | 476.25mm | 431.038mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ16148T Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 12lbs 5.4kg | - | Box | 2014 | PJ | 17.870Lx15.990W 453.90mmx406.15mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 286in2 (1845cm2) | Stainless Steel Hinges, Twist Latch | 8.470 215.14mm | 453.898mm | 406.146mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() CHKO1284 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 8lbs 3.6kg | - | Bulk | 2005 | CHKO | 12.000Lx8.000W 304.80mmx203.20mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 96.0in2 (619cm2) | Knockouts | 4.000 101.60mm | 304.8mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP30, NEMA 1 | ||
![]() 1455A1002BU Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | Aluminum | Metal, Aluminum; Plastic | Aluminium | 0.1lb 45.36g | Aluminium | Bag | 2011 | 1455 | 3.976Lx2.756W 100.99mmx70.00mm | Active | Not Applicable | Blue | - | - | - | - | End Panel(s) | Box | 11.0in2 (71cm2) | Card Guides | 0.472 11.99mm | 100.9904mm | 70mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() R230-090-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 1lb 453.59g | - | Box | 2011 | R230 | 4.724Lx3.543W 120.00mmx90.00mm | Active | Not Applicable | Gray | - | - | - | - | Split Sides | Box | 16.7in2 (108cm2) | Flame Retardant, PCB Supports, Watertight | 1.969 50.00mm | 119.888mm | 89.916mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 4,4X,12,13 | ||
![]() R102-104-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 2lbs 907.2g | - | Box | 2011 | R102 | 7.874Lx3.937W 200.00mmx100.00mm | Active | Not Applicable | Gray | - | - | - | - | Split Sides | Box | 31.0in2 (200cm2) | PCB Supports, Watertight | 2.126 54.00mm | 199.9996mm | 101.6mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1457C802 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 113.398093g | - | Bulk | 2007 | 1457 | 3.523Lx2.441W 89.48mmx62.00mm | Active | Not Applicable | Natural | - | - | - | - | End Panel(s) | Box | 8.60in2 (55.5cm2) | Card Guides, Mounting Flange, Watertight | 1.335 33.91mm | 89.4842mm | 58.928mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1599REBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | - | 300.000012g | - | Bulk | 2004 | 1599 | 6.693Lx3.366W 170.00mmx85.50mm | Active | Not Applicable | Black | - | - | - | - | Hand Held, Split Sides | Box | 22.4in2 (145cm2) | Card Guides, EMI Shielded, PCB Supports | 1.368 34.75mm | 170.0022mm | 85.4964mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1553DGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 229.999993g | ABS, Plastic | Bulk | 2005 | 1553 | 5.797Lx3.504W 147.24mmx89.00mm | Active | Not Applicable | Gray | - | - | - | Grey | Hand Held, Split Sides | Box | 20.3in2 (131cm2) | PCB Supports | 0.984 25.00mm | 147.2438mm | 89mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54, IP66 | ||
![]() 1590DFL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | Aluminium | Bulk | 2004 | 1590FL | 7.402Lx4.724W 188.01mmx119.99mm | Active | Not Applicable | Unpainted | Shielded | - | - | Natural | Cover Included | Box | 35.0in2 (226cm2) | - | 2.273 57.73mm | 188.0108mm | 119.38mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() R101-160-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Metal, Aluminum | - | 3.00006kg | - | Bulk | 2008 | R101 | 6.299Lx6.299W 160.00mmx160.00mm | Active | Not Applicable | Gray | - | - | - | - | Split Sides | Box | 39.7in2 (256cm2) | PCB Supports, Watertight | 3.937 100.00mm | 159.9946mm | 162.56mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() PJ12106RL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 8lbs 3.6kg | - | Box | 2014 | PJ | 13.770Lx11.900W 349.76mmx302.26mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 164in2 (1058cm2) | Snap Latch, Stainless Steel Hinges | 8.000 203.20mm | 349.758mm | 260.604mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R191-072-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Aluminum | Metal, Aluminum | - | 1.000171kg | - | Bulk | 2008 | R191 | 5.512Lx2.756W 140.00mmx70.00mm | Active | Not Applicable | Gray | - | 26mm | - | - | Cover Included | Box | 15.2in2 (98cm2) | PCB Supports, Watertight | 1.969 50.00mm | 140.0048mm | 70.0024mm | 0.160 4.06mm | - | - | ROHS3 Compliant | - | - | IP67, NEMA 4X | ||
![]() PJU201610LW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2014 | PJU | 20.500Lx16.720W 520.70mmx424.69mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 343in2 (2213cm2) | Mounting Flange, PCB Supports, Snap Latch, Window | 11.010 279.65mm | 520.7mm | 424.688mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1591HBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.122lb 55.34g | ABS, Plastic | Bulk | 2004 | 1591 | 6.524Lx2.787W 165.71mmx70.79mm | Active | Not Applicable | Blue | - | - | - | Blue | Cover Included | Box | 18.1in2 (117cm2) | Card Guides, Flame Retardant | 1.141 28.98mm | 165.7096mm | 70.7898mm | 0.079 2.01mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() R101-166-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | - | 9lbs 4.1kg | - | Box | 2011 | R101 | 18.898Lx6.299W 480.00mmx160.00mm | Active | Not Applicable | Gray | - | - | - | - | Split Sides | Box | 119in2 (768cm2) | PCB Supports, Watertight | 3.937 100.00mm | 480.0092mm | 162.56mm | - | - | - | ROHS3 Compliant | - | - | DIN 40050, IP66, NEMA 4X | ||
![]() 1457L1602 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 226.79851g | Aluminium | Bulk | 2013 | 1457 | 6.719Lx4.208W 170.66mmx106.89mm | Active | Not Applicable | Natural | - | - | - | - | End Panel(s) | Box | 28.3in2 (183cm2) | Card Guides, Mounting Flange, Watertight | 1.376 34.94mm | 170.6626mm | 106.89mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 |