- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1599RFIBBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, Conductive | ABS | 0.2lb 90.72g | ABS | Bag | 2001 | 1599RFI | 5.118Lx2.559W 130.00mmx65.00mm | Active | Not Applicable | - | - | Black | - | - | Black | Hand Held, Split Sides | Box | 13.1in2 (85cm2) | Card Guides, EMI Shielded, PCB Supports | 1.004 25.50mm | 129.9972mm | 64.9986mm | 0.098 2.49mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1435-30 Hammond | In Stock | - | - | - | External | 412 | Metal, Steel | - | 6.350293kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 412.75mm | 330.2mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1435-36 Hammond | In Stock | - | - | - | External | 412 | Metal, Steel | - | 7.257478kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 412.75mm | 387.35mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1437-30 Hammond | In Stock | - | - | - | Box | - | Metal, Steel | - | 6.350293kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 120.65mm | 412.75mm | 330.2mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1435X Hammond | In Stock | - | - | - | Box | - | Metal, Steel | - | 5.443108kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 355.6mm | 330.2mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1436X Hammond | In Stock | - | - | - | - | Metal | Metal, Steel | - | 5.443108kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 355.6mm | 330.2mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1436-42 Hammond | In Stock | - | - | - | Box | - | Metal, Steel | - | 8.164663kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 469.9mm | 365.252mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1435-42 Hammond | In Stock | - | - | - | External | - | Metal, Steel | - | 8.164663kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 76.2mm | 469.9mm | 387.35mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1438X Hammond | In Stock | - | - | - | Box | - | Metal, Steel | - | 5.443108kg | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 120.65mm | 355.6mm | 330.2mm | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() PJ664RHW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJ | 7.690Lx7.690W 195.33mmx195.33mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 59.1in2 (381cm2) | Stainless Steel Hinges, Window | 6.050 153.67mm | 195.326mm | 148.082mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ18168RT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2014 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | PCB Supports, Stainless Steel Hinges, Twist Latch | 10.000 254.00mm | 508mm | 457.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ1084R Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 117in2 (755cm2) | - | 6.000 152.40mm | 298.958mm | 251.46mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJ1084RW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 117in2 (755cm2) | Window | 6.000 152.40mm | 298.958mm | 251.46mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1598GSGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Plastic, ABS with Aluminum Panels | ABS | 1.1lbs 499g | ABS, Plastic | Bulk | 2004 | 1598S | 9.831Lx6.260W 249.71mmx159.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 61.5in2 (397cm2) | Card Guides, PCB Supports | 2.953 75.00mm | 249.7074mm | 160mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() R200-162-000 Hammond | In Stock | - | - | - | Box | - | ABS, Plastic | - | 589.670081g | ABS, Plastic | - | - | - | - | - | - | 120°C | -40°C | Grey | 60.96mm | UL | - | - | - | - | - | 60.96mm | 243.84mm | 162.56mm | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1550P Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | - | 1550 | 3.150Lx2.165W 80.00mmx55.00mm | Active | Not Applicable | - | - | Unpainted | 21mm | - | - | Cover Included | Box | 6.82in2 (44.0cm2) | - | 0.988 25.10mm | 80.01mm | 54.991mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1594REBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 590.123673g | - | Bulk | 2004 | 1594 | 6.575Lx4.213W 167.01mmx107.01mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 27.7in2 (179cm2) | EMI Shielded, Flame Retardant | 2.555 64.90mm | 167.005mm | 107.0102mm | 0.130 3.30mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PJU864HW Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 8.500Lx6.720W 215.90mmx170.69mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 57.0in2 (368cm2) | Mounting Flange, PCB Supports, Window | 5.010 127.25mm | 215.9mm | 170.688mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() R240-092-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | - | 1.000171kg | - | Bulk | 2013 | R240 | 5.118Lx3.543W 130.00mmx90.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 18.1in2 (117cm2) | Wall Mount, Watertight | 2.756 70.00mm | 129.9972mm | 88.9mm | - | - | - | ROHS3 Compliant | - | - | IP67, NEMA 4X | ||
![]() PHW302010 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 39lbs 17.7kg | - | Box | 2016 | PHW | 32.874Lx20.984W 835.00mmx533.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 690in2 (4452cm2) | - | 11.890 302.00mm | 834.9996mm | 532.9936mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,3,3R,4,4X,12, UL-508 |