- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL6465 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 100 | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RL | 5.906Lx3.937W 150.01mmx100.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 23.2in2 (150cm2) | PCB Supports | 3.543 90.00mm | 150.0124mm | 100.076mm | 0.110 2.79mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() PJU12106CCF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports | 7.010 178.05mm | 317.5mm | 272.288mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU1084T Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 10.500Lx8.720W 266.70mmx221.49mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 91.6in2 (591cm2) | Mounting Flange, PCB Supports, Twist Latch | 5.010 127.25mm | 266.7mm | 221.488mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU12106TWF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 12.500Lx10.720W 317.50mmx272.29mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 134in2 (865cm2) | Mounting Flange, PCB Supports, Twist Latch, Window | 7.010 178.05mm | 317.5mm | 272.288mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU664WF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 6.500Lx6.720W 165.10mmx170.69mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 43.7in2 (282cm2) | Mounting Flange, PCB Supports, Window | 5.010 127.25mm | 165.1mm | 170.688mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1444-14 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis | Aluminum | Metal, Aluminum | Aluminium | 0.419lb 190.06g | Aluminium | Bulk | 2004 | 1444 | 5.000Lx9.000W 127.00mmx228.60mm | Active | Not Applicable | Natural | 50.8mm | Natural | Open End(s) | Chassis | 45.0in2 (290cm2) | Hardware not Provided | 2.000 50.80mm | 127mm | 229mm | 0.040 1.02mm | 1.016mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PJU1084WF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJU | 10.500Lx8.720W 266.70mmx221.49mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 91.6in2 (591cm2) | Mounting Flange, PCB Supports, Window | 5.010 127.25mm | 266.7mm | 221.488mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU864HWF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 8.500Lx6.720W 215.90mmx170.69mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 57.0in2 (368cm2) | Mounting Flange, PCB Supports, Window | 5.010 127.25mm | 215.9mm | 170.688mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU664H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 6.500Lx6.720W 165.10mmx170.69mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 43.7in2 (282cm2) | Mounting Flange, PCB Supports | 5.010 127.25mm | 165.1mm | 170.688mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() PJU864CCF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Fiberglass/Polyester, Polycarbonate | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 8.500Lx6.720W 215.90mmx170.69mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 57.0in2 (368cm2) | Mounting Flange, PCB Supports | 5.010 127.25mm | 215.9mm | 170.688mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() RP1155 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 125 | Plastic, ABS | ABS | 1lb 453.59g | - | Bag | 2008 | RP | 4.949Lx3.386W 125.70mmx86.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 16.7in2 (108cm2) | PCB Supports, Watertight | 3.346 85.00mm | 125.7046mm | 85.09mm | 0.128 3.25mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1550Z117 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Wall | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 6.315Lx3.953W 160.40mmx100.41mm | Active | Not Applicable | Unpainted | - | - | Cover Included | Box | 25.0in2 (161cm2) | Wall Mount, Watertight | 3.197 81.20mm | 160.401mm | 100.4062mm | 0.157 4.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() RP1155C Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 125 | Plastic, ABS | ABS | 1lb 453.59g | - | Bag | 2008 | RP | 4.949Lx3.386W 125.70mmx86.00mm | Active | Not Applicable | Gray, Clear Cover/Door | - | - | Cover Included | Box | 16.7in2 (108cm2) | PCB Supports, Watertight | 3.346 85.00mm | 125.7046mm | 86.0044mm | 0.128 3.25mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() PJU664TF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 6.500Lx6.720W 165.10mmx170.69mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 43.7in2 (282cm2) | Mounting Flange, PCB Supports, Twist Latch | 5.010 127.25mm | 165.1mm | 159.258mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1455D802 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum; Plastic | Aluminium | 129.999998g | Aluminium | Bulk | 2013 | 1455 | 3.150Lx1.673W 80.00mmx42.50mm | Active | Not Applicable | Natural | 80mm | - | End Panel(s) | Box | 5.27in2 (34.0cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 42.5mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PJ18168HP42 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2004 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Mounting Flange, Pushbutton Holes - 42 | 8.470 215.14mm | 508mm | 457.2mm | - | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() RL6585 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RL | 6.890Lx4.921W 175.01mmx124.99mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 33.9in2 (219cm2) | PCB Supports | 3.937 100.00mm | 175.006mm | 124.968mm | 0.124 3.15mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1414N4PHSSM8LP Hammond | In Stock | - | - | - | Panel | - | Metal, Stainless Steel, Steel | - | 9.071847kg | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | 203.2mm | 355.6mm | 304.8mm | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() R132-082-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Fiberglass/Polyester | - | 0.822lb 372.85g | - | Bulk | 2008 | R132 | 4.803Lx3.228W 122.00mmx82.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 15.5in2 (100cm2) | PCB Supports, Watertight | 2.362 60.00mm | 124.46mm | 83.82mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,5,12,13 | ||
![]() R132-102-000 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Fiberglass/Polyester | - | 1.3lbs 589.7g | - | Bulk | 2008 | R132 | 5.984Lx4.016W 152.00mmx102.00mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 24.0in2 (155cm2) | PCB Supports, Watertight | 3.150 80.00mm | 154.94mm | 104.14mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP66, NEMA 1,2,3,3R,4,4X,5,12,13 |