- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1554MPB4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 0.92lb 417.3g | - | Bag | 2015 | 1554 PB | 7.900Lx4.700W 200.66mmx119.38mm | Active | Not Applicable | Gray | - | 90mm | - | - | Cover Included | Box | 37.1in2 (239cm2) | Pushbutton Holes - 4, Card Guides, PCB Supports | 3.500 88.90mm | 200.66mm | 119.38mm | - | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13 | ||
![]() EJ644SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | Stainless Steel | 3.1lbs 1.4kg | - | Box | 2011 | Eclipse Junior | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 4.000 101.60mm | 152.4mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591DBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.291lb 132g | ABS, Plastic | Bulk | 2004 | 1591 | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | Beige | - | - | UL | - | Cover Included | Box | 18.6in2 (120cm2) | Card Guides, Flame Retardant | 1.969 50.00mm | 150.0124mm | 80.01mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590KKBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.92lb 417.3g | Aluminium | Bag | 2004 | 1590 | 4.902Lx4.902W 124.51mmx124.51mm | Active | Not Applicable | Black | Shielded | - | - | Black | Cover Included | Box | 24.0in2 (155cm2) | EMI Shielded | 2.244 57.00mm | 124.5108mm | 124.968mm | 0.098 2.49mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1591MSFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polystyrene | Plastic | 0.113lb 51.26g | ABS | Bulk | 2004 | 1591FLS | 3.339Lx2.205W 84.80mmx56.00mm | Active | Not Applicable | Black | - | - | - | - | Cover Included | Box | 7.36in2 (47.5cm2) | Card Guides, Mounting Flange | 1.023 25.98mm | 84.8106mm | 56mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() ST603612LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 190lbs 86.18kg | - | Box | - | Eclipse | 64.300Lx36.000W 1633.22mmx914.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Slanted Top | Box | 2315in2 (1.494 m2) | - | 12.000 304.80mm | 1.63322m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() ST161608SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 28lbs 12.7kg | - | Box | 2009 | Eclipse | 18.900Lx16.000W 480.06mmx406.40mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Slanted Top | Box | 302in2 (1948cm2) | Stainless Steel Hinges | 8.000 203.20mm | 480.06mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1490J20 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 16lbs 7.3kg | - | Box | 2016 | 1490 | 11.750Lx13.000W 298.45mmx330.20mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Lid, Slanted Top | Console | 153in2 (987cm2) | Pushbutton Holes - 20, Slope, 30°, 60° | 9.000 228.60mm | 298.45mm | 330.2mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() ECP161610 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 29lbs 13.2kg | - | Box | 2009 | Eclipse | 16.000Lx16.000W 406.40mmx406.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 256in2 (1652cm2) | Stainless Steel Hinges | 10.000 254.00mm | 406.4mm | 406.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() EN4SD20166GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 22lbs 10kg | - | Box | 2005 | Eclipse | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Gray | - | - | - | Grey | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges | 6.000 152.40mm | 508mm | 406.4mm | 16 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1444-84515 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 4.500Lx8.000W 114.30mmx203.20mm | Active | Not Applicable | Natural | - | - | - | - | Open End(s) | Chassis | 36.0in2 (232cm2) | Hardware not Provided | 1.500 38.10mm | 114.3mm | 203.2mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1411PU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.6lb 272.16g | Aluminium | Bulk | 2001 | 1411 | 5.990Lx4.990W 152.15mmx126.75mm | Active | Not Applicable | Unpainted | - | - | - | Natural | U Shaped Pieces | Box | 29.9in2 (193cm2) | - | 4.010 101.85mm | 152.146mm | 127mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1599EBKBAT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.294lb 133.36g | ABS, Plastic | Bulk | 2003 | 1599 | 6.693Lx3.366W 170.00mmx85.50mm | Active | Not Applicable | Black | - | - | - | Black | Hand Held, Split Sides | Box | 22.4in2 (145cm2) | Battery Door, Card Guides, Flame Retardant, PCB Supports | 1.368 34.75mm | 170.0022mm | 85mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1418F10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 76lbs 34.5kg | Steel | Box | 2014 | 1418 | 30.000Lx20.000W 762.00mmx508.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 600in2 (3871cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 762mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1591DSFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polystyrene | Plastic | 0.263lb 119.29g | Polystyrene | Bulk | 2004 | 1591FLS | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | Black | - | - | - | - | Cover Included | Box | 18.6in2 (120cm2) | Card Guides, Mounting Flange | 1.969 50.00mm | 150.0124mm | 80mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1418N4S16D6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 40lbs 18.1kg | Stainless Steel | Box | 2014 | 1418 | 20.000Lx20.000W 508.00mmx508.00mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Lid | Box | 400in2 (2581cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 508mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591XXBFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.14lb 63.5g | - | Bag | 2005 | 1591XXFL | 4.481Lx2.493W 113.82mmx63.32mm | Active | Not Applicable | Gray | - | - | - | Grey | Cover Included | Box | 11.2in2 (72cm2) | Flame Retardant, Mounting Flange, PCB Supports | 1.289 32.74mm | 113.8174mm | 63.3222mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() ST483612LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 148lbs 67.1kg | - | Box | - | Eclipse | 52.300Lx36.000W 1328.42mmx914.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Slanted Top | Box | 1883in2 (1.215 m2) | - | 12.000 304.80mm | 1.32842m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() ST242008SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 42lbs 19.1kg | - | Box | 2009 | Eclipse | 26.900Lx20.000W 683.26mmx508.00mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Slanted Top | Box | 538in2 (3471cm2) | Stainless Steel Hinges | 8.000 203.20mm | 683.26mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418T10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 258lbs 117kg | - | Box | 2014 | 1418 | 60.000Lx36.000W 1524.00mmx914.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 2160in2 (1.394 m2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 1.524m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 |