- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1444-18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.275lb 124.74g | Aluminium | Bulk | 2004 | 1444 | 5.000Lx13.500W 127.00mmx342.90mm | Active | Not Applicable | Natural | 50.8mm | - | Natural | Open End(s) | Chassis | 67.4in2 (435cm2) | Hardware not Provided | 2.000 50.80mm | 127mm | 127mm | 0.040 1.02mm | 1.016mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() ST363012LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 99lbs 44.9kg | - | Box | - | Eclipse | 40.300Lx30.000W 1023.62mmx762.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Slanted Top | Box | 1209in2 (7800cm2) | - | 12.000 304.80mm | 1.02362m | 762mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12,13, UL-508 | ||
![]() 1590ZGRP235 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | Polyester | 3.8lbs 1.7kg | - | Bag | 2007 | 1590ZGRP | 10.039Lx9.874W 254.99mmx250.80mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 99.1in2 (639cm2) | Watertight | 6.319 160.50mm | 254.9906mm | 250.7996mm | 0.232 5.89mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X | ||
![]() 1591VF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Base | 120 | Plastic, ABS | ABS | 0.49lb 222.26g | - | Bag | 2006 | 1591F2 | 4.695Lx4.724W 119.25mmx119.99mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 22.1in2 (143cm2) | Card Guides, Flame Retardant, Mounting Flange | 3.759 95.48mm | 119.253mm | 119.9896mm | 0.079 2.01mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1420E7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges, Panel | 508 | Metal, Steel | - | 53lbs 24kg | Steel | Box | - | 1420 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels | 7.000 177.80mm | 609.6mm | 508mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() 1414N4PHL6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 25lbs 11.3kg | Steel | Box | 2004 | 1414 N4 PH | 12.000Lx12.000W 304.80mmx304.80mm | Active | Not Applicable | Gray | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 144in2 (929cm2) | Interior Panels | 6.000 152.40mm | 304.8mm | 305mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1598RCBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Plastic, ABS with Aluminum Panels | ABS | 679.934963g | ABS | Bulk | 1999 | 1598 | 7.067Lx6.063W 179.50mmx154.00mm | Active | Not Applicable | Black | - | - | - | Split Sides and End Panel(s) | Box | 42.9in2 (277cm2) | Card Guides, EMI Shielded, PCB Supports | 2.008 51.00mm | 179.5018mm | 146.6mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1458E5B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 4.1lbs 1.9kg | Steel | Bulk | 2004 | 1458 | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Blue | - | - | Blue | Split Sides and End Panel(s) | Box | 80.0in2 (516cm2) | Separate Panel or Cover Thickness | 5.000 127.00mm | 254mm | 203.2mm | 18 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1414SCK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 14lbs 6.4kg | Steel | Box | 2004 | 1414 | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Gray | - | - | Grey | Cover Included | Box | 120in2 (774cm2) | Interior Panels | 5.000 127.00mm | 304.8mm | 254mm | 14 Gauge | - | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1590K432 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Zinc Alloy | - | 179.999996g | - | Bulk | 2008 | 1590K | 7.402Lx4.724W 188.01mmx119.99mm | Active | Not Applicable | Unpainted | - | - | - | Cover Included | Box | 35.0in2 (226cm2) | Card Guides, Sealed | 2.209 56.11mm | 188.0108mm | 119.9896mm | 0.070 1.78mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1418N4E10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 66lbs 29.9kg | - | Box | 2012 | 1418 | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 609.6mm | 508mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1411H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.2lb 90.72g | Aluminium | Bulk | - | 1411 | 4.000Lx2.250W 101.60mmx57.15mm | Active | Not Applicable | Gray | - | - | Grey | U Shaped Pieces | Box | 9.00in2 (58.1cm2) | - | 2.260 57.40mm | 101.6mm | 56mm | 0.040 1.02mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1591TSBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, Non Specified | Plastic | 0.238lb 107.95g | Plastic, Polystyrene | Bulk | 2004 | 1591S | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | Black | - | - | Black | Cover Included | Box | 14.9in2 (96cm2) | Card Guides | 2.311 58.70mm | 119.9896mm | 80.1878mm | 0.079 2.01mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1590ZGRP234 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Fiberglass/Polyester | Polyester | 3.8lbs 1.7kg | - | Bag | 2007 | 1590ZGRP | 10.039Lx9.874W 254.99mmx250.80mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 99.1in2 (639cm2) | Watertight | 4.734 120.24mm | 254.9906mm | 250mm | 0.227 5.77mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X | ||
![]() EN4SD20168WSS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 25lbs 11.3kg | Stainless Steel | Box | 2003 | Eclipse | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Natural | - | CSA, UL | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges, Window | 8.000 203.20mm | 508mm | 406.4mm | 16 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD302410S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 53lbs 24kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | Natural | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 10.000 254.00mm | 762mm | 564mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1414N4ALM8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Aluminum | Metal, Aluminum | - | 11lbs 5kg | Aluminium | Box | 2007 | 1414 N4 AL | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Natural | - | - | - | Cover Included | Box | 168in2 (1084cm2) | Interior Panels | 8.000 203.20mm | 355.6mm | 304.8mm | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 4,12,13, UL-508 | ||
![]() 1490D4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | - | Metal, Steel | - | 6lbs 2.7kg | - | Box | 2016 | 1490 | 3.500Lx10.000W 88.90mmx254.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included, Slanted Top | Console | 35.0in2 (226cm2) | Pushbutton Holes - 4, Slope, 30°, 60° | 4.880 123.95mm | 88.9mm | 231.902mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() EN4SD30308GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 67lbs 30.4kg | - | Box | 2014 | Eclipse | 30.000Lx30.000W 762.00mmx762.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 900in2 (5806cm2) | Stainless Steel Hinges | 8.000 203.20mm | 762mm | 762mm | 14 Gauge | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1551AGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, ABS | ABS | - | - | Bag | 2017 | 1551Mini | 1.380Lx0.790W 35.05mmx20.07mm | Active | Not Applicable | Gray | - | - | - | Split Sides | Box | 1.08in2 (7.0cm2) | - | 0.610 15.49mm | - | 20mm | 0.070 1.78mm | - | UL94 HB | - | ROHS3 Compliant | - | - | IP54 |