- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN4ST4604 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 39lbs 17.7kg | - | Bulk | 2016 | CN4ST | 48.000Lx10.000W 1219.20mmx254.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Stainless Steel Hinges, Wire - 4 | 6.000 152.40mm | 1.2192m | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12 | ||
![]() 1418N4S16P8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 177lbs 80.3kg | - | Box | 2014 | 1418 | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 1.0668m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1418JP9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 165lbs 74.8kg | - | Box | - | 1418J | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Interior Panels, Mounting Flange | 9.000 228.60mm | 1.0668m | 914.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12, UL 508 | ||
![]() 1435MS16C Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 3.1lbs 1.4kg | - | Box | 2016 | 1435M | 8.000Lx3.250W 203.20mmx82.55mm | Active | Not Applicable | Natural | - | 69.85mm | - | - | Cover Included | Box | 26.0in2 (168cm2) | Pushbutton Holes - 3 | 2.750 69.85mm | 203.2mm | 216mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() 1437MD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 5lbs 2.3kg | - | Box | 2016 | 1437M | 10.000Lx4.000W 254.00mmx101.60mm | Active | Not Applicable | Gray | - | 120.65mm | - | - | Hinged Door, Lid | Box | 40.0in2 (258cm2) | Pushbutton Holes - 4 | 4.750 120.65mm | 254mm | 267mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1598DBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS with Aluminum Panels | ABS | 0.959lb 435g | ABS, Plastic | Bulk | 2004 | 1598 | 7.077Lx8.075W 179.76mmx205.11mm | Active | Not Applicable | Black | - | - | UL | Black | Split Sides and End Panel(s) | Box | 57.2in2 (369cm2) | Card Guides, Flame Retardant, PCB Supports | 2.488 63.20mm | 179.7558mm | 205.994mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1411FBRU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.82lb 371.95g | Aluminium | Bulk | 2013 | 1411 | 7.980Lx6.010W 202.69mmx152.65mm | Active | Not Applicable | Unpainted | - | - | - | - | U Shaped Pieces | Box | 48.0in2 (310cm2) | - | 3.510 89.15mm | 202.692mm | 152.4mm | 0.040 1.02mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1590TRPCLG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 539.77492g | Aluminium | Bulk | 2011 | 1590TRP | 5.946Lx3.740W 151.03mmx95.00mm | Active | Not Applicable | Gray | Shielded | - | - | - | Cover Included | Stomp Box | 20.1in2 (130cm2) | EMI Shielded | 1.535 38.99mm | 151.0284mm | 94.996mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1488EE7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Metal, Steel | Steel | 9lbs 4.1kg | Steel | Box | 2007 | 1488 | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Lid, Slanted Top | Console | 64.0in2 (413cm2) | Slope, 30°, 60° | 7.160 181.86mm | 203.2mm | 143.256mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1455C802BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | Aluminum | Metal, Aluminum; Plastic | Aluminium | 0.138lb 62.6g | Aluminium | Bulk | 2004 | 1455 | 3.150Lx2.126W 80.00mmx54.00mm | Active | Not Applicable | Black | - | - | - | - | End Panel(s) | Box | 6.70in2 (43.2cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 54mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() C3R1086HCLO Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 9.00018kg | - | Bulk | 2016 | C3R HCLO | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 80.0in2 (516cm2) | Snap Latch, Steel Hinges, Wall Mount | 6.000 152.40mm | 254mm | 203.2mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() EN4SD20206WGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 26lbs 11.8kg | - | Box | 2016 | Eclipse | 20.000Lx20.000W 508.00mmx508.00mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 400in2 (2581cm2) | Stainless Steel Hinges, Window | 6.000 152.40mm | 508mm | 508mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1590WBBFL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.556lb 252.2g | Aluminium | Bulk | 2000 | 1590WFL | 4.705Lx3.701W 119.50mmx94.00mm | Active | Not Applicable | Unpainted | - | - | - | Natural | Cover Included | Box | 17.3in2 (112cm2) | Mounting Flange, Watertight | 1.339 34.00mm | 119.507mm | 94mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1598FSGYPBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 790.157909g | ABS, Plastic | Bulk | 2004 | 1598SP | 9.831Lx6.270W 249.71mmx159.26mm | Active | Not Applicable | Black, Gray | - | - | - | Grey | Split Sides and End Panel(s) | Box | 61.5in2 (397cm2) | Card Guides, PCB Supports | 1.610 40.89mm | 249.7074mm | 160mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1444-10825 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 8.000Lx10.000W 203.20mmx254.00mm | Active | Not Applicable | Natural | - | - | - | - | Open End(s) | Chassis | 80.0in2 (516cm2) | Hardware not Provided | 2.500 63.50mm | 203.2mm | 254mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1456NEK4WHBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Front | Aluminum | Metal, Aluminum | Aluminium | 1.999889kg | Aluminium | Bulk | 2004 | 1456 | 6.000Lx10.000W 152.40mmx254.00mm | Active | Not Applicable | Blue, White | - | - | - | - | Slanted Top | Console | 60.0in2 (387cm2) | - | 4.000 101.60mm | 152.4mm | 152.4mm | 0.081 2.06mm | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 1437B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 4lbs 1.8kg | - | Box | - | 1437 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Gray | - | 120.65mm | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Pushbutton Holes - 2 | 4.750 120.65mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1596B106-5 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Molded | Plastic, ABS | ABS | - | - | Box | 2013 | 1596 | 3.937Lx2.362W 100.00mmx60.00mm | Active | Not Applicable | Black | - | - | - | - | - | Box, Potting | 9.30in2 (60.0cm2) | - | 0.988 25.10mm | - | - | 0.039 1.00mm | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 1414N4PHI Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | Metal | Metal, Steel | Steel | 9lbs 4.1kg | Steel | Box | 2004 | 1414 N4 PH | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | - | - | CSA, IEC, UL | - | Hinged Door, Lid | Box | 80.0in2 (516cm2) | Interior Panels | 4.000 101.60mm | 254mm | 203.2mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1437A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 3.1lbs 1.4kg | - | Box | - | 1437 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Gray | - | 120.65mm | - | - | Cover Included | Box | 16.0in2 (103cm2) | Pushbutton Holes - 1 | 4.750 120.65mm | 101.6mm | 101.6mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 |