- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1441-42 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 10lbs 4.5kg | Steel | Bulk | 2004 | 1441 | 14.000Lx17.000W 355.60mmx431.80mm | Active | Not Applicable | Gray | - | - | - | - | Open End(s) | Chassis | 238in2 (1535cm2) | Hardware not Provided | 5.000 127.00mm | 355.6mm | 355.6mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1418G8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 34lbs 15.4kg | - | Box | 2014 | 1418 | 16.000Lx16.000W 406.40mmx406.40mm | Active | Not Applicable | Gray | - | - | - | - | Hinged Door, Lid | Box | 256in2 (1652cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 406.4mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1414PHN6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 18lbs 8.2kg | - | Box | 2004 | 1414 | 16.000Lx10.000W 406.40mmx254.00mm | Active | Not Applicable | Gray | - | - | CSA, IEC, UL | Grey | Hinged Door, Lid | Box | 160in2 (1032cm2) | Interior Panels | 6.000 152.40mm | 406.4mm | 254mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1444-1773 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 7.000Lx17.000W 177.80mmx431.80mm | Active | Not Applicable | Natural | - | - | - | - | Open End(s) | Chassis | 119in2 (768cm2) | Hardware not Provided | 3.000 76.20mm | 177.8mm | 431.8mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1554R2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.32lb 145.15g | Polycarbonate | Bag | 2004 | 1554 | 6.300Lx6.300W 160.02mmx160.02mm | Active | Not Applicable | Gray, Clear Cover/Door | - | 60.96mm | - | Grey | Cover Included | Box | 39.7in2 (256cm2) | Card Guides, PCB Supports, Watertight | 2.402 61.00mm | 159.9946mm | 160mm | 0.128 3.25mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP68, NEMA 4,4X,6,6P,12,13, UL-508 | ||
![]() 1590FBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 1.9lbs 861.8g | Aluminium | Bulk | 2004 | 1590 | 7.402Lx7.402W 188.01mmx188.01mm | Active | Not Applicable | Black | Shielded | - | - | Black | Cover Included | Box | 54.8in2 (354cm2) | EMI Shielded | 2.638 67.00mm | 188.0108mm | 188mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1414N4PHS16C4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 5lbs 2.3kg | Stainless Steel | Box | 2014 | 1414 N4 PH | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | Natural | - | - | - | - | Hinged Door, Lid | Box | 24.0in2 (155cm2) | Interior Panels | 4.000 101.60mm | 152.4mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() CST2100 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 12lbs 5.4kg | - | Box | 2015 | CST | 24.000Lx6.000W 609.60mmx152.40mm | Active | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 144in2 (929cm2) | Stainless Steel Hinges | 4.000 101.60mm | 609.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() 1591CBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.197lb 89.36g | ABS, Plastic | Bulk | 2004 | 1591 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | Beige | - | - | UL | - | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Flame Retardant | 1.567 39.80mm | 119.9896mm | 65mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1550WHBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2009 | 1550W | 8.740Lx5.748W 222.00mmx146.00mm | Active | Not Applicable | Black | - | - | - | - | Cover Included | Box | 50.2in2 (324cm2) | Watertight | 4.138 105.11mm | 221.996mm | 146.05mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1590Z235GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 4.9lbs 2.2kg | - | Bag | 2008 | 1590Z | 13.071Lx9.134W 332.00mmx232.00mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included | Box | 119in2 (768cm2) | Watertight | 4.341 110.26mm | 332.0034mm | 232.0036mm | 0.169 4.29mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1590WGF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.269lb 122.02g | - | Bulk | 2004 | 1590WF | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | Unpainted | - | - | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Mounting Flange, Watertight | 1.063 27.00mm | 99.9998mm | 50.0126mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1590WTF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.763lb 346.09g | Aluminium | Bulk | 2004 | 1590WF | 4.744Lx3.150W 120.50mmx80.01mm | Active | Not Applicable | Unpainted | - | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Mounting Flange, Watertight | 2.382 60.50mm | 120.4976mm | 79.502mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1590TRPCYL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 539.77492g | Aluminium | Bulk | 2011 | 1590TRP | 5.946Lx3.740W 151.03mmx95.00mm | Active | Not Applicable | Yellow | Shielded | - | - | - | Cover Included | Stomp Box | 20.1in2 (130cm2) | EMI Shielded | 1.535 38.99mm | 151.0284mm | 151.13mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() PJ24248RL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Molded | Fiberglass/Polyester | - | 27lbs 12.2kg | - | Box | 2014 | PJ | 25.590Lx25.590W 649.99mmx649.99mm | Active | Not Applicable | Gray | - | - | CSA, UL | - | Hinged Door, Lid | Box | 655in2 (4226cm2) | Snap Latch, Stainless Steel Hinges | 10.000 254.00mm | 649.986mm | 649.986mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1591DTBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | Polycarbonate | 0.294lb 133.36g | Polycarbonate | Bulk | 2001 | 1591T | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | Translucent - Blue | - | - | - | Blue | Cover Included | Box | 18.6in2 (120cm2) | Card Guides | 1.969 50.00mm | 150.0124mm | 80.01mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL91 V-0 | - | IP54 | ||
![]() 1416G Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 2lbs 907.2g | Steel | Box | - | 1416 | 10.000Lx4.000W 254.00mmx101.60mm | Active | Not Applicable | Gray | - | - | - | - | U Shaped Pieces | Box | 40.0in2 (258cm2) | Vented Panels | 4.000 101.60mm | 254mm | 102mm | 18 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() 1591VF2GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 120 | Plastic, ABS | ABS | 0.49lb 222.26g | - | Bag | 2010 | 1591F2 | 4.695Lx4.724W 119.25mmx119.99mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included | Box | 22.1in2 (143cm2) | Card Guides, Flame Retardant, Mounting Flange | 3.759 95.48mm | 119.253mm | 119.38mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591SF2GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 0.15lb 68.04g | - | Bag | 2010 | 1591F2 | 4.322Lx3.236W 109.78mmx82.19mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included | Box | 14.0in2 (90cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.791 45.49mm | 109.7788mm | 82.1944mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() CSKO1084 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Bulk | 2011 | CSKO | 10.000Lx8.000W 254.00mmx203.20mm | Active | Not Applicable | Gray | - | - | - | - | Cover Included | Box | 80.0in2 (516cm2) | Knockouts | 4.000 101.60mm | 254mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 |