- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590DE Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 598.741928g | - | Bulk | 2008 | 1590 | 7.882Lx4.732W 200.20mmx120.19mm | Active | Not Applicable | - | - | Unpainted | - | - | - | - | Cover Included | Box | 37.3in2 (241cm2) | EMI Shielded | 2.531 64.29mm | 200.2028mm | 120mm | 0.089 2.26mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() EN4SD30248LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 46lbs 20.9kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 8.000 203.20mm | 762mm | 462mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1591XXSBK Hammond Manufacturing | 10 |
| Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.17lb 77.11g | ABS | Bag | 2008 | 1591XX | 4.430Lx3.332W 112.52mmx84.63mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 14.7in2 (95cm2) | Flame Retardant, PCB Supports | 1.732 43.99mm | 112.522mm | 82mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1553BBKBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2004 | 1553 | 4.615Lx3.109W 117.22mmx78.97mm | Active | Not Applicable | - | - | Black | - | 24mm | - | - | Hand Held, Split Sides | Box | 14.4in2 (93cm2) | PCB Supports | 0.945 24.00mm | 117.221mm | 79mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54, IP66 | ||
![]() 1441-15BK3 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 1.1lbs 499g | Steel | Bulk | 2004 | 1441 | 6.000Lx10.000W 152.40mmx254.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | Open End(s) | Chassis | 60.0in2 (387cm2) | Hardware not Provided | 1.040 26.42mm | 152.4mm | 254mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() RP1135 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 125 | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RP | 4.941Lx3.363W 125.50mmx85.42mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 16.6in2 (107cm2) | PCB Supports, Watertight | 2.165 55.00mm | 125.5014mm | 85.4202mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1599TABMGYBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 48.081273g | ABS | Bulk | 2004 | 1599TAB | 6.692Lx5.315W 169.98mmx135.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hand Held, Split Sides and End Panel(s) | Box | 35.6in2 (230cm2) | Battery Compartment, 9V and AA, Flame Retardant, PCB Supports | 1.063 27.00mm | 169.9768mm | 134.874mm | 0.225 5.72mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() CST6100 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 39lbs 17.7kg | - | Box | 2015 | CST | 72.000Lx8.000W 1828.80mmx203.20mm | Active | - | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges | 5.000 127.00mm | 1.8288m | 203.2mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() EN4DSC24268GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 43lbs 19.5kg | - | Box | 2009 | Eclipse | 24.000Lx26.000W 609.60mmx660.40mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 624in2 (4026cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 609.6mm | 660.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1457L1201E Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 104 | Metal, Aluminum | Aluminium | 226.79851g | Aluminium | Bulk | 2013 | 1457-EMI | 5.163Lx4.211W 131.15mmx106.96mm | Active | Not Applicable | - | - | Natural | - | - | - | - | End Panel(s) | Box | 21.7in2 (140cm2) | Card Guides, EMI Shielded, Watertight | 1.375 34.92mm | 129.9972mm | 106.96mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() RP1205 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2008 | RP | 5.709Lx4.134W 145.01mmx105.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 23.6in2 (152cm2) | PCB Supports, Watertight | 1.772 45.00mm | 145.0086mm | 105.0036mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() RL6585-F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 100 | Plastic, ABS | ABS | 1lb 453.59g | - | Bag | 2008 | RL | 6.890Lx4.921W 175.01mmx124.99mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 33.9in2 (219cm2) | Mounting Flange, PCB Supports | 3.937 100.00mm | 175.006mm | 124.9934mm | 0.124 3.15mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590BBFLBK Hammond Manufacturing | 2 |
| Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.544lb 246.75g | - | Bulk | 2004 | 1590FL | 4.705Lx3.701W 119.50mmx94.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 17.3in2 (112cm2) | - | 1.339 34.00mm | 119.507mm | 94.0054mm | 0.089 2.26mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1598JSGYPBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 200 | Plastic, ABS | ABS | 1.389807kg | ABS, Plastic | Bulk | 2004 | 1598SP | 11.028Lx7.854W 280.11mmx199.49mm | Active | Not Applicable | - | - | Black, Gray | - | - | - | Grey | Split Sides and End Panel(s) | Box | 86.6in2 (559cm2) | Card Guides, PCB Supports | 2.984 75.79mm | 280.1112mm | 199.898mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() CS664 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 3.1lbs 1.4kg | - | Bulk | 2007 | CS | 6.000Lx6.000W 152.40mmx152.40mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 36.0in2 (232cm2) | - | 4.000 101.60mm | 152.4mm | 152.4mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 1457C802EBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.25lb 113.4g | - | Bag | 2007 | 1457-EMI | 3.523Lx2.441W 89.48mmx62.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | End Panel(s) | Box | 8.60in2 (55.5cm2) | Card Guides, EMI Shielded, Mounting Flange, Watertight | 1.335 33.91mm | 89.4842mm | 62.0014mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590TRPCOR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 539.77492g | Aluminium | Bulk | 2012 | 1590TRP | 5.946Lx3.740W 151.03mmx95.00mm | Active | Not Applicable | - | - | Orange | Shielded | - | - | - | Cover Included | Stomp Box | 20.1in2 (130cm2) | EMI Shielded | 1.535 38.99mm | 151.0284mm | 151.13mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1555NGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 229.999993g | ABS | Bulk | 2004 | 1555 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 60.96mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 120mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() 1441-26BK3 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 2.6lbs 1.2kg | Steel | Bulk | 2004 | 1441 | 8.000Lx16.000W 203.20mmx406.40mm | Active | Not Applicable | - | - | Black | - | - | - | - | Open End(s) | Chassis | 128in2 (826cm2) | Hardware not Provided | 2.040 51.82mm | 203.2mm | 203.2mm | 20 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() EN4DSC20228S16 Hammond Manufacturing | In Stock | - | Datasheet | - | Box | - | Metal, Stainless Steel | - | 40lbs 18.1kg | - | Box | 2009 | Eclipse | 20.000Lx22.000W 508.00mmx558.80mm | Obsolete | Not Applicable | - | - | Natural | - | - | - | - | Hinged Door, Lid | Box | 440in2 (2839cm2) | Separate Panel or Cover Thickness | 8.000 203.20mm | 508mm | 558.8mm | 16 Gauge | - | - | RoHS Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 |