- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Body Material | Shape | Shield Material | Probe Material | Approvals | Contact Materials | Current-IEC | Current-UL | ElectricalLife | Mated Stacking Heights | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Actuator Type | Output Type | Circuit | Panel Cutout Dimensions | Connector Style | Number of Ports | Cable Length | Mechanical Life | Usage | Size | Filter Type | Adhesive | Tool Type | LED Color | Tab Direction | Tip - Type | Plug Type | Built in Switch | Encoder Type | Number of Cores per Jack | Washable | Detent | Pulses per Revolution | Actuator Level | Rotational Life (Cycles Min) | Fuse | Fuse Holder, Drawer | Switch Features | Probe Temperature Range | Features | Probe Length | Cable Insulation | Plug Color | Length | Width | Contact Finish Thickness | Length - Overall | Height Above Board | Panel Thickness | Thickness - Overall | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COVEN42420W Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | CSA, UL, VDE | - | 10A | 10A | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder, Twin Fused | -- | - | Voltage Selector | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() COV186036N Hammond Manufacturing | In Stock | - | - | Panel Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | Brass | - | - | Copper Alloy | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Active | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Does Not Contain LED | Up | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | 30.0µin (0.76µm) | - | 0.530 (13.45mm) | - | - | - | ||
![]() COV187236 Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | CSA, UL, VDE | - | 10A | 10A | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Voltage Selector | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() COVEN43016GY Hammond Manufacturing | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | CSA, UL, VDE | - | 10A | 10A | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Interconnection Block, Voltage Selector | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() COVEN42024SS Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | CSA, UL, VDE | - | 10A | 10A | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | -- | - | Conversion Clip, Interconnection Block, Voltage Selector | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() HMEDS148 Hammond Manufacturing | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | CSA, TUV, UL | - | 60A | 60A | - | - | 120VAC | 150VAC | - | - | Bulk | DB, Corcom | Active | Wire Leads | Receptacle, Male Pins | - | 2 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | IEC 320-C7 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -- | -- | - | Clip | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() COV183024AL Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | -- | - | -- | -- | - | - | -- | -- | - | - | -- | -- | Active | -- | Plug, Male Blades | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() COVEN41620CG Hammond Manufacturing | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | CSA, UL, VDE | - | 6A | 6A | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | -- | - | - | - | - | - | - | Rectangular - 28.45mm x 54.10mm | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | -- | - | Conversion Clip, Shielded, Voltage Selector | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() HMEC1612 Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyethylene Terephthalate (PET), Polyester | - | - | Brass | - | - | Phosphor Bronze | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | Mag45 | Obsolete | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Green, Yellow - Green | Down | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Board Guide, Decoupling Capacitance | - | - | - | - | - | 50.0µin (1.27µm) | - | 0.555 (14.10mm) | - | - | - | ||
![]() COVEN42020SS Hammond Manufacturing | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 9mm, 18mm | - | - | - | - | Tube | MICTOR | Active | - | Plug, Outer Shroud Contacts | - | 114 | - | 2 | 0.025 (0.64mm) | - | - | - | - | - | Palladium-Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Ground Bus (Plane) | - | - | - | - | - | 5.00µin (0.127µm) | - | 0.343 (8.70mm) | - | - | - | ||
![]() COV1464H Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyethylene Terephthalate (PET), Polyester | - | - | Brass | - | - | Phosphor Bronze | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | Mag45 | Obsolete | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Green, Yellow - Green | Up | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Board Lock, Decoupling Capacitance | - | - | - | - | - | 50.0µin (1.27µm) | - | 0.555 (14.10mm) | - | - | - | ||
![]() HTGDS4 Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyethylene Terephthalate (PET), Polyester | - | - | Brass | - | - | Phosphor Bronze | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | Mag45 | Active | Solder | RJ45 | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Green - Yellow | Up | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 50.0µin (1.27µm) | - | 0.549 (13.95mm) | - | - | - | ||
![]() COVEJ1012 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | L-Key | - | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball End, Black Finish, Extra Long | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() COV183630N Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 5618 | Active | - | - | Temperature Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72.000 (1828.80mm) | - | Liquids, Semi Solids | - | - | - | - | - | - | RTD | -- | - | - | - | - | - | - | - | - | - | - | - | -328 ~ 572°F (-200 ~ 300°C) | - | 6.000 (152.40mm) | Polytetrafluoroethylene (PTFE) | -- | - | - | - | - | - | - | - | - | ||
![]() COV182416N Hammond Manufacturing | In Stock | - | - | - | -- | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | -- | - | ECCOSTOCK® | Active | - | - | Absorbing Sheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.000 (152.40cm) | 48.000 (121.92cm) | - | - | - | - | 0.250 (6.35mm) | - | ||
![]() CWBE290H Hammond Manufacturing | In Stock | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | Active | - | - | - | - | - | - | - | -- | Vertical | - | - | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | - | Yes | 9 | - | 25K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COV183020N Hammond Manufacturing | In Stock | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Copper Alloy | - | - | 1,000 Cycles | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | Active | - | - | - | 12 | - | - | 0.100 (2.54mm), Full | - | - | - | - | 100mA | Gold | J Lead | Slide (Standard) | - | SPST | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Flush, Recessed | - | - | - | - | - | -- | - | - | - | 1.280 (32.51mm) | - | - | - | 0.207 (5.25mm) | - | - | - | ||
![]() R100-082-003 Hammond Manufacturing | In Stock | - | - | Through Hole | - | - | Polyester (PET), Glass Filled | - | - | - | - | Copper Alloy | - | - | 7,000 Cycles | - | - | - | 24VDC | -55°C ~ 105°C | Tube | 7000 | Obsolete | - | - | - | 4 | - | - | 0.100 (2.54mm), Full | - | - | - | - | 25mA | Gold | PC Pin | Rocker | - | SPST | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Flush, Recessed | - | - | - | - | - | -- | - | - | - | 0.480 (12.19mm) | - | - | - | 0.290 (7.37mm) | - | - | - | ||
![]() COV181612SS Hammond Manufacturing | In Stock | - | - | Through Hole | - | - | Polyester (PET), Glass Filled | - | - | - | - | Copper Alloy | - | - | 7,000 Cycles | - | - | - | 24VDC | -55°C ~ 105°C | Tube | 7000 | Obsolete | - | - | - | 6 | - | - | 0.100 (2.54mm), Full | - | - | - | - | 25mA | Gold | PC Pin | Rocker | - | SPST | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Raised | - | - | - | - | - | Sealed | - | - | - | 0.680 (17.27mm) | - | - | - | 0.340 (8.64mm) | - | - | - | ||
![]() CLCVD21BK Hammond Manufacturing | In Stock | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | Active | - | - | - | - | - | - | - | -- | Vertical | - | - | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | - | Yes | 10 | - | 25K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |