- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Body Orientation | Contact Materials | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Packaging | Termination Style | Mechanical Life | Current Rating (Max) | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1593SBK-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | SPINDLE | Straight | Phosphor Bronze | Through Hole | -20C to 70C | SP10T | 10(mm) | No | - | N.O./N.C. | 2.54(mm) | 10 | 42(V) | Tray | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 13.8(mm) | ||
![]() 1599KDOORGY-B Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Recessed Slide | Straight | Copper Alloy | Surface Mount | -20C to 85C | SPST | 9.8(mm) | No | - | OFF ON | 2.54(mm) | 8 | 24(V) | Tube | Gull Wing | 2000 | 0.025(A) | - | 21.26(mm) | 3.7(mm) | ||
![]() 1593PBK-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Screwdriver | Right Angle | Phosphor Bronze | Through Hole | -20C to 70C | SP4T | 9.84(mm) | No | - | N.O./N.C. | 2.54(mm) | 4 | 24(V) | - | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 10(mm) | ||
![]() 1593BONELGY-B Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Flush Slide | Straight | Copper Alloy | Through Hole | -30C to 85C | SPST | 7.6(mm) | No | No | OFF ON | 2.54(mm) | 10 | 24(V) | Tube | PC Pins | - | 0.1(A) | - | 27.38(mm) | 4.32(mm) | ||
![]() SC574 Hammond Manufacturing | In Stock | - | - | Gold Flash/Nickel | Wheel | Straight | Copper Alloy | Through Hole | -30C to 85C | SP16T | 10(mm) | No | No | N.O./N.C. | 2.54(mm) | 16 | 20(V) | Tube | PC Pins | - | - | 20(V) | 10(mm) | 9.8(mm) | ||
![]() 1594EBU-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | FLUSH CROSS SLOT | Right Angle | Phosphor Bronze | Through Hole | -20C to 70C | SP8T | - | No | - | N.O./N.C. | 2.54(mm) | 8 | 24(V) | - | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 10(mm) | ||
![]() 1593JTBU-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Piano | Straight | Phosphor Bronze | Through Hole | -20C to 70C | SPST | 12.57(mm) | No | - | OFF ON | 2.54(mm) | 4 | 24(V) | Tube | PC Pins | 5000/SWITCH | 0.05(A) | - | 11.71(mm) | 10.2(mm) | ||
![]() 1591CBK-BULK Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1593DCLBK-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | SEGMENT WHEEL | Straight | Phosphor Bronze | Through Hole | -20C to 70C | SP8T | 10(mm) | No | - | N.O./N.C. | 2.54(mm) | 8 | 24(V) | - | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 10.9(mm) | ||
![]() 1593ARL9BK-B Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Flush Piano | Straight | Phosphor Bronze | Through Hole | -20C to 70C | SPST | 10.8(mm) | No | - | OFF ON | 2.54(mm) | 2 | 24(V) | Tube | PC Pins | 5000/SWITCH | 0.05(A) | - | 6.63(mm) | 10.2(mm) | ||
![]() 1591BFLBK-BULK Hammond Manufacturing | In Stock | - | - | - | Shaft | Right Angle | Copper Alloy | Through Hole | -30C to 85C | SP16T | 42.5(mm) | No | No | N.O./N.C. | 2.54(mm) | 16 | 20(V) | - | PC Pins | - | - | - | 13.1(mm) | 10.5(mm) | ||
![]() 1590S-T Hammond Manufacturing | In Stock | - | - | Gold | Raised Slide | Right Angle | - | Through Hole | -55C to 85C | SPST | 13.47(mm) | No | Tape/Epoxy | OFF ON | 2.54(mm) | 7 | 24(V) | Tube | PC Pins | 10000 | 0.05(A) | - | 19.96(mm) | 10.16(mm) | ||
![]() 1591XXCSFLBK-B Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Screwdriver | Right Angle | Phosphor Bronze | Through Hole | -20C to 70C | SP8T | 12.38(mm) | No | - | - | 2.54(mm) | 8 | 24(V) | - | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 10(mm) | ||
![]() 1590PFL-BULK Hammond Manufacturing | In Stock | - | - | Gold | Flush Screwdriver | Right Angle | - | Through Hole | -50C to 125C | SP16T | 8.4(mm) | No | O-Ring | N.O./N.C. | 2.54(mm) | 16 | 42(V) | Tube | PC Pins | 25000 | 0.1(A) | 42(V) | 7.4(mm) | 7.7(mm) | ||
![]() 1590HBK-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Recessed Slide | Straight | Copper Alloy | Surface Mount | -20C to 85C | SPST | 9.8(mm) | No | - | OFF ON | 2.54(mm) | 4 | 24(V) | Tape and Reel | Gull Wing | 2000 | 0.025(A) | - | 11.1(mm) | 3.7(mm) | ||
![]() 1553BBK-BULK Hammond Manufacturing | In Stock | - | - | Gold | Flush Screwdriver | Straight | - | Surface Mount | -50C to 125C | SP16T | 9.5(mm) | No | O-Ring | N.O./N.C. | 2.54(mm) | 16 | 42(V) | Tube | Gull Wing | 25000 | 0.1(A) | 42(V) | 7.4(mm) | 3.85(mm) | ||
![]() R501-100-000 Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Recessed Rocker | Straight | Copper Alloy | Surface Mount | -30C to 85C | SPST | 11(mm) | No | - | OFF ON | 2.54(mm) | 10 | 24(V) | Tube | Gull Wing | - | 0.025(A) | - | 26.37(mm) | 7.86(mm) | ||
![]() 1551USB3BK-BULK Hammond Manufacturing | In Stock | - | - | Gold Flash | Wheel | Right Angle | Copper Alloy | Through Hole | -30C to 85C | SP10T | 16.3(mm) | No | No | N.O./N.C. | 2.54(mm) | 10 | 20(V) | - | PC Pins | - | - | - | 10(mm) | 10.5(mm) | ||
![]() R587-080-101 Hammond Manufacturing | In Stock | - | - | Gold/Nickel | Flush Screwdriver | Straight | Phosphor Bronze | Through Hole | -20C to 70C | SP10T | 10(mm) | No | - | N.O./N.C. | 2.54(mm) | 10 | 42(V) | Tube | PC Pins | 10000 | 0.15(A) | - | 10(mm) | 6.7(mm) | ||
![]() R190-132-100 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - |