- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Body Material | Shield Material | Approvals | Contact Materials | Current-IEC | Current-UL | ElectricalLife | For Use With/Related Products | Mated Stacking Heights | Mounting Styles | Operating Temp Range | Product Depth (mm) | Tab Width | Usage Level | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Pin Count | Contact Finish | Termination Style | Actuator Type | Output Type | Circuit | Panel Cutout Dimensions | Contact Finish - Post (Mating) | Wire Gauge | Row Spacing | Connector Style | Number of Ports | Accessory Type | Cable Termination | Mechanical Life | Filter Type | Insulation Diameter | Insulation | Terminal Type | LED Color | Tab Direction | Wire Type | Screening Level | Built in Switch | Encoder Type | Number of Cores per Jack | Washable | Detent | Pulses per Revolution | Actuator Level | Rotational Life (Cycles Min) | Fuse | Fuse Holder, Drawer | Switch Features | Features | Product Length (mm) | Length | Contact Finish Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Length - Overall | Height Above Board | Panel Thickness | Tab Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COVEN42016WSS Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | 0.250 (6.35mm) | - | - | - | - | - | Reel | Ultrapod | Obsolete | Crimp | - | - | Black | - | - | Female | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | 14-18 AWG | - | - | - | - | - | - | - | 0.110 ~ 0.170 (2.79mm ~ 4.32mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1.365 (34.67mm) | - | - | 0.032 (0.81mm) | - | - | ||
![]() R149-020-011 Hammond Manufacturing | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Free Height (FH) GIGA | Active | - | Receptacle, Center Strip Contacts | 200 | - | - | 4 | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Bridged Receptacles (2) | - | - | 8.00µin (0.203µm) | - | - | - | - | - | - | 0.167 (4.25mm) | - | - | - | - | ||
![]() COVEN41224LG Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | Active | - | Receptacle | 40 | Blue | - | 2 | - | -- | Female Socket | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 28-30 AWG | 0.100 (2.54mm) | - | - | - | IDC | - | - | - | - | - | - | - | Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | - | - | 30.0µin (0.76µm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COVEN43624LG Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMP-Latch | Obsolete | - | Receptacle | 34 | Black | - | 2 | - | -- | Female Socket | 0.100 (2.54mm) | - | - | - | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | - | - | IDC | - | - | - | - | - | - | - | Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through, Positions Molded Closed | - | - | 15.0µin (0.38µm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COVEJ148 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 53 Series Taper Pins | - | - | - | - | - | - | - | - | - | - | - | 53 | Active | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taper Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COVEJ1610 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Burner Connectors | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip, Burner | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R142-251-000 Hammond Manufacturing | In Stock | - | - | Panel Mount, Flange, Right Angle | - | - | - | - | CSA, UL, VDE | - | 15A | 10A | - | - | - | - | - | - | - | - | - | 120/250VAC | 250VAC | - | Bulk | SRB, Corcom | Active | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Rectangular - 30.48mm x 22.86mm | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -- | -- | Shielded | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() R143-001-500 Hammond Manufacturing | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMPMODU Mod II | Active | Solder | - | 8 | Black | - | 1 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.700mm) | 0.930 (23.622mm) | 0.100 (2.540mm) | 15.0µin (0.38µm) | 0.330 (8.382mm) | - | - | - | - | - | - | ||
![]() R143-280-250 Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | CSA, UL, VDE | - | 3A | 3A | - | - | - | - | - | - | - | - | - | 120VAC | 250VAC | - | Bulk | P, Corcom | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Variable Size | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | Switch On-Off | Conversion Clip, Shielded | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | - | -- | ||
![]() COV186036N Hammond Manufacturing | In Stock | - | - | Panel Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | - | Brass | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Active | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Does Not Contain LED | Up | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0µin (0.76µm) | - | - | - | - | - | - | 0.530 (13.45mm) | - | - | - | - | ||
![]() HMEC1612 Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyethylene Terephthalate (PET), Polyester | - | Brass | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | Mag45 | Obsolete | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Green, Yellow - Green | Down | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Board Guide, Decoupling Capacitance | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | 0.555 (14.10mm) | - | - | - | - | ||
![]() COV181612SS Hammond Manufacturing | In Stock | - | - | Through Hole | - | - | Polyester (PET), Glass Filled | - | - | Copper Alloy | - | - | 7,000 Cycles | - | - | - | - | - | - | - | 24VDC | - | - | -55°C ~ 105°C | Tube | 7000 | Obsolete | - | - | 6 | - | - | - | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | 25mA | - | Gold | PC Pin | Rocker | - | SPST | - | - | - | - | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Raised | - | - | - | - | Sealed | - | 0.680 (17.27mm) | - | - | - | - | - | - | - | 0.340 (8.64mm) | - | - | - | - | ||
![]() CLCVD21BK Hammond Manufacturing | In Stock | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | Active | - | - | - | - | - | - | - | - | - | - | -- | Vertical | - | - | - | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | - | Yes | 10 | - | 25K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COV141614SC Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.75(mm) | - | ||
![]() HMEDS168 Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 3.2(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.75(mm) | - | ||
![]() COVPJ2016HW Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 5(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.9(mm) | - | ||
![]() COVPJU108W Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.75(mm) | - | ||
![]() COVPJ14126T Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.75(mm) | - | ||
![]() C4PR49SZPL Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 5(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.9(mm) | - | ||
![]() EN4SD24208CGLG Hammond Manufacturing | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | 2.5(mm) | - | Commercial grade | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.75(mm) | - |