- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Mounting Rails | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Style | Housing Color | Ventilation | Dimensions - Overall | Door | Number of Units | Dimensions - Panel | Features | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2F244236CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 36.000 L x 28.000 W x 49.310 H (914.40mm x 711.20mm x 1252.47mm) | Doorless | 24U | 34.000 L x 24.110 W x 42.060 H (863.60mm x 612.39mm x 1068.32mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() C2F247036CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 36.000 L x 28.000 W x 77.310 H (914.40mm x 711.20mm x 1963.67mm) | Doorless | 40U | 34.000 L x 24.110 W x 70.060 H (863.60mm x 612.39mm x 1779.52mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() C2F247031CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 31.500 L x 28.000 W x 77.310 H (800.10mm x 711.20mm x 1963.67mm) | Doorless | 40U | 29.500 L x 24.110 W x 70.060 H (749.30mm x 612.39mm x 1779.53mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() RCHS1901417CG1 Hammond Manufacturing | In Stock | - | - | 2 Weeks | Rack | - | Metal, Steel | - | 42lbs 19.1kg | Steel | Two Pair | 2004 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Beige, Gray | 444.5mm | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.000 W x 16.000 H (444.50mm x 533.40mm x 406.40mm) | Doorless | 8U | 16.250 L x 17.810 W x 14.060 H (412.75mm x 452.37mm x 357.12mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() C2F245636CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 36.000 L x 28.000 W x 63.310 H (914.40mm x 711.20mm x 1608.07mm) | Doorless | 32U | 34.000 L x 24.110 W x 56.060 H (863.60mm x 612.39mm x 1423.92mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() C2F243523CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 23.630 L x 28.000 W x 42.310 H (600.20mm x 711.20mm x 1074.67mm) | Doorless | 20U | 21.630 L x 24.110 W x 35.060 H (549.40mm x 612.39mm x 890.52mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() C2F245623CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 23.630 L x 28.000 W x 63.310 H (600.20mm x 711.20mm x 1602.74mm) | Doorless | 32U | 21.630 L x 24.110 W x 56.060 H (549.40mm x 612.39mm x 1423.92mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() C2F248523CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | - | - | - | - | C2 | Obsolete | Not Applicable | Open Rack | Beige, Gray | - | Open Rack, Double Frame | - | - | 23.630 L x 28.000 W x 93.060 H (600.20mm x 711.20mm x 2363.72mm) | Doorless | 49U | 21.630 L x 24.110 W x 85.810 H (549.40mm x 612.39mm x 2179.57mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() RCHS1900817GF1 Hammond Manufacturing | In Stock | - | - | - | Panel | - | Metal, Steel | - | 38lbs 17.2kg | - | Two Pair | 2009 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.000 W x 10.750 H (444.50mm x 533.40mm x 273.05mm) | Doorless | 5U | 16.250 L x 17.810 W x 8.810 H (412.75mm x 452.37mm x 223.77mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() RCHS1901017GF1 Hammond Manufacturing | In Stock | - | - | - | - | Metal | Metal, Steel | - | 40lbs 18.1kg | - | Two Pair | 2002 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.000 W x 12.500 H (444.50mm x 533.40mm x 317.50mm) | Doorless | 6U | 16.250 L x 17.810 W x 10.560 H (412.75mm x 452.37mm x 268.22mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() REFK1904917CG1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | 112lbs 50.8kg | - | One Pair | 2011 | REFK | Obsolete | Not Applicable | Cabinet Rack | Beige, Gray | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.330 W x 54.190 H (444.50mm x 541.78mm x 1376.43mm) | Doorless | 28U | 16.000 L x 17.810 W x 49.000 H (406.40mm x 452.37mm x 1244.60mm) | Front and Rear Access | - | 482.6mm | - | RoHS Compliant | - | ||
![]() RB-2PA45 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | One Pair | - | Rack Basics® | Obsolete | Not Applicable | Open Rack | Black | - | Open Rack, Single Frame | - | Non-Vented | 13.540 W x 20.280 L x 84.020 H (343.91mm x 515.11mm x 2134.10mm) | Doorless | 45U | 2.990 L x 17.800 W x 78.250 H (75.94mm x 452.12mm x 1987.55mm) | - | - | - | - | - | - | ||
![]() RCHS1902217GF1 Hammond Manufacturing | In Stock | - | - | - | - | Metal | Metal, Steel | - | 54lbs 24.5kg | - | Two Pair | 2002 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.000 W x 24.750 H (444.50mm x 533.40mm x 628.65mm) | Doorless | 13U | 16.250 L x 17.810 W x 22.810 H (412.75mm x 452.37mm x 579.37mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() RCHS1902224GF1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | 68lbs 30.8kg | - | Two Pair | 2009 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 24.500 L x 21.000 W x 24.750 H (622.30mm x 533.40mm x 628.65mm) | Doorless | 13U | 23.250 L x 17.810 W x 22.810 H (590.55mm x 452.37mm x 579.37mm) | Handles | 622mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() DC1004224 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | Steel | 210lbs 95.3kg | - | Two Pair | 2006 | DC100 | Obsolete | Not Applicable | Equipment Cabinet | Black | - | Enclosed, Bottom, Front, Sides, Top | - | Front | 45.810 L x 24.000 W x 49.100 H (1163.57mm x 609.60mm x 1247.14mm) | Steel | 24U | 18.350 W x 42.060 H (466.09mm x 1068.32mm) | Front and Rear Access | - | - | - | RoHS Compliant | - | ||
![]() RCHS1901417GF1 Hammond Manufacturing | In Stock | - | - | - | - | Metal | Metal, Steel | - | 42lbs 19.1kg | - | Two Pair | 2002 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.000 W x 16.000 H (444.50mm x 533.40mm x 406.40mm) | Doorless | 8U | 16.250 L x 17.810 W x 14.060 H (412.75mm x 452.37mm x 357.12mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() RCHS1901424GF1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | 56lbs 25.4kg | - | Two Pair | 2004 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 24.500 L x 21.000 W x 16.000 H (622.30mm x 533.40mm x 406.40mm) | Doorless | 8U | 23.250 L x 17.810 W x 14.060 H (590.55mm x 452.37mm x 357.12mm) | Handles | 622mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() REFK1904217CG1 Hammond Manufacturing | In Stock | - | - | 2 Weeks | Rack | - | Metal, Steel | - | 104lbs 47.2kg | - | One Pair | 2004 | REFK | Obsolete | Not Applicable | Cabinet Rack | Beige, Gray | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 17.500 L x 21.330 W x 47.190 H (444.50mm x 541.78mm x 1198.63mm) | Doorless | 24U | 16.000 L x 17.810 W x 42.000 H (406.40mm x 452.37mm x 1066.80mm) | Front and Rear Access | - | 482.6mm | - | RoHS Compliant | - | ||
![]() RCHS1901724GF1 Hammond Manufacturing | In Stock | - | - | - | Rack | - | Metal, Steel | - | 60lbs 27.2kg | - | Two Pair | 2009 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | - | Non-Vented | 24.500 L x 21.000 W x 19.500 H (622.30mm x 533.40mm x 495.30mm) | Doorless | 10U | 23.250 L x 17.810 W x 17.560 H (590.55mm x 452.37mm x 446.02mm) | Handles | 622mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free | ||
![]() RCHS1901717GF1 Hammond Manufacturing | In Stock | - | - | - | Rack | Metal | Metal, Steel | - | 46lbs 20.9kg | - | Two Pair | 2002 | RCHS | Obsolete | Not Applicable | Table Top Rack Cabinet | Blue | - | Enclosed, Bottom, Sides, Top | Blue | Non-Vented | 17.500 L x 21.000 W x 19.500 H (444.50mm x 533.40mm x 495.30mm) | Doorless | 10U | 16.110 L x 17.810 W x 17.560 H (409.19mm x 452.37mm x 446.02mm) | Handles | 445mm | 482.6mm | 1.21mm | RoHS Compliant | Lead Free |