- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Housing Material | Shield Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Mounting Hole Diameter | Approvals | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | For Use With/Related Products | Insulation Materials | Mated Stacking Heights | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Panel Cutout Dimensions | Contact Resistance | Wire Gauge | Row Spacing | Connector Style | Number of Ports | Accessory Type | Cable Termination | Filter Type | LED Color | Tab Direction | Wire Type | Termination Post Length | Pitch - Post | Flange Diameter | Number of Cores per Jack | Tail Type | Accepts Pin Diameter | Socket Depth | Fuse | Fuse Holder, Drawer | Process Side Connection | Control Side Connection | Pin Hole Diameter | Switch Features | Tail Diameter | Insertion Force | Positions / Poles | Control Side Cable Retainer | Features | Current Rating (Per Contact) | Accepts Square Pin Size | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Height Above Board | Panel Thickness | Board Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R149-040-010 Hammond Manufacturing | In Stock | - | - | Surface Mount, Right Angle | -- | - | - | - | - | - | - | - | Tin | Phosphor Bronze | - | - | - | - | Polyphenylene Sulfide (PPS) | -- | - | - | - | 50V | -30°C ~ 105°C | Tape & Reel (TR) | Fine Pitch | - | Active | Solder | Receptacle | - | 24 | - | -- | 2 | Push-Pull | Female Socket | - | - | - | -- | -- | Board to Board | All | 0.5A | 0.049 (1.25mm) | Black | - | 0.049 (1.25mm) | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | - | UL94 V-0 | ||
![]() H1SFD2445UWH Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8, Buchanan Series | - | - | - | - | - | - | - | - | TC, Buchanan | - | Obsolete | - | - | Cover | 8 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R148-015-000 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | -- | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks - Screw Connection | D-Sub, Female | - | - | - | - | 25 | Jackscrew Socket | -- | 4A | - | 3.430 (87.12mm) | 3.150 (80.00mm) | - | - | - | - | - | - | - | - | ||
![]() COVPJ1412H Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-T-81714 Series II, TJS | 0.344 Dia x 1.922 L (8.74mm x 48.82mm) | Active | - | - | Wire Splice | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COVPJ744P1 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-T-81714 Series II, TJS | 0.390 L x 0.850 W (9.91mm x 21.59mm) | Active | - | - | Feedback Module Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COVPJ1086HP9 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | 0.072 (1.83mm) | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | Bulk | 4 | - | Obsolete | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.089 (2.26mm) | - | No Tail | 0.034 ~ 0.041 (0.86mm ~ 1.04mm) | 0.247 (6.27mm) | - | - | - | - | -- | - | -- | -- | - | - | Open Bottom | - | -- | - | - | 30.0µin (0.76µm) | - | - | 0.260 (6.60mm) | - | - | -- | - | ||
![]() COVEN41612WCG Hammond Manufacturing | In Stock | - | - | -- | - | -- | - | -- | -- | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | - | Active | -- | - | Transistor, TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | -- | -- | - | - | - | - | -- | ||
![]() COVEN44836GY Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MTA-156 | - | Active | - | Receptacle | - | 21 | Red | - | 1 | Locking Ramp | Female Socket | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 22 AWG | -- | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed End | - | - | - | - | 3.00µin (0.076µm) | - | - | - | - | - | - | - | ||
![]() R143-290-500 Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Military, MIL-DTL-55302, Box | - | Active | - | Header | - | 30 | Blue | - | 2 | -- | Male Pin | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 22-26 AWG | 0.100 (2.54mm) | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Assembly Kit | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - | ||
![]() COVEN42416LG Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | AMPMODU MTE | - | Obsolete | - | Receptacle | - | 9 | Black | - | 1 | -- | Female Socket | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 22-26 AWG | -- | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed End | - | - | - | - | 100.0µin (2.54µm) | - | - | - | - | - | - | - | ||
![]() HTS86 Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMPMODU Level V | - | Obsolete | - | Receptacle | - | 12 | -- | - | 2 | -- | Female Socket | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 22-26 AWG | 0.125 (3.18mm) | - | - | - | IDC | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - | ||
![]() COVEJ1412SS Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMP-Latch | - | Obsolete | - | Receptacle | - | 40 | Black | - | 2 | -- | Female Socket | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 26-28 AWG | 0.100 (2.54mm) | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through, Polarizing Key, Positions Molded Closed | - | - | - | - | 15.0µin (0.38µm) | - | - | - | - | - | - | - | ||
![]() HTS85 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Series | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jackscrew Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R142-260-750 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box Series | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key Rivet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COV186036SS Hammond Manufacturing | In Stock | - | - | Panel Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | Brass | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | Active | Solder | RJ45 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 2 | - | - | - | Does Not Contain LED | Up | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0µin (0.76µm) | - | - | - | 0.531 (13.49mm) | - | - | - | ||
![]() EJ121212AL Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | 10A | 10A | - | - | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | - | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder, Twin Fused | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() HTS45 Hammond Manufacturing | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | 3A | 3A | - | - | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | - | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Rectangular - 28.45mm x 54.10mm | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | - | - | - | -- | - | - | - | - | Conversion Clip, Shielded, Voltage Selector | - | - | - | - | - | - | - | - | - | -- | - | -- | ||
![]() HMEBS66 Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | 10A | 10A | - | - | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | - | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | - | - | - | Switch On-Off | - | - | - | - | Conversion Clip, Voltage Selector | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() COV183030 Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | 10A | 10A | - | - | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | - | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Variable Size | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | - | - | - | -- | - | - | - | - | Conversion Clip, Interconnection Block, Shielded, Voltage Selector | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- | ||
![]() COVEN43024WGY Hammond Manufacturing | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | 10A | 10A | - | - | - | - | 120VAC | 250VAC | - | - | Bulk | P, Corcom | - | Active | Quick Connect - 0.187 (4.7mm) | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | - | - | - | - | - | - | Yes | Fuse Holder | - | - | - | Switch On-Off | - | - | - | - | Conversion Clip, Interconnection Block | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.114 (0.79mm ~ 2.90mm) | - | -- |