- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator Material | Mounting Styles | Operating Temp Range | Product Depth (mm) | Usage Level | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Orientation | Ingress Protection | Pin Count | Termination Style | Actuator Type | Output Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Screening Level | Outline | Contact Rating @ Voltage | Built in Switch | Encoder Type | Switch Travel | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Actuator Height off PCB, Vertical | Features | Product Length (mm) | Actuator Length, Right Angle | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COV182412 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R100-066-010 Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C ~ 160°C | Tube | Multimec® 5 | Active | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | Plunger for Cap | - | SPST-NO | Off-Mom | 3.35 VDC | LED, Blue | Illuminated | 10,000,000 Cycles | 350gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | - | - | - | 6.40mm | Sealed - Flux Protection | - | -- | - | ||
![]() COV141412 Hammond Manufacturing | In Stock | - | - | Surface Mount | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C ~ 160°C | Tube | Multimec® 5 | Active | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | Plunger for Cap | - | SPST-NO | Off-Mom | 3.35 VDC | LED, Blue | Illuminated | 10,000,000 Cycles | 350gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | - | - | - | 6.40mm | Sealed - Flux Protection | - | -- | - | ||
![]() COVPJU2016T Hammond Manufacturing | In Stock | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C ~ 160°C | Tube | Multimec® 5 | Active | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | Plunger for Cap | - | SPST-NO | Off-Mom | -- | -- | Non-Illuminated | 10,000,000 Cycles | 200gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | - | - | - | 6.40mm | Sealed - Flux Protection | - | -- | - | ||
![]() H1VFD3142UBK Hammond Manufacturing | In Stock | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | 51 | Active | -- | Vertical | - | - | PC Pin | 1/8 Dia Flatted End | BCD (Absolute) | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | Yes | 9 | 25K | - | - | - | - | - | ||
![]() COV182416SS Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 3.2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | 0.75(mm) | ||
![]() COV182430N Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 3.2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | 0.75(mm) | ||
![]() COV1464N Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 0.75(mm) | ||
![]() HMEBS104 Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 0.75(mm) | ||
![]() H1VFD2452UWH Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.75(mm) | ||
![]() COV14810H Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 0.75(mm) | ||
![]() HMET18125WP Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 0.75(mm) | ||
![]() H1SRS48U30BK Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.75(mm) | ||
![]() HMEC206 Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.75(mm) | ||
![]() COVPJU1210 Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | 0.9(mm) | ||
![]() COVPJ66 Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | 0.75(mm) | ||
![]() COVPJ2016W Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.75(mm) | ||
![]() HMEC1816 Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.75(mm) | ||
![]() COVPJ1614HW Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 3.2(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | 0.75(mm) | ||
![]() COVPJ1614RHW Hammond Manufacturing | In Stock | - | - | - | QFN | - | Surface Mount | -20C to 70C | 2.5(mm) | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | 2(mm) | - | 0.75(mm) |