- Color
- Dimensions - Overall
- Door
- Factory Lead Time
- Features
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Style
- Type
Attribute column
Manufacturer
Hammond Manufacturing Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Actuator Style | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | RoHS | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (VDC) | Packaging | Series | Type | Color | Subcategory | Termination Style | Mechanical Life | Product Type | Current Rating (Max) | Product Category | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM1U22BKSP Hammond Manufacturing | In Stock | - | - | Gold | Aluminum | Raised Slide | Straight | Hammond Manufacturing | - | 1 | Hammond Manufacturing | RM1U22BKSP | Through Hole | -40C to 85C | SPST | 9.9(mm) | No | Details | No | OFF ON | 2.54(mm) | 3 | - | 24(V) | - | RM | Panel | Black | Enclosures, Racks and Boxes | PC Pins | - | Racks & Rack Cabinets | 0.025(A) | Racks & Rack Cabinet Accessories | - | 8.98(mm) | 7.05(mm) | ||
![]() 1590BBFL-BULK Hammond Manufacturing | In Stock | - | - | Gold | - | Flush Screwdriver | Right Angle | - | - | - | - | - | Through Hole | -20C to 70C | SP16T | 9.34(mm) | No | - | O-Ring | N.O./N.C. | 2.54(mm) | 16 | - | 42(V) | - | - | - | - | - | PC Pins | 30000 | - | 0.15(A) | - | 42(V) | 10(mm) | 10(mm) | ||
![]() 1553DBKBAT-T Hammond Manufacturing | In Stock | - | - | Gold | - | Flush Screwdriver | Straight | - | - | - | - | - | Through Hole | -20C to 70C | SP16T | 10(mm) | No | - | O-Ring | N.O./N.C. | 2.54(mm) | 16 | - | 42(V) | Tube | - | - | - | - | PC Pins | 30000 | - | 0.15(A) | - | 42(V) | 10(mm) | 6.5(mm) | ||
![]() 1590D-T Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1590P1FL-BULK Hammond Manufacturing | In Stock | - | - | Gold/Nickel Barrier | - | Recessed Slide | Straight | - | Phosphor Bronze | - | - | - | Surface Mount | -20C to 70C | SPST | 6.7(mm) | No | - | TAPE(POLYAMIDE) | ON OFF | 1.27(mm) | 4 | - | 24(V) | Tube | - | - | - | - | Gull Wing | - | - | 0.025(A) | - | - | 6.31(mm) | 1.6(mm) | ||
![]() SC530BK-4 Hammond Manufacturing | In Stock | - | - | Gold | - | Flush Slide | Straight | - | Beryllium Copper | - | - | - | Surface Mount | -55C to 85C | SPST | 9.91(mm) | No | - | Tape/Bottom | ON OFF | 2.54(mm) | 2 | - | 20(V) | Tube | - | - | - | - | Gull Wing | 2000 | - | 0.1(A) | - | - | 6.55(mm) | 4.05(mm) | ||
![]() SCZ135 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCZ155 Hammond Manufacturing | In Stock | - | - | Gold/Nickel | - | - | Right Angle | - | Phosphor Bronze | - | - | - | Through Hole | -20C to 70C | SP16T | - | No | - | - | - | 2.54 mm | 16 | - | 24V | Tube | - | - | - | - | PC Pins | 10000 | - | 0.15 A | - | - | 10 mm | 10 mm | ||
![]() RM2U08BKSP Hammond Manufacturing | In Stock | - | - | Gold | Aluminum | Recessed Slide | Straight | Hammond Manufacturing | Beryllium Copper | 1 | Hammond Manufacturing | RM2U08BKSP | Surface Mount | -40C to 100C | SPST | 10(mm) | No | Details | TAPE(POLYAMIDE) | OFF ON | 2.54(mm) | 4 | 7.199994 oz | 24(V) | Tape and Reel | RM | Panel | Black | Enclosures, Racks and Boxes | Gull Wing | - | Racks & Rack Cabinets | 0.1(A) | Racks & Rack Cabinet Accessories | - | 11.1(mm) | 2.85(mm) | ||
![]() RM1U08BKSP Hammond Manufacturing | In Stock | - | - | Gold | Aluminum | Raised Slide | Straight | Hammond Manufacturing | Beryllium Copper | 1 | Hammond Manufacturing | RM1U08BKSP | Surface Mount | -55C to 85C | SPST | 9.91(mm) | No | Details | Tape/Bottom | OFF ON | 2.54(mm) | 5 | - | 20(V) | Tube | RM | Panel | Black | Enclosures, Racks and Boxes | Gull Wing | 2000 | Racks & Rack Cabinets | 0.1(A) | Racks & Rack Cabinet Accessories | - | 14.17(mm) | 4.3(mm) | ||
![]() R100-122-010 Hammond Manufacturing | In Stock | - | - | Gold | - | Recessed Slide | Straight | - | Beryllium Copper | - | - | - | Surface Mount | -40C to 100C | SPST | 10(mm) | No | - | TAPE(POLYAMIDE) | OFF ON | 2.54(mm) | 4 | - | 24(V) | Tube | - | - | - | - | Gull Wing | - | - | 0.1(A) | - | - | 11.1(mm) | 2.85(mm) | ||
![]() R191-150-100 Hammond Manufacturing | In Stock | - | - | Gold | - | Raised Slide | Right Angle | - | - | - | - | - | Through Hole | -55C to 85C | SPST | 13.47(mm) | No | - | Epoxy | OFF ON | 2.54(mm) | 5 | - | 24(V) | Tube | - | - | - | - | PC Pins | 10000 | - | 0.05(A) | - | - | 14.88(mm) | 10.16(mm) | ||
![]() RM440SCSN-16 Hammond Manufacturing | In Stock | - | - | Gold | - | Piano | Straight | - | Copper Alloy | - | - | - | Surface Mount | -40C to 85C | SPST | 11.23(mm) | No | - | Epoxy | OFF ON | 2.54(mm) | 2 | - | 24(V) | Tape and Reel | - | - | - | - | Gull Wing | 7000 | - | 0.05(A) | - | - | 7.26(mm) | 9.12(mm) | ||
![]() R190-112-100 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3U08BKSP Hammond Manufacturing | In Stock | - | - | - | Aluminum | - | - | Hammond Manufacturing | - | 1 | Hammond Manufacturing | RM3U08BKSP | - | - | - | - | - | Details | - | - | - | - | - | - | - | RM | Panel | Black | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - | ||
![]() SC576 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R191-172-100 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM2095M-P-AL Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3U18BKSP Hammond Manufacturing | In Stock | - | - | - | Aluminum | - | - | Hammond Manufacturing | - | 1 | Hammond Manufacturing | RM3U18BKSP | - | - | - | - | - | Details | - | - | - | - | - | - | - | RM | Panel | Black | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - | ||
![]() RM1U04BKSP Hammond Manufacturing | In Stock | - | - | - | - | - | - | Hammond Manufacturing | - | 1 | Hammond Manufacturing | RM1U04BKSP | - | - | - | - | - | Details | - | - | - | - | - | - | - | RM | - | - | Enclosures, Racks and Boxes | - | - | Racks & Rack Cabinets | - | Racks & Rack Cabinet Accessories | - | - | - |