- Additional Feature
- Body/Shell Style
- Composition
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- DIN Conformance
- ECCN Code
- Failure Rate
- Features
Attribute column
Manufacturer
Hammond Manufacturing Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Failure Rate | Body/Shell Style | Termination Type | Contact Finish Termination | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14CZ-6H Hammond Manufacturing | In Stock | - | - | CABLE | Axial | Axial | TIN | PHOSPHOR BRONZE | J S T MFG CO LTD | JST Manufacturing | 14CZ-6H | 1 | ROHS COMPLIANT | Active | 5.75 | Yes | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | e3 | Yes | Active | 2 | EAR99 | ±25ppm/°C | BOARD CONNECTOR | 2.05 kOhms | Metal Film | 0.5W, 1/2W | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | unknown | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | -- | RECEPTACLE | IDC | Tin (Sn) | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() R100-164-002 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |