- RoHS
- Series
- Termination Style
- Unit Weight
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Height
- Inductance
- Length
- Manufacturer
- Manufacturer Part Number
- Maximum DC Current
Attribute column
Manufacturer
Hammond Manufacturing Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Country of Origin | DC Resistance | ECCN | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Rad Hardened | Risk Rank | RoHS | Schedule B | Tolerance (+ or -) | Unit Weight | Series | Tolerance | Termination | Type | Resistance | Applications | Subcategory | Shielding | Reach Compliance Code | Military Standard | Termination Style | Voltage - Isolation | Failure Rate | Lead Spacing | Number of Channels | Inductance | DC Resistance (DCR) | Current - Output (Max) | Max DC Current | Lead Style | Power - Max | Inductor Type | Product Type | DC Current | Self Resonant Frequency | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Product | Saturation Current | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWDI13024 Hammond Manufacturing | In Stock | - | - | Chassis Mount | - | Hammond Manufacturing | - | - | - | - | - | Hammond | - | - | - | - | Hammond Manufacturing | - | - | Case | - | - | - | - | Active | - | - | - | Details | - | - | 18 lbs | PWDAHL | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | Single | Yes | - | - | - | - | Common Mode Chokes / Filters | - | - | - | - | - | - | ||
![]() 157E Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | 157E | 4 A | 133 mOhms | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | 155-159 | 15 % | - | Choke | - | - | - | Unshielded | - | - | Wire | - | - | - | 1 Channel | 6 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | 50.8 mm | 82.55 mm | 44.45 mm | - | ||
![]() 159R Hammond Manufacturing | In Stock | - | - | - | 1.020583 kg | Hammond Manufacturing | CA | 150(ohm) | EAR99 | 1 | HAMMOND MANUFACTURING CO LTD | Square D | LK3GU3 | 200 mA | 150.1 Ohms | + 85 C | - | - 20 C | Chassis Mount | - | Box | Active | 57.15(mm) | Not Required(mm) | - | - | No | 2.06 | Compliant | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 15% | 2.350 lbs | 155-159 | 15 % | Standard | FILTER CHOKE | 150 Ω | DC Filtering | Inductors, Chokes & Coils | Unshielded | compliant | Not Required | Wire Leads | - | Not Required | 90.42(mm) | - | 6000000(uH) | 150.1 Ω | - | 200 mA | Solder Lug | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 200(mA) | - | - | - | - | - | - | Power Inductors | - | Power Inductors - Leaded | 102.36(mm) | - | 66.802 mm | 102.362 mm | 57.15 mm | 66.8(mm) |