- Series
- Inductance
- Mounting Type
- Shielding
- Tolerance
- Part Status
- Current Rating
- DC Resistance (DCR)
- Max DC Current
- Mount
- Package / Case
- Packaging
Attribute column
Manufacturer
Hammond Manufacturing Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Material-Core | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Shielding | Number of Functions | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Inductance Tolerance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1530B155 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.165Diax0.250L 4.20mmx6.35mm | ±10% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 250mA | - | - | - | 15μH | 2.5MHz | 1.92Ohm Max | 250mA | RF INDUCTOR | 52 @ 2.5MHz | 52 | - | 52 | - | 16MHz | 4.19mm | - | - | - | RoHS Compliant | ||
![]() 1530B396 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 870mA | - | - | - | 3.9μH | 7.9MHz | 264mOhm Max | 870mA | RF INDUCTOR | 35 @ 7.9MHz | 35 | - | - | - | 61MHz | 3.81mm | - | - | - | RoHS Compliant | ||
![]() 1530B106 Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.165Diax0.250L 4.20mmx6.35mm | ±20% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | Varnish | 2.041A | - | - | - | 1μH | 25MHz | 48mOhm Max | 2.041A | RF INDUCTOR | 41 @ 25MHz | 41 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1530B334 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.175Diax0.250L 4.45mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 103mA | - | - | - | 330μH | 790kHz | 13.9Ohm Max | 103mA | RF INDUCTOR | 41 @ 790kHz | 41 | - | - | - | 2MHz | 4.45mm | - | - | - | RoHS Compliant | ||
![]() 1530B474 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.185Diax0.250L 4.70mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 95mA | - | - | - | 470μH | 790kHz | 16.3Ohm Max | 95mA | RF INDUCTOR | 35 @ 790kHz | 35 | - | - | - | 1.8MHz | 4.7mm | - | - | - | RoHS Compliant | ||
![]() 1530B223 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.240Diax0.250L 6.10mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 57mA | - | - | - | 2.2mH | 250kHz | 45.6Ohm Max | 57mA | RF INDUCTOR | 40 @ 250kHz | 40 | - | - | - | 960kHz | 6.1mm | - | - | - | RoHS Compliant | ||
![]() 1530B395 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.175Diax0.250L 4.45mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 188mA | - | - | - | 39μH | 2.5MHz | 3.36Ohm Max | 188mA | RF INDUCTOR | 48 @ 2.5MHz | 48 | - | - | - | 9.3MHz | 4.45mm | - | - | - | RoHS Compliant | ||
![]() 1530B565 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 45.359691g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.180Diax0.250L 4.57mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 176mA | - | - | - | 56μH | 2.5MHz | 3.84Ohm Max | 176mA | RF INDUCTOR | 45 @ 2.5MHz | 45 | - | - | - | 8.6MHz | 4.57mm | - | - | - | RoHS Compliant | ||
![]() 1530B686 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | Varnish | 566mA | - | - | - | 6.8μH | 7.9MHz | 624mOhm Max | 566mA | RF INDUCTOR | 40 @ 7.9MHz | 40 | - | - | - | 49MHz | 3.81mm | - | - | - | RoHS Compliant | ||
![]() 1530B104 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | - | Axial | 45.359691g | - | - | Iron | - | Bulk | 2000 | 1530 | 0.165Diax0.250L 4.20mmx6.35mm | ±5% | Obsolete | Not Applicable | - | - | - | Wirewound | - | - | 139mA | Unshielded | - | - | 139mA | - | - | - | 100μH | 2.5MHz | 7.68Ohm Max | 139mA | - | 25 @ 2.5MHz | - | - | - | - | 3.6MHz | 4.19mm | - | - | 6.35mm | RoHS Compliant | ||
![]() 1538M13 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | FERRITE | - | - | Bulk | 2000 | 1538 | 0.880Diax1.380L 22.35mmx35.05mm | ±10% | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 6.8A | - | 25.4mm | - | 100μH | 1kHz | 38mOhm Max | 6.8A | RF INDUCTOR | - | - | - | - | - | 2.4MHz | 22.4mm | - | - | - | ROHS3 Compliant | ||
![]() 157D Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | Nonstandard | FLEXIBLE LEAD | - | 453.59237g | RECTANGULAR PACKAGE | - | - | INDUCTANCE MEASURED WITH RATED DC CURRENT FLOWING | Bulk | - | 157 | 3.250Lx1.750W 82.55mmx44.45mm | ±15% | Active | Not Applicable | 2 | - | EAR99 | - | 8504.50.80.00 | 400V | - | NO | 1 | - | 10A | 71.37mm | 12.7mm | - | 1mH | - | 38mOhm | 10A | FILTER CHOKE | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 50.8mm | 2.000 50.80mm | - | ROHS3 Compliant | ||
![]() 1538M15 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | FERRITE | - | - | Bulk | 2000 | 1538 | 0.690Diax1.120L 17.53mmx28.45mm | ±10% | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 19A | - | 25.4mm | - | 5μH | 1kHz | 6mOhm Max | 19A | RF INDUCTOR | - | - | - | - | - | 34.7MHz | 17.5mm | - | - | - | ROHS3 Compliant | ||
![]() 1538M18 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | FERRITE | - | - | Bulk | 2000 | 1538 | 0.940Diax1.380L 23.88mmx35.05mm | ±10% | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 10.5A | - | 25.4mm | - | 50μH | 1kHz | 20mOhm Max | 10.5A | RF INDUCTOR | - | - | - | - | - | 3.8MHz | 23.9mm | - | - | - | ROHS3 Compliant | ||
![]() 1538M01 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder | PRINTED WIRING PIN | - | 49.999997g | TUBULAR PACKAGE | Ferrite | - | - | Bulk | 2000 | 1538 | 0.630Diax0.880L 16.00mmx22.35mm | ±10% | Active | Not Applicable | 2 | Radial | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 10A | - | 25.4mm | - | 5μH | 1kHz | 13mOhm Max | 10A | RF INDUCTOR | - | - | - | - | 10% | 32.4MHz | 16mm | - | - | - | ROHS3 Compliant | ||
![]() 1530B103 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | - | Iron | - | Bulk | 2000 | 1530 | 0.225Diax0.250L 5.72mmx6.35mm | ±5% | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | Varnish | 79mA | - | - | - | 1mH | 790kHz | 24Ohm Max | 79mA | RF INDUCTOR | 30 @ 790kHz | 30 | - | - | - | 1.4MHz | 5.71mm | - | - | - | RoHS Compliant | ||
![]() 1538M11 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder | PRINTED WIRING PIN | - | 99.999994g | TUBULAR PACKAGE | FERRITE | - | - | Bulk | 2000 | 1538 | 0.880Diax1.120L 22.35mmx28.45mm | ±10% | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 8A | - | 25.4mm | - | 50μH | 1kHz | 28mOhm Max | 8A | RF INDUCTOR | - | - | - | - | - | 4.4MHz | 22.4mm | - | - | - | ROHS3 Compliant | ||
![]() 1539M03 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | PRINTED WIRING PIN | - | 99.999994g | CYLINDRICAL PACKAGE | - | Ferrite | - | Bulk | 2000 | 1539 | 0.830Dia 21.08mm | ±10% | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 8A | - | 25.4mm | 0.57mm | 25μH | 1kHz | 23mOhm Max | 8A | RF INDUCTOR | - | - | - | - | - | 6.2MHz | 21.1mm | 23.114mm | 0.910 23.11mm | - | ROHS3 Compliant | ||
![]() 1540M03 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | PRINTED WIRING PIN | - | 45.359691g | CYLINDRICAL PACKAGE | - | - | - | Bulk | 2008 | 1540 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | Active | Not Applicable | 2 | Radial | EAR99 | Toroidal | 8504.50.80.00 | - | - | NO | 1 | - | 2.75A | - | 12.7mm | - | 125μH | - | 120mOhm Max | 2.75A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 4.7498mm | - | - | - | ROHS3 Compliant | ||
![]() 153M Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | Nonstandard | FLEXIBLE LEAD | - | 45.359691g | RECTANGULAR PACKAGE | - | - | INDUCTANCE MEASURED WITH RATED DC CURRENT FLOWING | Bulk | - | 153 | 1.630Lx0.880W 41.40mmx22.35mm | ±15% | Active | Not Applicable | 2 | - | EAR99 | - | 8504.50.80.00 | - | - | NO | 1 | - | 100mA | - | 127mm | - | 600mH | - | 86Ohm | 100mA | FILTER CHOKE | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20.574mm | 0.810 20.57mm | - | ROHS3 Compliant |