- AC Outlets
- Approval Agency
- Connector - AC Input
- Connector - AC Output
- Cord Length
- Factory Lead Time
- Housing Material
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Overload Protection
Attribute column
Manufacturer
Hammond Manufacturing Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Voltage - Rated DC | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Cable Length | Output Current | Response Time | Max Surge Current | Connector Type A | Connector Type B | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1585T11D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 11 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() ZT1001-4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel, Wall | Bench, Wall | 120 | Aluminum | 4lbs 1.8kg | Aluminium | 2007 | ZT | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | 120V | 15A | 120V | CSA | 120V | - | 15A | - | 1.8288m | 15A | 1 ns | 30kA | - | - | North America | 6' 1.83m | 2000J | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | 1.8288m | - | No SVHC | ROHS3 Compliant | ||
![]() 1589H70F1 Hammond Manufacturing | 2383 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 8.000009kg | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | Black | - | 20A | - | CSA, UL | 120V | - | 20A | - | 1.8288m | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA 5-20P | - | 1.78m | - | - | ROHS3 Compliant | ||
![]() 1587T12C1 Hammond Manufacturing | 2898 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 3.999778kg | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1580T10A1 Hammond Manufacturing | 10 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.999778kg | - | 2010 | 1580 | Active | Not Applicable | - | Outlet Strip | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1583H6A1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.499919kg | Steel | 2007 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 15A | 125V | CSA, UL | - | - | 15A | - | 1.82m | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1589T6G1BKRF Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2010 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 20A | - | CSA, UL | 120V | - | 20A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H6F1BKRR Hammond Manufacturing | 10 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2010 | 1589RR | Active | Not Applicable | Power | PDU (Power Distribution Unit) | - | - | 20A | - | CSA, UL | 120V | 125V | 20A | Power Cord | 1.83m | - | - | - | Power | Power | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | ||
![]() 1585T15D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1587T10B1BK Hammond Manufacturing | 2530 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H42C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 7 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | ||
![]() 1587H24C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 15A | - | CSA, UL | 120V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 24 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H77C1BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | ||
![]() 1584H5D1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | - | - | 2009 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 5 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H36C1 Hammond Manufacturing | 2187 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | ||
![]() 1584T6A1S Hammond Manufacturing | 2002 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 2.500201kg | - | 2011 | 1584S | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | ||
![]() 1583H8B1BK Hammond Manufacturing | 28 | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 4.379888kg | Steel | 2009 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 15A | 125V | CSA, UL | - | - | 15A | - | 4.572m | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | ||
![]() 1582H8B1 Hammond Manufacturing | 21 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 4.199812kg | - | 2010 | 1582 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 15A | - | CSA, UL | - | - | 15A | - | 4.57m | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | 43.64mm | - | ROHS3 Compliant | ||
![]() 1583H6B1BKAM Hammond Manufacturing | 2041 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 2.267962kg | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 10A | - | cURus | - | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | ROHS3 Compliant | ||
![]() 1582H8E1BK Hammond Manufacturing | 43 | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 4lbs 1.8kg | Steel | 2009 | 1582E | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | 10A | 230V | CE, CSA, cULus, TUV-GS | - | - | 10A | - | - | - | - | - | - | - | International | Without Cord | - | Circuit Breaker(s) | 8 | IEC 320-C13 | IEC 320-C14 | - | 482.6mm | 43.64mm | No SVHC | ROHS3 Compliant |