- AC Outlets
- Approval Agency
- Connector - AC Input
- Connector - AC Output
- Cord Length
- Factory Lead Time
- Housing Material
- Max Current Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Overload Protection
Attribute column
Manufacturer
Hammond Manufacturing Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Color | Voltage - Rated DC | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Response Time | Max Surge Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1589T4C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3lbs 1.4kg | - | 2009 | 1589 | Active | Not Applicable | Outlet Strip | - | - | - | 20A | - | CSA, UL | 120V | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1582T8C1BK Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.699953kg | - | 2001 | 1582 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 10A | - | CSA, UL | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1583T6D1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 4.535924kg | - | 2001 | 1583 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 10A | - | CSA, UL | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1589T60D1 Hammond Manufacturing | 2563 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 6.00012kg | - | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H77F1 Hammond Manufacturing | 2622 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 9.00018kg | - | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | Black | - | 20A | - | CSA, UL | 120V | 20A | 1.8288m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA 5-20P | - | - | - | 1.96m | - | - | ROHS3 Compliant | ||
![]() 1584T6C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 2.500201kg | - | 2001 | 1584 | Active | Not Applicable | Outlet Strip | - | - | - | 15A | - | CSA, UL | 120V | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1585H15A1S Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 3.999778kg | - | 2009 | 1585S | Active | Not Applicable | PDU, Surge Protector | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | North America | 6' 1.83m | 780J | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1583T6B1BKAM Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 4.250161kg | - | 2010 | 1583 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 10A | - | cURus | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1589T48C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.535924kg | - | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 20A | - | CSA, UL | 120V | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 15852H8A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 2.267962kg | - | 2010 | 1585 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 15A | - | CSA, UL | 120V | 15A | 1.8288m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 610mm | 41.05mm | - | ROHS3 Compliant | ||
![]() ZT2001 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel, Wall | Bench, Wall | 120 | Aluminum | 3lbs 1.4kg | Aluminium | 2007 | ZT | Active | Not Applicable | Outlet Strip, Surge Protector | - | - | 120V | 15A | 120V | CSA | 120V | 15A | 1.8288m | 15A | 1 ns | 30kA | North America | 6' 1.83m | 2000J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 63.5mm | 187mm | 88.9mm | No SVHC | ROHS3 Compliant | ||
![]() 1582H6A1BK Hammond Manufacturing | 28 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 3.499919kg | Steel | 2001 | 1582 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 15A | 125V | CSA, UL | - | 15A | 1.829m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 44mm | - | ROHS3 Compliant | ||
![]() 1583H8A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.00006kg | - | 2010 | 1583 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 15A | - | CSA, UL | - | 15A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1589H6F1BKRFAM Hammond Manufacturing | In Stock | - | - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 1.814369kg | - | 2011 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | 20A | - | CSA, UL | - | 20A | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | Load Meter | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1583H12C1BKX Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Rack, Horizontal | - | Steel | - | - | 2002 | 1583 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1584T4DH Hammond Manufacturing | 33 |
| - | 4 Weeks | Rack, Wall | Bench, Wall | - | Aluminum and Steel | 3lbs 1.4kg | Aluminium | 2009 | 1584H | Active | Not Applicable | Outlet Strip | - | Black | 125V | 15A | 125V | CSA, TUVus | 120V | 15A | 3.7m | - | - | - | North America | 12' 3.66m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | 50.8mm | 279mm | 50.8mm | No SVHC | ROHS3 Compliant | ||
![]() 1584H4B1RA Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 2.800026kg | - | 2009 | 1584RA | Active | Not Applicable | Outlet Strip | - | - | - | 15A | - | CSA, UL | 120V | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1582H6D1BKRA Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | 2010 | 1582RA | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1584H7D1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | - | - | 2009 | 1584 | Active | Not Applicable | Outlet Strip | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1584T8DH6 Hammond Manufacturing | 24 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | - | Aluminum and Steel | 2.9lbs 1.3kg | Aluminium | 2002 | 1584H | Active | Not Applicable | Outlet Strip | -15Ohm | - | - | 15A | 125V | CSA, TUVus | - | 15A | 1.8288m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 419.46mm | 53.98mm | No SVHC | ROHS3 Compliant |