- Manufacturer
- Manufacturer Part Number
- Termination
- Phase
- Mounting
- Approvals
- Series
- Part Status
- Type
- Packaging
- RoHS
- Mounting Type
Attribute column
Manufacturer
Hammond Manufacturing Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Voltage - Rated AC | Number of Outputs | Approval Agency | Physical Dimension | Output Voltage | Nominal Input Voltage | 1st Connector | 2nd Connector | Cord Length | Voltage - Primary | Primary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Voltage - Secondary | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172F Hammond Manufacturing | 2985 |
| Datasheet | 12 Weeks | - | - | 35lbs 15.9kg | - | - | 172 | Active | 1 (Unlimited) | Plug | - | Isolation | 1000VA | - | 1kW | 1kW | - | 500mV | - | UL | - | - | 230V | NEMA 6-15P | NEMA 5-15R | 304.8mm | - | - | - | - | - | 115V | - | 162.05mm | 197mm | 134.11mm | No SVHC | ROHS3 Compliant | - | ||
![]() 175G-NA Hammond Manufacturing | 2786 |
| Datasheet | 4 Weeks | - | - | 22lbs 10kg | Bulk | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 1500VA | - | 1.5kW | 1.5kW | - | - | - | UL | - | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | 168mm | 111.76mm | 136.906mm | 168.402mm | No SVHC | ROHS3 Compliant | - | ||
![]() 175A-NA Hammond Manufacturing | 16 |
| Datasheet | 12 Weeks | - | - | 3.5lbs 1.6kg | - | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 100VA | - | 100W | 100W | - | - | - | UL | - | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | 108mm | 80.264mm | 96.774mm | 107.95mm | No SVHC | ROHS3 Compliant | - | ||
![]() 169C Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | - | 4lbs 1.8kg | - | - | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 100VA | 8504.31.40.65 | 100W | 100W | - | - | - | CSA | - | - | - | Wire Leads | Wire Leads | - | 115V | - | 1 | 100 VA | - | 90V 100V 110V 115V 120V 130V | - | 77.7mm | 63.5mm | 88.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 169TS Hammond Manufacturing | 7 |
| Datasheet | 4 Weeks | - | - | 6.5lbs 2.9kg | - | 2000 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 135VA | 8504.31.40.65 | 135W | 135W | - | - | - | CSA | - | - | - | Wire Leads | Wire Leads | - | 115V | Dual | 1 | 135 VA | 0.87A | - | - | 96.8mm | 79.5mm | 88.9mm | - | ROHS3 Compliant | - | ||
![]() 298DT Hammond Manufacturing | 2801 |
| Datasheet | 4 Weeks | Plug-In | 120 | 15lbs 6.8kg | - | 2008 | 298 | Active | Not Applicable | Plug | - | Isolation | 500VA | - | 500W | 500W | - | - | - | cULus | - | - | - | NEMA 5-15P | NEMA 6-15R (2) | 1.524m | 120V | - | - | - | - | 240V | - | 121mm | - | 210mm | No SVHC | ROHS3 Compliant | - | ||
![]() 170BE Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | - | 5lbs 2.3kg | - | 2000 | 170 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 200VA | - | 200W | 200W | - | - | 1 | - | - | - | - | Wire Leads | Wire Leads | - | 115V 230V | - | - | - | - | 115V 230V | - | 104.9mm | 79.5mm | 107.9mm | Unknown | ROHS3 Compliant | - | ||
![]() HX54A Hammond Manufacturing | 16 |
| Datasheet | 4 Weeks | - | 120 | 6.7lbs 3kg | - | 2015 | HX | Active | Not Applicable | - | - | Isolation | 20VA | - | 20W | 20W | - | - | - | - | - | - | - | Screw Terminal | Screw Terminal | - | 240V | - | - | - | - | 120V | - | 3.13mm | 3.75mm | 4mm | - | ROHS3 Compliant | - | ||
![]() 175E-NA Hammond Manufacturing | 2544 |
| Datasheet | 12 Weeks | - | - | 14lbs 6.4kg | - | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 750VA | - | 750W | 750W | - | - | - | - | - | 115V | - | NEMA 6-15P | NEMA 5-15R | - | 230V | - | - | - | - | - | - | 96.52mm | 118.872mm | 179.324mm | No SVHC | ROHS3 Compliant | - | ||
![]() 240GT Hammond Manufacturing | 832 |
| Datasheet | 4 Weeks | Plug-In | - | 38lbs 17.2kg | - | 2008 | 240 | Active | Not Applicable | - | EAR99 | Isolation | 1500VA | 8504.32.00.00 | - | 1.5kW | - | - | - | UL | 317.5mm x 228.6mm x 127mm | - | - | NEMA 6-15P | NEMA 6-15R (2) | - | 240V | - | - | 1500 VA | - | - | - | - | 317.5mm | 228.6mm | - | ROHS3 Compliant | - | ||
![]() 178GT Hammond Manufacturing | 2768 |
| Datasheet | 4 Weeks | - | - | 38lbs 17.2kg | - | 2008 | 178 | Active | Not Applicable | Plug | - | Isolation | 1500VA | - | 1.5kW | 1.5kW | - | - | - | cULus | - | - | - | NEMA 5-15P | NEMA 5-15R (2) | 1.524m | 120V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 175D-NA Hammond Manufacturing | 2346 |
| Datasheet | 12 Weeks | - | - | 10lbs 4.5kg | Bulk | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 500VA | - | 500W | 500W | - | - | - | UL | - | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | 152mm | 96.52mm | 118.872mm | 152.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 170AE Hammond Manufacturing | 8 |
| Datasheet | 4 Weeks | - | - | 4lbs 1.8kg | - | 2000 | 170 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 100VA | - | 100W | 100W | - | - | 1 | - | - | - | - | Wire Leads | Wire Leads | - | 115V 230V | - | - | - | - | 115V 230V | - | 79.502mm | 104.902mm | 101.6mm | - | ROHS3 Compliant | - | ||
![]() 172E Hammond Manufacturing | 2308 |
| Datasheet | 12 Weeks | - | - | 30lbs 13.6kg | - | - | 172 | Active | Not Applicable | Plug | - | Isolation | 750VA | - | 750W | 750W | - | - | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | - | 230V | - | - | - | - | 115V | - | 136.91mm | - | 111.76mm | - | ROHS3 Compliant | - | ||
![]() 170FE Hammond Manufacturing | 2903 |
| Datasheet | 4 Weeks | - | - | 16lbs 7.3kg | - | 2010 | 170 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 1000VA | - | 1kW | 1kW | - | - | 1 | - | - | - | - | Wire Leads | Wire Leads | - | 115V 230V | - | - | - | - | 115V 230V | - | 123.9mm | 95.3mm | 152.4mm | - | ROHS3 Compliant | - | ||
![]() 175B-NA Hammond Manufacturing | 7 |
| Datasheet | 12 Weeks | - | - | 4.5lbs 2kg | Bulk | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 200VA | - | 200W | 200W | - | - | - | UL | - | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | 114mm | 80.264mm | 96.774mm | 114.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() 169QS Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | - | - | 2.5lbs 1.1kg | - | 2000 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 40VA | 8504.31.40.65 | 40W | 40W | - | - | - | CSA | - | - | - | Wire Leads | Wire Leads | - | 115V | Dual | 1 | 40 VA | 0.26A | - | - | 66.8mm | 55.6mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() 171F Hammond Manufacturing | 2174 |
| Datasheet | 12 Weeks | - | - | 30lbs 13.6kg | - | - | 171 | Active | 1 (Unlimited) | Plug | EAR99 | Isolation | 750VA | 8504.31.40.65 | 750W | 750W | - | 115V | - | UL | - | - | - | NEMA 5-15P | NEMA 5-15R | 304.8mm | - | - | 1 | 900 VA | - | - | - | 136.91mm | 112mm | 111.76mm | - | ROHS3 Compliant | - | ||
![]() 171G Hammond Manufacturing | 2806 |
| Datasheet | 12 Weeks | - | - | 35lbs 15.9kg | - | - | 171 | Active | Not Applicable | Plug | - | Isolation | 1000VA | - | 1kW | 1kW | - | 115V | - | UL | - | - | 115V | NEMA 5-15P | NEMA 5-15R | 304.8mm | - | - | - | - | - | - | - | 162.05mm | - | 134.11mm | No SVHC | ROHS3 Compliant | - | ||
![]() 169WS Hammond Manufacturing | 16 |
| Datasheet | 4 Weeks | - | - | 12lbs 5.4kg | - | 2010 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 250VA | 8504.31.40.65 | 250W | 250W | 1.7A | - | - | CSA | - | - | - | Wire Leads | Wire Leads | - | 115V | Dual | 1 | 250 VA | - | - | - | 115.8mm | 95.3mm | 101.6mm | No SVHC | ROHS3 Compliant | Lead Free |