- Manufacturer
- Manufacturer Part Number
- Termination
- Phase
- Mounting
- Approvals
- Series
- Part Status
- Type
- Packaging
- RoHS
- Mounting Type
Attribute column
Manufacturer
Hammond Manufacturing Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Enclosure | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Class | Manufacturer | Manufacturer Part Number | Material-Core | Mounting | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Shielding | Current Rating | Configuration | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | VA Rating | Features | Phase | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK-10 Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | - | - | 400MHz | 25MHz | - | - | - | Ferrite | - | - | -55°C ~ 105°C | -- | IRF | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | - | -- | Unshielded | 1.35A | - | 100nH | 60 mOhm Max | 40 @ 25MHz | -- | - | -- | - | -- | -- | ||
![]() M1PC007LESF7 Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | UL | - | 13MHz | 2.5MHz | Class H | Hammond Power Solutions | M1PC007LESF7 | Ferrite | - | - | -55°C ~ 105°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±10% | Obsolete | - | -- | Unshielded | 84mA | - | 100µH | 8 Ohm Max | 50 @ 2.5MHz | -- | - | -- | 1 | -- | -- | ||
![]() NQTW2 Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | - | - | 24MHz | 2.5MHz | - | Hammond Power Solutions | NQTW2 | Ferrite | - | - | -55°C ~ 125°C | -- | IMS-5WD-40 | 0.164 Dia x 0.450 L (4.17mm x 11.43mm) | ±10% | Obsolete | - | -- | Shielded | 390mA | - | 56µH | 2.2 Ohm Max | 40 @ 2.5MHz | 170mA | - | -- | - | -- | -- | ||
![]() QC25PRCB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 7.5MHz | 790kHz | Class B | Hammond Power Solutions | QC25PRCB | Ferrite | Panel, Wall | Non-Compliant | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | Shielded | 125mA | - | 220µH | 5 Ohm Max | 55 @ 790kHz | 80mA | 250 VA | -- | 1 | -- | -- | ||
![]() QC75PRCB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 34MHz | 2.5MHz | Class B | Hammond Power Solutions | QC75PRCB | Ferrite | Panel, Wall | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | Shielded | 240mA | - | 33µH | 1.37 Ohm Max | 45 @ 2.5MHz | 190mA | 750 VA | -- | 1 | -- | -- | ||
![]() SG3A0030PK0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 16MHz | 2.5MHz | Class R | Hammond Power Solutions | SG3A0030PK0C | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | Obsolete | Connecting Cable | Molded | Shielded | 69mA | Delta Primary/Wye Secondary | 47µH | 9.3 Ohm Max | 44 @ 2.5MHz | -- | 30,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0045DK Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 115MHz | 7.9MHz | Class R | Hammond Power Solutions | SG3A0045DK | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Shielded | 228mA | Delta Primary/Wye Secondary | 1.5µH | 860 mOhm Max | 41 @ 7.9MHz | -- | 45,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0045KB0AB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 430MHz | 25MHz | Class R | Hammond Power Solutions | SG3A0045KB0AB | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Shielded | 635mA | Delta Primary/Wye Secondary | 120nH | 110 mOhm Max | 52 @ 25MHz | -- | 45,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0075KB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 165MHz | 25MHz | Class R | Hammond Power Solutions | SG3A0075KB | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Shielded | 405mA | Delta Primary/Wye Secondary | 820nH | 270 mOhm Max | 38 @ 25MHz | -- | 75,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0112KB0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 1.45MHz | 250kHz | Class R | Hammond Power Solutions | SG3A0112KB0C | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±5% | Obsolete | Connecting Cable | Molded | Unshielded | 61mA | Delta Primary/Wye Secondary | 3.9mH | 44 Ohm Max | 80 @ 250kHz | -- | 112,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0150DK0C Hammond Manufacturing | In Stock | - | - | - | - | - | CSA, UL | N/A | - | - | Class R | Hammond Power Solutions | SG3A0150DK0C | - | Ceilling, Floor, Wall | - | - | - | * | - | - | Active | Connecting Cable | Distribution | - | - | Delta Primary/Wye Secondary | - | - | - | - | 150,000 VA | - | 3 | - | - | ||
![]() SG3A0500KB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 1.35MHz | 250kHz | Class R | Hammond Power Solutions | SG3A0500KB | Iron | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±5% | Obsolete | Connecting Cable | Molded | Unshielded | 58mA | Delta Primary/Wye Secondary | 4.7mH | 48 Ohm Max | 80 @ 250kHz | -- | 500,000 VA | -- | 3 | -- | -- | ||
![]() SG3B0500PD Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 210MHz | 25MHz | Class R | Hammond Power Solutions | SG3B0500PD | Phenolic | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Connecting Cable | Molded | Unshielded | 1.1A | Wye Primary/Delta Secondary | 820nH | 205 mOhm Max | 40 @ 25MHz | -- | 500,000 VA | -- | 3 | -- | -- | ||
![]() SG3C0225KD Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 48MHz | 7.9MHz | Class R | Hammond Power Solutions | SG3C0225KD | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | Connecting Cable | Molded | Unshielded | 540mA | Delta Primary/Delta Secondary | 8.2µH | 440 mOhm Max | 30 @ 7.9MHz | -- | 225,000 VA | -- | 3 | -- | -- | ||
![]() SG3L0100FE0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 415MHz | 25MHz | Class R | Hammond Power Solutions | SG3L0100FE0C | Phenolic | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±20% | Obsolete | Connecting Cable | Molded | Unshielded | 2.8A | Single Primary/Dual Secondary | 220nH | 35 mOhm Max | 50 @ 25MHz | -- | 100,000 VA | -- | 1 | -- | -- | ||
![]() SH3U0150KB3S Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 400MHz | 50MHz | Class R | Hammond Power Solutions | SH3U0150KB3S | Phenolic | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Unshielded | 4A | Zig Zag | 100nH | 20 mOhm Max | 75 @ 50MHz | -- | 150,000 VA | -- | 3 | -- | -- | ||
![]() SH3U1000KB3K Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 200MHz | 20MHz | Class R | Hammond Power Solutions | SH3U1000KB3K | Phenolic | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Unshielded | 1.1A | Zig Zag | 1µH | 240 mOhm Max | 50 @ 20MHz | -- | 1,000,000 VA | -- | 3 | -- | -- | ||
![]() SK3A0015PB4K Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 29MHz | 2.5MHz | Class R | Hammond Power Solutions | SK3A0015PB4K | Iron | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±5% | Obsolete | Connecting Cable | Molded | Unshielded | 360mA | Delta Primary/Wye Secondary | 27µH | 2.7 Ohm Max | 75 @ 2.5MHz | -- | 15,000 VA | -- | 3 | -- | -- | ||
![]() SK3A0075PB3S Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 288MHz | 25MHz | Class R | Hammond Power Solutions | SK3A0075PB3S | Phenolic | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±10% | Obsolete | Connecting Cable | Molded | Unshielded | 2A | Delta Primary/Wye Secondary | 470nH | 80 mOhm Max | 60 @ 25MHz | -- | 75,000 VA | -- | 3 | -- | -- | ||
![]() SP1500KHP Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP1500KHP | - | Panel | Non-Compliant | - | - | * | - | - | Active | Screw Terminals | Control | - | - | - | - | - | - | - | 1,500 VA | - | 1 | - | - |