- Manufacturer
- Manufacturer Part Number
- Termination
- Phase
- Mounting
- Approvals
- Series
- Part Status
- Type
- Packaging
- RoHS
- Mounting Type
Attribute column
Manufacturer
Hammond Manufacturing Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Enclosure | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Class | Manufacturer | Manufacturer Part Number | Material-Core | Mounting | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Power Rating | Shielding | Current Rating | Configuration | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | VA Rating | Features | Phase | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP250SP Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP250SP | - | Panel | Non-Compliant | - | - | - | - | - | - | Screw Terminals | Control | - | - | - | - | - | - | - | - | 250 VA | - | 1 | - | - | ||
![]() TE3A0020NGM Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y009QTCF3L0U Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y009QTCF3L0U | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP350SR Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP350SR | - | - | Non-Compliant | - | - | - | - | - | - | Screw Terminals | Control | 350 W | - | 29.2 A | - | - | - | - | - | 350 VA | - | 1 | - | - | ||
![]() SP500QR Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP500QR | - | - | Non-Compliant | - | - | - | - | - | - | Screw Terminals | Control | - | - | - | - | - | - | - | - | 500 VA | - | 1 | - | - | ||
![]() SP750SP Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP750SP | - | Panel | - | - | - | - | - | - | - | Screw Terminals | Control | - | - | - | - | - | - | - | - | 750 VA | - | 1 | - | - | ||
![]() Y112PKCH3L0U Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y112PKCH3L0U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM040JHC Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | Hammond Power Solutions | DM040JHC | - | Ceiling;Floor;Wall | - | - | - | - | - | - | - | Lugs | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() DM660JH Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | Hammond Power Solutions | DM660JH | - | Floor | - | - | - | - | - | - | - | Pads | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() NH6002 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | NH6002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP250NJ Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP250NJ | - | Panel | Non-Compliant | - | - | - | - | - | - | Screw Terminals | Control | - | - | - | - | - | - | - | - | 250 VA | - | 1 | - | - | ||
![]() Y009QTCF Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y009QTCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y150QTCH3L0U Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y150QTCH3L0U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM075NN Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | Hammond Power Solutions | DM075NN | - | Ceiling;Floor;Wall | - | - | - | - | - | - | - | Lugs | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() QC20PRCB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 70MHz | 7.9MHz | Class B | Hammond Power Solutions | QC20PRCB | Iron Powder | Panel, Wall | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | - | Shielded | 380mA | - | 4.7µH | 550 mOhm Max | 44 @ 7.9MHz | -- | 200 VA | -- | 1 | -- | -- | ||
![]() SG3A0030DK Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 21MHz | 2.5MHz | Class R | Hammond Power Solutions | SG3A0030DK | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Shielded | 88mA | Delta Primary/Wye Secondary | 27µH | 5.8 Ohm Max | 40 @ 2.5MHz | -- | 30,000 VA | -- | 3 | -- | -- | ||
![]() SG3A0112KB0AF Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 15MHz | 2.5MHz | Class R | Hammond Power Solutions | SG3A0112KB0AF | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Shielded | 64mA | Delta Primary/Wye Secondary | 56µH | 11 Ohm Max | 44 @ 2.5MHz | -- | 112,000 VA | -- | 3 | -- | -- | ||
![]() SG3B0112PD0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | 70MHz | 7.9MHz | Class R | Hammond Power Solutions | SG3B0112PD0C | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Unshielded | 990mA | Wye Primary/Delta Secondary | 3.3µH | 140 mOhm Max | 30 @ 7.9MHz | -- | 112,000 VA | -- | 3 | -- | -- | ||
![]() SG3L0025FE Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 3.3MHz | 790kHz | Class R | Hammond Power Solutions | SG3L0025FE | Iron | Ceilling, Floor, Wall | - | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Unshielded | 83mA | Single Primary/Dual Secondary | 750µH | 14.4 Ohm Max | 60 @ 790kHz | -- | 25,000 VA | -- | 1 | -- | -- | ||
![]() SG3L0025PE0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | 3.3MHz | 790kHz | Class R | Hammond Power Solutions | SG3L0025PE0C | Iron | Ceilling, Floor, Wall | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | Connecting Cable | Molded | - | Unshielded | 83mA | Single Primary/Dual Secondary | 750µH | 14.4 Ohm Max | 60 @ 790kHz | -- | 25,000 VA | -- | 1 | -- | -- |