- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Primary Voltage Rating | RoHS | Unit Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | Product | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166N8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | - | - | - | - | 2000 | 166 | 93.73mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 34W | 34W | 4A | 60Hz | Wire Leads | UL; CSA | 2000Vrms | 8.5V | 4A | 115V | 4A | 34VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 42.9mm | 58.67mm | No SVHC | ROHS3 Compliant | - | ||
![]() 290MAX Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | 1 | Chassis | 115 VAC, 230 VAC | Details | 7 lbs | - | - | 290 | - | - | - | - | - | - | Tube Application | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformer | - | - | - | - | - | - | ||
![]() 183F12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | - | - | - | - | 2008 | 183 | 41.28mm Lx36.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | 5W | 5W | 800mA | - | PC Pin | - | 4000Vrms | - | 400mA | - | - | 5VA | 115V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 35.05mm | 34.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 266J48 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.5lbs 1.1kg | - | - | - | - | - | - | 2008 | 266 | 90.42mm Lx55.88mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | 48W | 48W | 1A | - | Wire Leads | CSA, UL | 2000Vrms | - | 1A | - | - | 48VA | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 79.2mm | 79.25mm | - | ROHS3 Compliant | - | ||
![]() 229C24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8 | 1.1lbs 499g | - | - | - | - | - | - | 2008 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 24W | 24W | 2A | - | PC Pin | UL; CSA | 1750Vrms | 12V | 1A | - | 2A | 24VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | 1 | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 229D56 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 1.4lbs 635g | - | - | - | - | - | - | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 48W | 48W | 850mA | - | PC Pin | cULus | 1750Vrms | - | 1.7A | - | - | 48VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | 1 | - | - | 35.05mm | - | - | ROHS3 Compliant | - | ||
![]() 229D10 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 1.3lbs 589.7g | - | - | - | - | - | - | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 48W | 48W | 4.8A | - | PC Pin | cULus | 1750Vrms | - | 4.8A | - | - | 48VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 1 | - | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | - | ||
![]() 185G36 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 5lbs 2.3kg | - | - | - | - | - | - | 2000 | 185 | 79.25mm Lx81.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | 175W | 175W | 4.8A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 18V | 4.8A | - | 9.6A | 175VA | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 95.3mm | 95.25mm | - | ROHS3 Compliant | - | ||
![]() 229B230 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.61lb 276.69g | - | - | - | - | - | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 12W | 12W | 50mA | - | PC Pin | UL; CSA | 1750Vrms | - | 50mA | - | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | 1 | - | - | 27.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166L12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.4lbs 635g | - | - | - | - | - | Bulk | 2008 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 31.5W | 31.5W | 2.5A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 12.6V | 2.5A | - | 2.5A | 31.5VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 42.9mm | 50.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() 166L22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2lbs 907.2g | - | - | - | - | - | - | 2000 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 44W | - | - | Wire Leads | - | 2000Vrms | - | 2A | - | - | 44VA | - | - | 115V | Single | Yes | 22V | - | - | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 166M12 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | - | - | - | - | - | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 37.8W | - | - | Wire Leads | - | 2000Vrms | - | 3A | - | - | 37.8VA | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | - | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 167N12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.9lbs 861.8g | - | - | - | - | - | - | 2012 | 167 | 55.63mm Lx66.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 50.4W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 4A | - | - | 50.4VA | - | - | 115V | Single | Yes | 12.6V | - | 1 | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 1182T24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 11lbs 5kg | - | - | - | - | - | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 625W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 625VA | - | 149.352 mm | 117V | Dual | No | Parallel 24V Series 48V | - | - | - | 13.02A | 60.452mm | 60.45mm | - | ROHS3 Compliant | - | ||
![]() 266L12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | - | - | - | - | - | 2000 | 266 | 79.50mm Lx50.04mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | 31.5W | 31.5W | 5A | - | Wire Leads | - | 2000Vrms | 6.3V | 2.5A | - | 5A | 31.5VA | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 58.7mm | 69.85mm | - | ROHS3 Compliant | - | ||
![]() 166J8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.7lb 317.51g | - | - | - | - | - | - | 2008 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 8.5W | 8.5W | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 8.5V | 1A | - | 1A | 8.5VA | - | - | 115V | Single | Yes | - | - | 1 | - | - | 35.1mm | 42.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 229C16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.92lb 417.3g | - | - | - | - | - | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 24W | 24W | 1.5A | - | PC Pin | cULus | 1750Vrms | - | 1.5A | - | - | 24VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | 1 | - | - | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 185F20 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 4lbs 1.8kg | - | - | - | - | - | - | 2008 | 185 | 71.37mm Lx77.98mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | 130W | 130W | 13A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 10V | 6.5A | - | 13A | 130VA | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 85.6mm | 85.60mm | - | ROHS3 Compliant | - | ||
![]() 1182N117 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 9lbs 4.1kg | - | - | - | - | - | - | 2014 | 1182 | 139.70mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 500W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 500VA | - | 139.7 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | 2.14A | 57.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 270DAZ Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 3.9lbs 1.8kg | - | - | - | - | - | - | 2000 | 270 | 71.37mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | 76W | 76W | 104mA | - | Wire Leads | - | 2000Vrms | - | 3.5A | - | - | 76VA | - | - | 117V | Single | Yes | 520V 6.3V | Dual | - | - | - | 82.55mm | 85.85mm | - | ROHS3 Compliant | - |