- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Input Current | Outside Diameter | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183G24 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | - | 2008 | 183 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 10W | 10W | 840mA | - | PC Pin | - | 4000Vrms | - | 420mA | - | 10VA | 115V | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 35.05mm | 34.93mm | - | ROHS3 Compliant | - | ||
![]() 187F56 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 100 | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100.8W | 100.8W | - | - | Solder, Quick Connect | - | 2000Vrms | - | 1.8A | - | 100.8VA | - | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | 65.024mm | 65.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() 164F16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.44lb 199.58g | - | 2000 | 164 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 800mA | - | PC Pin | - | 2500Vrms | - | 400mA | - | 6VA | - | - | - | - | 115V | Single | No | Parallel 8V Series 16V | Dual | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 162J48 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 1.1lbs 499g | - | 2000 | 162 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | - | PC Pin | - | 2500Vrms | - | 1.5A | - | 36VA | - | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | 39.70mm | - | ROHS3 Compliant | - | ||
![]() 161D20 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.13lb 58.97g | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 90mA | - | PC Pin | UL; CSA | 2000Vrms | 10V | 45mA | 90mA | 1VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 1182U110P Hammond Manufacturing | 2205 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 24lbs 10.9kg | - | 2014 | 1182 | 187.96mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 1.5kW | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 1500VA | - | - | 184.15 mm | - | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | 6.8A | 82.55mm | - | - | ROHS3 Compliant | - | ||
![]() 262A12 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 0.6lb 272.16g | - | 2013 | 262 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 266F12C Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | - | 2008 | 266 | 60.45mm Lx37.59mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 4.2W | - | - | Wire Leads | - | 2000Vrms | - | 350mA | - | 4.2VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | 36.32mm | - | ROHS3 Compliant | - | ||
![]() 166N6 Hammond Manufacturing | 51 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.2lbs 544.3g | Bulk | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 25.2W | 25.2W | 4A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 6.3V | 4A | 4A | 25.2VA | 115V | - | - | - | - | Single | Yes | - | - | 1 | - | - | 42.9mm | 50.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() 164E24 Hammond Manufacturing | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 200mA | - | PC Pin | - | 2500Vrms | 12V | 100mA | - | 2.4VA | 115V | - | - | - | - | Single | No | Parallel 12V Series 24V | Dual | - | - | - | - | 30.18mm | No SVHC | ROHS3 Compliant | - | ||
![]() 266M20 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.7lbs 1.2kg | - | 2008 | 266 | 102.36mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 60W | 60W | - | - | Wire Leads | - | 2000Vrms | - | 3A | - | 60VA | - | - | - | - | 117V 234V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 266JB12 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | 2008 | 266 | 82.55mm Lx52.32mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 12.6W | 14.4W | - | - | Wire Leads | - | 2000Vrms | - | 1.2A | - | 14.4VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 261M6 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4lbs 1.8kg | - | 2000 | 261 | 114.30mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.65 | 83W | 83W | - | - | Wire Leads | - | - | - | 4A | - | 83VA | - | - | - | - | 115V | Single | No | 215V 6.3V | Dual | - | 83 VA | - | 85.9mm | 74.42mm | - | ROHS3 Compliant | - | ||
![]() 166J25C Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | 2010 | 166 | 82.55mm Lx50.80mm W | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 25W | - | - | Wire Leads | - | 2000Vrms | - | 1A | - | 25VA | - | - | - | - | 117V | Single | Yes | 25V | - | - | - | - | - | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 164F12 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.44lb 199.58g | - | 2000 | 164 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 1A | - | PC Pin | - | 2500Vrms | - | 1A | - | 6VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 165X5 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.5lbs 2.5kg | - | 2000 | 165 | 95.25mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 150W | - | 60Hz | Wire Leads | UL; CSA | 2000Vrms | - | 30A | - | 150VA | - | - | - | - | 115V | Single | Yes | 5V | - | 1 | - | - | 79.5mm | 79.50mm | - | ROHS3 Compliant | - | ||
![]() 161J10 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.58lb 263.08g | - | 2000 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | 2000Vrms | - | 1A | - | 10VA | - | - | - | - | 115V | Single | No | Parallel 5V Series 10V | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 165V22 Hammond Manufacturing | 2925 |
| Datasheet | 4 Weeks | Chassis, Chassis Mount | Chassis Mount | - | 14lbs 6.4kg | - | 2000 | 165 | 114.30mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 440W | 440W | 20A | - | Wire Leads | UL; CSA | 2000Vrms | - | 20A | 20A | 440VA | - | 20A | - | - | 115V | Single | Yes | 22V | - | 1 | - | - | 95.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 269AX Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | 2000 | 269 | 55.63mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.65 | 40W | 40W | 115mA | - | Wire Leads | CSA | 2000Vrms | - | 2A | - | 40VA | - | - | - | - | 115V | Single | Yes | 250V 6.3V | Dual | - | 40 VA | - | 66.802mm | 66.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166RS Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 3.5lbs 1.6kg | - | 2016 | 166 | 114.30mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 40W | - | - | Wire Leads | - | 2000Vrms | - | 8A | - | 40VA | - | - | - | - | 115V | Single | Yes | 5V | - | - | - | - | 66.8mm | 76.20mm | - | ROHS3 Compliant | - |