- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 369GX Hammond Manufacturing | 38 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | 2000 | 300 | 63.50mm Lx69.85mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 50W | 50W | - | Wire Leads | - | 2000Vrms | - | - | 2.5A | - | 50VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 450V 6.3V | Dual | - | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 372X Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.9lbs 1.3kg | 2009 | 300 | 84.07mm Lx71.37mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 75W | - | Wire Leads | - | 2000Vrms | - | - | 2A | - | 75VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 620V 6.3V 5V | Four | - | - | - | - | 86.89mm | - | ROHS3 Compliant | - | ||
![]() 166F28 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount, Flanges | Chassis Mount | 5 | 0.7lb 317.51g | 2000 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 7W | 7W | 250mA | Wire Leads | UL; CSA | 2000Vrms | - | - | 250mA | - | 7VA | - | 115V | Single | Yes | 28V | - | 1 | - | - | 42.93mm | - | - | ROHS3 Compliant | - | ||
![]() 164G36 Hammond Manufacturing | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | 2008 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | 700mA | PC Pin | - | 2500Vrms | - | - | 350mA | - | 12VA | 115V | - | Single | No | Parallel 18V Series 36V | Dual | - | - | - | - | 38.10mm | No SVHC | ROHS3 Compliant | - | ||
![]() 162F120 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.44lb 199.58g | 2000 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | - | PC Pin | - | 2500Vrms | - | - | 50mA | - | 6VA | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 161D56 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.13lb 58.97g | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | PC Pin | UL; CSA | 2000Vrms | - | - | 15mA | - | 1VA | - | 115V | Single | No | Parallel 28V Series 56V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 161FA20 Hammond Manufacturing | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.34lb 154.22g | 2000 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | 440mA | PC Pin | UL; CSA | 2000Vrms | 10V | - | 220mA | 440mA | 4.4VA | - | 115V | Single | No | Parallel 10V Series 20V | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() 167S25 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 8.4lbs 3.8kg | 2012 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 250W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 10A | - | 250VA | - | 115V | Single | Yes | 25V | - | 1 | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 162G120 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.7lb 317.51g | 2000 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | - | PC Pin | - | 2500Vrms | - | - | 100mA | - | 12VA | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | - | - | - | 38.10mm | - | ROHS3 Compliant | - | ||
![]() 186D10 Hammond Manufacturing | 33 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 3A | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 3A | - | 30VA | - | 115V 230V | Dual | Yes | 10V | Single | - | - | - | 49.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182L110 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5lbs 2.3kg | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 225W | - | Wire Leads | - | 4000Vrms | - | - | 1.02A | - | 225VA | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | 124mm | 48.3mm | 48.26mm | - | ROHS3 Compliant | - | ||
![]() 369HX Hammond Manufacturing | 2631 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.3lbs 1kg | 2009 | 300 | 88.90mm Lx79.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 120W | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 120VA | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 450V 6.3V 5V | Four | - | - | - | 96.4184mm | 96.52mm | - | ROHS3 Compliant | - | ||
![]() PHC50AGA Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.1lbs 952.5g | 2016 | PHC | 101.60mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | - | Wire Leads | - | - | - | - | 2.08A | - | 50VA | - | 600V | Single | No | 24V | - | - | - | - | - | 66.80mm | - | ROHS3 Compliant | - | ||
![]() PHC25JGA Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | 2016 | PHC | 93.73mm Lx54.10mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | - | Wire Leads | - | - | - | - | 1.04A | - | 25VA | - | 120V | Single | No | 24V | - | - | - | - | - | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 275X Hammond Manufacturing | 2871 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.8lbs 2.6kg | 2000 | 275 | 79.50mm Lx88.90mm W | - | Active | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 167W | 167W | - | Wire Leads | CSA | 2000Vrms | - | - | 3A | - | 167VA | - | 115V | Single | Yes | 800V 6.3V 5V | Triple | - | 167 VA | - | 96.774mm | 96.77mm | - | ROHS3 Compliant | - | ||
![]() 186B12 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.44lb 199.58g | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6.3W | 6.3W | 500mA | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 500mA | - | 6.3VA | - | 115V 230V | Dual | Yes | 12.6V | Single | - | - | - | 34.79mm | 34.80mm | - | ROHS3 Compliant | - | ||
![]() 167P36 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.9lbs 2.7kg | 2016 | 167 | 79.50mm Lx95.25mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 180W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 5A | - | 180VA | - | 115V | Single | Yes | 36V | - | 1 | - | - | 96.8mm | 96.77mm | - | ROHS3 Compliant | - | ||
![]() 167L55 Hammond Manufacturing | 7 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 3.7lbs 1.7kg | 2016 | 167 | 63.50mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 110W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 2A | - | 110VA | - | 115V | Single | Yes | 55V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 167J80 Hammond Manufacturing | 25 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.9lbs 1.3kg | 2016 | 167 | 63.50mm Lx76.20mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 80W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 1A | - | 80VA | - | 115V | Single | Yes | 80V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 182U24 Hammond Manufacturing | 2772 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 14lbs 6.4kg | 2012 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 750W | 750W | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 15.63A | - | 750VA | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | 160mm | 78.7mm | 78.74mm | - | ROHS3 Compliant | - |