- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1182V40P Hammond Manufacturing | 2756 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 24lbs 10.9kg | - | 2014 | 1182 | - | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 1.5kW | 1.5kW | unknown | - | 60Hz | Wire Leads | - | 4000Vrms | - | 18.8A | - | 1500VA | - | 184.15 mm | 117V | Dual | Yes | Parallel 40V Series 80V | - | - | - | 18.8A | 82.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166E20 Hammond Manufacturing | 57 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.3lb 136.08g | - | - | 166 | 52.32mm Lx35.05mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 3W | 3W | - | 150mA | - | Wire Leads | UL; CSA | 2000Vrms | 20V | 150mA | 150mA | 3VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 30.02mm | 30.23mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182U110 Hammond Manufacturing | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 2014 | 1182 | 187.96mm Dia | yes | Obsolete | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 1500VA | - | 184.15 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | 6.8A | 82.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() 166L16 Hammond Manufacturing | 54 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.4lbs 635g | Bulk | 2000 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 35.2W | 35.2W | - | 2.2A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 16V | 2.2A | 2.2A | 35.2VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 42.9mm | 50.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 162H28 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.8lb 362.87g | - | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | 1.4A | - | PC Pin | - | 2500Vrms | - | 1.4A | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() 160G16 Hammond Manufacturing | 29 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.62lb 281.23g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | 1.28A | - | PC Pin | UL; CSA | 2000Vrms | 8V | 1.28A | 1.28A | 10VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166T24 Hammond Manufacturing | 2975 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 9.9lbs 4.5kg | - | 2010 | 166 | 95.25mm Lx90.42mm W | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 288W | - | - | - | Wire Leads | - | 2000Vrms | - | 12A | - | 288VA | - | - | 117V | Single | Yes | 24V | - | - | - | - | - | 117.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166U5 Hammond Manufacturing | 25 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.5lbs 1.1kg | - | 2000 | 166 | 102.36mm Lx57.15mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 75W | 75W | - | - | 60Hz | Wire Leads | UL; CSA | 2000Vrms | - | 15A | - | 75VA | - | - | 115V | Single | Yes | 5V | - | 1 | - | - | 66.8mm | 66.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167V7 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.2lbs 2.4kg | - | 2012 | 167 | 79.50mm Lx88.90mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 157.5W | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 21A | - | 157.5VA | - | - | 115V | Single | Yes | 7.5V | - | 1 | - | - | 96.8mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166J14 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 0.7lb 317.51g | - | 2008 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 14W | 14W | - | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 14V | 1A | 1A | 14VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 42.93mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 260K Hammond Manufacturing | 2102 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.4lbs 3.8kg | Bulk | - | 260 | 114.30mm Lx82.55mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 197W | - | - | - | Wire Leads | - | - | - | 3A | - | 197VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 650V 6.3V 5V | Triple | - | - | - | - | 95.25mm | 114.3mm | 82.55mm | - | ROHS3 Compliant | - | ||
![]() 167G100 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.9lbs 861.8g | - | 2012 | 167 | 55.63mm Lx66.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 50W | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 500mA | - | 50VA | - | - | 115V | Single | Yes | 100V | - | 1 | - | - | 63.5mm | 66.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164D12 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | Bulk | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | - | 180mA | - | PC Pin | - | 2500Vrms | - | 90mA | - | 1.1VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166S2 Hammond Manufacturing | 26 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2008 | 166 | 93.73mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 25W | 25W | - | 10A | - | Wire Leads | - | 2000Vrms | - | 10A | - | 25VA | - | - | 115V | Single | Yes | 2.5V | - | - | - | - | 58.7mm | 58.67mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 166F120 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.5lbs 680.4g | - | 2000 | 166 | 93.73mm Lx47.75mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 36W | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 300mA | - | 36VA | - | - | 115V | Single | Yes | 120V | - | 1 | - | - | 58.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 187C12 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.75lb 340.19g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12.6W | 12.6W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | 1A | - | 12.6VA | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 266J24B Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2008 | 266 | 82.55mm Lx50.80mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 24W | 24W | - | 1A | - | Wire Leads | - | 2000Vrms | - | 1A | - | 24VA | - | - | 115V 230V | Dual | Yes | 24V | Single | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187B20 Hammond Manufacturing | 48 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.45lb 204.12g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6W | 6W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | 300mA | - | 6VA | - | - | 115V | Single | Yes | 20V | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166F16 Hammond Manufacturing | 54 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | - | 2000 | 166 | 60.45mm Lx60.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 4W | 4W | - | 250mA | - | Wire Leads | UL; CSA | 2000Vrms | 16V | 250mA | 250mA | 4VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 187A16 Hammond Manufacturing | 59 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.35lb 158.76g | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 2.4W | 2.4W | - | - | - | Solder, Quick Connect | - | 2000Vrms | - | 150mA | - | 2.4VA | - | - | 115V | Single | Yes | 16V | - | - | - | - | 29.97mm | - | - | - | - | ROHS3 Compliant | - |