- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 372HX Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | 6.5lbs 2.9kg | - | 2009 | 300 | 101.60mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 191W | 191W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 191VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | - | Four | - | - | - | 115.824mm | 115.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 160H56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.79lb 358.34g | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 420mA | - | 24VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167J60 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | - | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 60W | 60W | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 1A | - | 60VA | - | - | 115V | Single | Yes | 60V | - | - | 1 | - | - | 77.724mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167V22 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 14lbs 6.4kg | - | 2012 | 167 | 95.25mm Lx127.00mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 440W | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 20A | - | 440VA | - | - | 115V | Single | Yes | 22V | - | - | 1 | - | - | 115.8mm | 115.82mm | - | - | - | ROHS3 Compliant | - | ||
![]() 376X Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.7lbs 2.6kg | - | 2009 | 300 | 99.82mm Lx79.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 157W | 157W | - | - | 60Hz | Wire Leads | - | 2000Vrms | - | - | 3A | - | 157VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 640V 6.3V 5V | - | Four | - | - | - | 96.774mm | 96.52mm | 99.82mm | 79.502mm | - | ROHS3 Compliant | - | ||
![]() 185C230 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.3lbs 589.7g | - | 2008 | 185 | 71.37mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 25W | 25W | - | 220mA | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | - | - | 110mA | - | 25VA | - | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | - | 58.7mm | 58.67mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182K30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.2lbs 997.9g | - | 2012 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 80W | 80W | - | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 1.33A | - | 80VA | - | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164D120 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | - | - | - | PC Pin | - | 2500Vrms | - | - | 10mA | - | 1.1VA | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266GB6 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 0.55lb 249.48g | - | 2008 | 266 | 60.45mm Lx37.59mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 3.78W | 3.78W | - | - | - | Wire Leads | CSA, UL | 2000Vrms | - | - | 1.2A | - | 3.78VA | - | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | 36.3mm | 36.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 291FEX Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | 2009 | 291 | 95.25mm Lx119.13mm W | - | Obsolete | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 5.5A | - | - | - | - | 240V | Single | Yes | 640V 6.5V | - | Dual | - | - | - | - | 115.90mm | - | - | - | RoHS Compliant | - | ||
![]() 161H56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.77lb 349.27g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 420mA | - | 24VA | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186D16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | - | Laminated Core | - | - | - | - | 32W | 32W | - | 2A | - | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 2A | - | 32VA | - | - | 115V 230V | Dual | Yes | 16V | - | Single | - | - | - | 49.02mm | 49.02mm | 82.55mm | 52.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166F12D Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Chassis Mount | 0.4lb 181.44g | - | 2015 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | - | EAR99 | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | 2000Vrms | - | - | - | - | 4.2VA | - | - | 117V | Single | Yes | 12V | - | - | - | - | - | - | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161FA16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 0.33lb 149.69g | Bulk | 2000 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | 520mA | - | PC Pin | UL; CSA | 2000Vrms | 8V | - | 260mA | 520mA | 4.4VA | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 161H12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.83lb 376.48g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | 4A | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | - | 2A | 4A | 24VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 226H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 25°C | 0°C | PARALLEL CONNECTED | 8504.31.40.35 | 1W | 1W | - | - | - | PC Pin | - | - | - | - | 25mA | - | 1VA | 20V | - | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 1 VA | - | 20.32mm | - | 1.73mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() 372FXP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 6.6lbs 3kg | - | 2009 | 300 | 99.82mm Lx79.50mm W | yes | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | 150W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 150VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | - | Triple | - | - | - | - | 96.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() 226F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | 25°C | 0°C | - | - | 1W | 1W | - | - | - | PC Pin | - | - | - | - | 34mA | - | 1VA | - | - | 115V | Single | No | Parallel 15V Series 30V | - | Dual | - | - | - | 20.32mm | 20.32mm | 43.94mm | 34.29mm | - | ROHS3 Compliant | - | ||
![]() 227H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.38lb 172.37g | - | - | 227 | 51.31mm Lx41.40mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 25°C | 0°C | PARALLEL CONNECTED | 8504.31.40.35 | 5W | 5W | - | - | - | PC Pin | - | - | - | - | 125mA | - | 5VA | 20V | - | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 5 VA | - | 26.67mm | - | 2.02mm | 1.63mm | - | ROHS3 Compliant | - | ||
![]() 166F25 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 0.7lb 317.51g | - | 2000 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | - | Laminated Core | 130°C | 0°C | - | - | 7.5W | 7.5W | - | 300mA | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 25V | - | 300mA | 300mA | 7.5VA | - | 115V | 115V | Single | Yes | 25V | - | Single | - | - | - | 42.93mm | 42.93mm | 71.37mm | 38.1mm | - | ROHS3 Compliant | - |