- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Max DC Current | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182P240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 17lbs 7.7kg | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 1kW | - | - | Wire Leads | - | 4000Vrms | - | 4.17A | - | - | 1000VA | - | 117V 234V | Dual | No | 240V | Single | - | - | - | 163mm | 88.9mm | 88.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182R30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 8.5lbs 3.9kg | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 500W | 500W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 30V | 8.33A | 16.66A | - | 500VA | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | 16.66A | 140mm | 56.1mm | 56.13mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182F30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 5lbs 2.3kg | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 225W | 225W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 30V | 3.75A | 7.5A | - | 225VA | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | 7.5A | 126mm | 48.3mm | 48.26mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 162H48 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.8lb 362.87g | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | 8504.31.40.35 | 20W | 20W | - | - | PC Pin | - | 2500Vrms | - | 400mA | - | - | 20VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | - | 2 | 20 VA | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182N6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | 1.7lbs 771.1g | 2008 | 182 | - | - | Active | 1 (Unlimited) | - | EAR99 | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | 4000Vrms | - | - | - | - | 50VA | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | 43.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() 226T Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | 35°C | 0°C | - | 20W | 20W | - | - | PC Pin | - | - | - | 1A | - | - | 20VA | - | 115V | Single | No | Parallel 20V Series 40V | Dual | - | - | - | - | 20.32mm | 20.32mm | 43.94mm | 34.29mm | - | ROHS3 Compliant | - | ||
![]() 160H10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.79lb 358.34g | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | 24W | 24W | - | - | PC Pin | - | 2000Vrms | - | 2.4A | - | - | 24VA | - | 115V 230V | Dual | No | Parallel 5V Series 10V | Single, Multiple Taps | - | - | - | - | 35.052mm | 35.05mm | 41.4mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() 182N18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 3.9lbs 1.8kg | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 160W | 160W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | 4.44A | - | - | 160VA | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 111mm | 43.9mm | 43.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167S18 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 5.9lbs 2.7kg | 2012 | 167 | 79.50mm Lx95.25mm W | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 180W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 10A | - | - | 180VA | - | 115V | Single | Yes | 18V | - | 1 | - | - | - | 96.8mm | 96.77mm | - | - | - | RoHS Compliant | - | ||
![]() 164G56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | 12W | 12W | - | - | PC Pin | - | 2500Vrms | - | 220mA | - | - | 12VA | - | 115V | Single | No | Parallel 28V Series 56V | Dual | - | - | - | - | - | 38.10mm | 23.22mm | 15.29mm | - | ROHS3 Compliant | - | ||
![]() 167P60 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 8.4lbs 3.8kg | 2016 | 167 | 95.25mm Lx114.30mm W | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 300W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 5A | - | - | 300VA | - | 115V | Single | Yes | 60V | - | 1 | - | - | - | 115.8mm | 115.82mm | - | - | - | RoHS Compliant | - | ||
![]() 166M12B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2008 | 166 | - | - | Active | 1 (Unlimited) | Wire Leads | - | Laminated Core | - | - | - | - | 37.8W | - | - | Wire Leads | - | 2000Vrms | - | 3A | - | - | 37.8VA | - | 117V | Single | Yes | 12.6V | Single | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 182M22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.9lbs 1.3kg | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 120W | 120W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 22V | 2.73A | 5.46A | - | 120VA | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | 5.46A | 101mm | 42.7mm | 42.67mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 728A Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | 700 | 133.35mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 210W | 210W | 175mA | - | Wire Leads | - | - | - | 175mA | - | 175mA | 210VA | - | 117V 234V | Single | Yes | 2000V | - | - | - | - | - | 114.3mm | 114.30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 167J55 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 55W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 1A | - | - | 55VA | - | 115V | Single | Yes | 55V | - | 1 | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182E240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 182 | - | - | Active | - | Wire Leads | EAR99 | Toroidal | - | - | - | 50W | 50W | - | - | Wire Leads | - | 4000Vrms | - | 208mA | - | - | 50VA | - | 117V 234V | Dual | No | 240V | Single | - | - | - | 90.7mm | 43.94mm | 42.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() BD2E Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Box, Chassis Mount, Panel | Chassis Mount | 1.2lbs 544.3g | 2008 | BD | 59.18mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | 8504.31.40.35 | 20W | 20W | 1.67A | 60Hz | Wire Leads, Quick Connect | CSA, UL | - | - | 1.67A | 1.67A | - | 20VA | - | 120V | Single | No | 12V | - | 1 | 20 VA | - | - | 50.3mm | 50.29mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 266G9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 0.2lb 90.72g | 2008 | 266 | 60.45mm Lx37.59mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 4.5W | 4.5W | - | - | Wire Leads | CSA, UL | 2000Vrms | - | 1A | - | - | 4.5VA | - | 117V 234V | Dual | No | Parallel 4.5V Series 9V | Dual | - | - | - | - | 36.3mm | 36.32mm | 60.45mm | 37.59mm | - | ROHS3 Compliant | - | ||
![]() 167R10 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | 2008 | 167 | 63.50mm Lx76.20mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 80W | 80W | 8A | - | Wire Leads | UL; CSA | 2000Vrms | 10V | 8A | 8A | - | 80VA | - | 115V | Single | Yes | - | - | 1 | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167U11 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 5.2lbs 2.4kg | 2012 | 167 | 79.50mm Lx88.90mm W | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 165W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 15A | - | - | 165VA | - | 115V | Single | Yes | 11V | - | 1 | - | - | - | 96.8mm | 96.77mm | - | - | - | RoHS Compliant | - |