- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166GD24B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 16.8W | - | - | Wire Leads | - | 2000Vrms | - | - | 700mA | - | 16.8VA | - | - | 117V | Single | Yes | 24V | - | - | - | - | - | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 166J25B Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | 2008 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 25W | - | - | Wire Leads | - | 2000Vrms | - | - | 1A | - | 25VA | - | - | 117V | Single | Yes | 25V | - | - | - | - | - | 50.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 185E16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.5lbs 1.1kg | Bulk | - | 185 | 63.50mm Lx66.29mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 80W | 80W | 10A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 8V | - | 5A | 10A | 80VA | 115V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 76.2mm | 76.20mm | - | ROHS3 Compliant | - | ||
![]() 183J28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 1.2lbs 544.3g | - | 2008 | 183 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 30W | 30W | 2.12A | - | PC Pin | - | 4000Vrms | - | - | 1.06A | - | 30VA | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 39.62mm | 39.70mm | - | ROHS3 Compliant | - | ||
![]() 183K12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 1.7lbs 771.1g | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | 8.8A | - | PC Pin | - | 4000Vrms | - | - | 4.4A | - | 56VA | 115V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 45.97mm | 46.02mm | - | ROHS3 Compliant | - | ||
![]() 166F12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.4lb 181.44g | Bulk | 2008 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 3.78W | 3.78W | 300mA | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 12.6V | - | 300mA | 300mA | 3.78VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 35.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 187F12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 100 | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100.8W | 100.8W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 8A | - | 100.8VA | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | 65.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 183E10 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 500mA | - | PC Pin | - | 4000Vrms | - | - | 250mA | - | 2.5VA | 115V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | 28.7mm | 28.58mm | No SVHC | ROHS3 Compliant | - | ||
![]() 229E16 Hammond Manufacturing | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | 0.35lb 158.76g | Bulk | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | cULus | 1750Vrms | - | - | 125mA | - | 2VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | 1 | - | - | 16.51mm | - | - | ROHS3 Compliant | - | ||
![]() 161H34 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 1.4A | - | 24VA | - | - | 115V | Single | No | Parallel 17V Series 34V | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | - | ||
![]() 1182D240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 30VA | - | 76.2 mm | 117V | Dual | No | 240V | Single | - | - | 125mA | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 183E20 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 240mA | - | PC Pin | - | 4000Vrms | - | - | 120mA | - | 2.5VA | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 28.7mm | 28.58mm | - | ROHS3 Compliant | - | ||
![]() 164D28 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | 40mA | - | PC Pin | - | 2500Vrms | - | - | 40mA | - | 1.1VA | - | - | 115V | Single | No | Parallel 14V Series 28V | Dual | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 1182R30 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 9lbs 4.1kg | - | 2014 | 1182 | 139.70mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 500W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 500VA | - | 139.7 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | 8.33A | 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() 162F28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.44lb 199.58g | - | 2000 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 200mA | - | PC Pin | - | 2500Vrms | - | - | 200mA | - | 6VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 186F120 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.7lbs 1.2kg | - | 2007 | 186 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 102W | 102W | 850mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 850mA | - | 102VA | - | - | 115V 230V | Dual | Yes | 120V | Single | - | - | - | 65.024mm | 65.02mm | - | ROHS3 Compliant | - | ||
![]() 266F12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.4lb 181.44g | - | 2008 | 266 | 60.45mm Lx37.59mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 3.78W | 3.78W | 600mA | - | Wire Leads | CSA, UL | 2000Vrms | 6.3V | - | 300mA | 600mA | 3.78VA | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 36.8mm | 36.32mm | No SVHC | ROHS3 Compliant | - | ||
![]() 167U5 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.4lbs 1.1kg | - | 2012 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 75W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 15A | - | 75VA | - | - | 115V | Single | Yes | 5V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 229A30 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.37lb 167.83g | - | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 6W | 6W | 200mA | - | PC Pin | cULus | 1750Vrms | - | - | 200mA | - | 6VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | 1 | - | - | 21.59mm | - | - | ROHS3 Compliant | - | ||
![]() 167L44 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.9lbs 1.3kg | - | 2016 | 167 | 63.50mm Lx76.20mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 88W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 2A | - | 88VA | - | - | 115V | Single | Yes | 44V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - |