- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161D12 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.13lb 58.97g | - | 2000 | 161 | 25.40mm Lx35.05mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 140mA | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | - | 70mA | 140mA | 1VA | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 166G60 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2008 | 166 | 82.55mm Lx50.80mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 30W | 30W | 500mA | - | Wire Leads | UL; CSA | 2000Vrms | 60V | - | 500mA | 500mA | 30VA | 115V | - | Single | Yes | - | - | 1 | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 166L50 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.5lbs 1.6kg | - | 2008 | 166 | 114.30mm Lx63.50mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 100W | 100W | 2A | - | Wire Leads | UL; CSA | 2000Vrms | 50V | - | 2A | 2A | 100VA | 115V | - | Single | Yes | - | - | 1 | - | - | 76.2mm | 76.20mm | - | ROHS3 Compliant | - | ||
![]() 167V12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 8.4lbs 3.8kg | - | 2012 | 167 | 95.25mm Lx114.30mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 252W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 20A | - | 252VA | - | 115V | Single | Yes | 12.6V | - | 1 | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 164D20 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | 110mA | - | PC Pin | - | 2500Vrms | - | - | 55mA | - | 1.1VA | - | 115V | Single | No | Parallel 10V Series 20V | Dual | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 161G16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.57lb 258.55g | - | 2000 | 161 | 49.28mm Lx36.58mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 1.28A | - | PC Pin | UL; CSA | 2000Vrms | 8V | - | 1.28A | 1.28A | 10VA | - | 115V | Single | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 161D24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.05lb 22.68g | - | 2000 | 161 | 25.40mm Lx35.05mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 70mA | - | PC Pin | UL; CSA | 2000Vrms | 12V | - | 35mA | 70mA | 1VA | - | 115V | Single | No | Parallel 12V Series 24V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 160G40 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.54lb 244.94g | - | 2000 | 160 | 49.28mm Lx36.58mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 250mA | - | 10VA | - | 115V 230V | Dual | No | Parallel 20V Series 40V | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 162E10 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | - | - | PC Pin | - | 2500Vrms | - | - | 250mA | - | 2.4VA | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | 30.15mm | - | ROHS3 Compliant | - | ||
![]() 186D56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 530mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 530mA | - | 30VA | - | 115V 230V | Dual | Yes | 56V | Single | - | - | - | 49.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 183K10 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | - | 2008 | 183 | 76.20mm Lx63.50mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | 11.2A | - | PC Pin | - | 4000Vrms | - | - | 5.6A | - | 56VA | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | 45.97mm | 46.02mm | No SVHC | ROHS3 Compliant | - | ||
![]() 185F28 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 4lbs 1.8kg | - | 2008 | 185 | 71.37mm Lx77.98mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 130W | 130W | 9.2A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 14V | - | 4.6A | 9.2A | 130VA | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 85.598mm | 85.60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 183G12 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | - | 2008 | 183 | 47.63mm Lx39.67mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 10W | 10W | 1.6A | - | PC Pin | - | 4000Vrms | - | - | 1.6A | - | 10VA | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | 800mA | 35.05mm | 34.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 186C56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 0.68lb 308.44g | - | 2007 | 186 | 71.37mm Lx43.82mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12.3W | 12.3W | 210mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 210mA | - | 12.3VA | - | 115V 230V | Dual | Yes | 56V | Single | - | - | - | 41.14mm | 41.15mm | - | ROHS3 Compliant | - | ||
![]() PHC25LGA Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PHC | 54.10mm Lx79.50mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | - | - | Wire Leads | - | - | - | - | 1.04A | - | 25VA | - | 208V | Single | No | 24V | - | - | - | - | - | 93.73mm | - | ROHS3 Compliant | - | ||
![]() 183E16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | - | 183 | 41.28mm Lx36.50mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 300mA | - | PC Pin | - | 4000Vrms | - | - | 150mA | - | 2.5VA | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 28.7mm | 28.58mm | - | ROHS3 Compliant | - | ||
![]() 187D56 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | 2007 | 187 | 82.55mm Lx52.20mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 530mA | - | 30VA | - | 115V | Single | Yes | 56V | - | - | - | - | 49.022mm | 49.02mm | - | ROHS3 Compliant | - | ||
![]() 166J36 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 1.5lbs 680.4g | Bulk | 2000 | 166 | 93.73mm Lx47.75mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 36V | - | 1A | 1A | 36VA | 115V | - | Single | Yes | - | - | 1 | - | - | 58.67mm | - | - | ROHS3 Compliant | - | ||
![]() 160H16 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 0.78lb 353.8g | - | 2000 | 160 | 41.40mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | 3A | - | PC Pin | UL; CSA | 2000Vrms | 8V | - | 1.5A | 3A | 24VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | ROHS3 Compliant | - | ||
![]() 161C16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | - | 2000 | 161 | 25.40mm Lx23.88mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 500mW | 500mW | 62.5mA | - | PC Pin | UL; CSA | 2000Vrms | 8V | - | 31.3mA | 62.5mA | 0.5VA | - | 115V | Single | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 0.5 VA | - | 21.336mm | 21.34mm | - | ROHS3 Compliant | - |