- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166S10 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.5lbs 1.6kg | - | 2000 | 166 | 114.30mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 100W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | 10A | - | - | 100VA | - | - | 115V | Single | Yes | 10V | - | 1 | - | - | - | 72mm | 76.20mm | - | ROHS3 Compliant | - | ||
![]() 167M28 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.9lbs 1.3kg | - | 2016 | 167 | 63.50mm Lx76.20mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 84W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | 3A | - | - | 84VA | - | - | 115V | Single | Yes | 28V | - | 1 | - | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 269JX Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.9lbs 861.8g | - | 2000 | 269 | 55.63mm Lx66.80mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.65 | 50W | 50W | 69mA | - | Wire Leads | - | CSA | 2000Vrms | - | 2.5A | - | - | 50VA | - | - | 115V | Single | Yes | 500V 6.3V | Dual | - | 50 VA | - | - | 66.802mm | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 161EA16 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.2lb 90.72g | - | 2000 | 161 | 35.05mm Lx30.23mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | 150mA | - | PC Pin | - | UL; CSA | 2000Vrms | 8V | 75mA | - | 150mA | 1.2VA | - | - | 115V | Single | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 1.2 VA | - | - | 30.988mm | 30.99mm | - | ROHS3 Compliant | - | ||
![]() 166K18 Hammond Manufacturing | 45 | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 1.1lbs 499g | Bulk | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 27W | 27W | 1.5A | 60Hz | Wire Leads | - | CSA, UL | 2000Vrms | 18V | 1.5A | 115V | 1.5A | 27VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 42.9mm | 50.80mm | No SVHC | ROHS3 Compliant | - | ||
![]() 270BX Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | 2000 | 270 | 63.50mm Lx69.85mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 53W | 53W | 2.4A | - | Wire Leads | - | CSA | 2000Vrms | - | 2A | - | - | 53VA | - | - | 115V | Single | Yes | 550V 6.3V 5V | Triple | - | 53 VA | - | - | 77.724mm | 77.72mm | - | ROHS3 Compliant | Lead Free | ||
![]() 182S30 Hammond Manufacturing | 2836 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 11lbs 5kg | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 625W | 625W | - | - | Wire Leads | - | - | 4000Vrms | - | 10.42A | - | - | 625VA | - | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | 10.42A | 152mm | 78.7mm | 78.74mm | No SVHC | ROHS3 Compliant | - | ||
![]() 162J20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | 2000 | 162 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 3.6A | - | PC Pin | 2 | - | 2500Vrms | 20V | 1.8A | - | 1.8A | 36VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | 39.70mm | - | ROHS3 Compliant | - | ||
![]() BE2G Hammond Manufacturing | 43 |
| Datasheet | 12 Weeks | Box, Chassis Mount, Panel | Chassis Mount | 1.5lbs 680.4g | Bulk | 2008 | BE | 59.18mm Lx66.04mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | 8504.31.40.65 | 40W | 40W | 1.67A | 60Hz | Wire Leads, Quick Connect | - | CSA | - | - | 1.67A | - | - | 40VA | - | - | 120V | Single | No | 24V | - | 1 | 40 VA | - | - | 50.3mm | 50.29mm | No SVHC | ROHS3 Compliant | - | ||
![]() 1182M110 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | 6lbs 2.7kg | - | 2014 | 1182 | 127.00mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 300W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 300VA | - | 123.952 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | 1.36A | - | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 1182R60 Hammond Manufacturing | 2844 |
| Datasheet | 4 Weeks | - | Chassis Mount | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 1kW | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 1000VA | - | 158.75 mm | 117V | Dual | No | Parallel 60V Series 120V | - | - | - | 8.3A | - | 73.152mm | 73.15mm | - | ROHS3 Compliant | - | ||
![]() 187E28 Hammond Manufacturing | 46 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 2A | - | - | 56VA | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() 369KX Hammond Manufacturing | 2681 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.3lbs 1kg | - | 2009 | 300 | 106.32mm Lx79.38mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 188W | 188W | 300mA | - | Wire Leads | - | - | 2000Vrms | - | 3A | - | - | 188VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 450V 6.3V 5V | Four | - | - | - | - | 96.393mm | 96.39mm | No SVHC | ROHS3 Compliant | - | ||
![]() 266L12B Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2008 | 266 | 79.50mm Lx50.04mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25.2W | - | - | Wire Leads | - | - | 2000Vrms | - | 2A | - | - | 25.2VA | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | 69.85mm | - | ROHS3 Compliant | - | ||
![]() 266J12 Hammond Manufacturing | 18 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1lb 453.59g | - | 2008 | 266 | 82.55mm Lx44.45mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 12.6W | 12.6W | 2A | - | Wire Leads | - | - | 2000Vrms | 6.3V | 1A | - | 2A | 12.6VA | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 167G120 Hammond Manufacturing | 34 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | - | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 60W | - | - | Wire Leads | - | UL; CSA | 2000Vrms | - | 500mA | - | - | 60VA | - | - | 115V | Single | Yes | 120V | - | 1 | - | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 183J20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | 2008 | 183 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 30W | 30W | 3A | - | PC Pin | - | - | 4000Vrms | - | 1.5A | - | - | 30VA | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | 39.62mm | 39.70mm | - | ROHS3 Compliant | - | ||
![]() 162E28 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 85mA | - | PC Pin | - | - | 2500Vrms | - | 85mA | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 30.15mm | - | ROHS3 Compliant | - | ||
![]() 162E36 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 130mA | - | PC Pin | - | - | 2500Vrms | - | 65mA | - | - | 2.4VA | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | 30.15mm | - | ROHS3 Compliant | - | ||
![]() 166E44 Hammond Manufacturing | 30 |
| Datasheet | - | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | - | 166 | 71.37mm Lx38.10mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6.6W | 6.6W | 150mA | - | Wire Leads | - | UL; CSA | 2000Vrms | 44V | 150mA | - | 150mA | 6.6VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 42.93mm | - | - | ROHS3 Compliant | - |