- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164F28 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | - | 2000 | 164 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 400mA | - | PC Pin | - | 2500Vrms | 14V | - | 200mA | - | - | 6VA | - | - | 115V | - | - | Single | No | Parallel 14V Series 28V | Dual | - | - | - | - | 33.32mm | - | ROHS3 Compliant | - | ||
![]() 166M72 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 11lbs 5kg | - | - | 2008 | 166 | 95.25mm Lx90.42mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 216W | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | - | 216VA | - | - | - | - | 117V | Single | Yes | 72V | - | - | - | - | - | 114.30mm | - | ROHS3 Compliant | - | ||
![]() BA2DA Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.93lb 421.84g | - | - | 2000 | BA | 59.18mm Lx56.39mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | 8504.31.40.35 | 5W | 5W | 500mA | - | Wire Leads, Quick Connect | CSA | - | - | - | 500mA | - | - | 5VA | - | - | - | - | 120V | Single | No | 10V | - | 1 | 5 VA | - | 50.3mm | 50.29mm | - | ROHS3 Compliant | - | ||
![]() 737 Hammond Manufacturing | 912 |
| Datasheet | - | Chassis Mount | Chassis Mount | 29lbs 13.2kg | 60kHz | - | - | 700 | 127.00mm Lx177.80mm W | - | Active | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 1.2kW | - | - | Wire Leads | CSA | - | - | - | 400mA | - | - | 1200VA | 3000V | 115V | - | - | 115V | Single | Yes | 3000V | - | - | - | - | 165.1mm | 165.10mm | - | ROHS3 Compliant | - | ||
![]() 1182S30 Hammond Manufacturing | 2696 |
| Datasheet | 4 Weeks | - | Chassis Mount | 11lbs 5kg | - | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 625W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 625VA | - | - | - | 149.352 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | 10.42A | 60.452mm | 60.45mm | - | ROHS3 Compliant | - | ||
![]() 186D20 Hammond Manufacturing | 29 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.3lbs 589.7g | - | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 1.5A | - | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 1.5A | - | - | 30VA | - | - | - | - | 115V 230V | Dual | Yes | 20V | Single | - | - | - | 49.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 161F34 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.33lb 149.69g | - | - | 2000 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 125mA | - | - | 4.4VA | - | - | - | - | 115V | Single | No | Parallel 17V Series 34V | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() 167L60 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.6lbs 1.6kg | - | - | 2016 | 167 | 63.50mm Lx95.25mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 120W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 2A | - | - | 120VA | - | - | - | - | 115V | Single | Yes | 60V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 166C12 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.3lb 136.08g | - | - | 2016 | 166 | 52.32mm Lx31.75mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 630mW | 630mW | 50mA | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 50mA | - | - | 0.63VA | - | - | - | - | 115V | Single | Yes | Parallel 6.3V Series 12.6V | - | 1 | - | - | 30.23mm | 30.26mm | - | ROHS3 Compliant | - | ||
![]() BC2DA Hammond Manufacturing | 25 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.1lbs 499g | - | Bulk | 2000 | BC | 59.18mm Lx56.39mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | 8504.31.40.35 | 12W | 12W | 1.2A | - | Wire Leads, Quick Connect | CSA | - | - | - | 1.2A | - | - | 12VA | - | - | - | - | 120V | Single | No | 10V | - | 1 | 12 VA | - | 50.3mm | 50.29mm | - | ROHS3 Compliant | - | ||
![]() 160K12 Hammond Manufacturing | 68 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.64lb 290.3g | - | - | 2000 | 160 | 49.26mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 1.6A | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | - | 1.6A | 230V | 1.6A | 10VA | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 166J12B Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | - | - | 2010 | 166 | 82.55mm Lx44.45mm W | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 12.6W | - | - | Wire Leads | - | 2000Vrms | - | - | 1A | - | - | 12.6VA | - | - | - | - | 117V | Single | Yes | 12.6V | - | - | - | - | - | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 1182J15 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | Chassis Mount | 1.1lbs 499g | - | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 30VA | - | - | - | 76.2 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | 1A | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 160D56 Hammond Manufacturing | 29 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | 0.13lb 58.97g | - | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 15mA | - | - | 1VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 1182G18 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | - | Chassis Mount | 4.7lbs 2.1kg | - | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 225W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 225VA | - | - | - | 114.3 mm | 117V | Dual | No | Parallel 18V Series 36V | - | - | - | 6.25A | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 167N80 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 12lbs 5.4kg | - | - | 2012 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 320W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 4A | - | - | 320VA | - | - | - | - | 115V | Single | Yes | 80V | - | 1 | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - | ||
![]() 372FX Hammond Manufacturing | 2312 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5lbs 2.3kg | - | - | 2000 | 300 | 79.50mm Lx107.95mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 150W | 150W | 173mA | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | - | 150VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | Triple | - | - | - | 96.8mm | 96.77mm | - | ROHS3 Compliant | - | ||
![]() 1182P12 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | 3lbs 1.4kg | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 12V Series 24V | - | - | - | 5A | 41.402mm | 41.40mm | No SVHC | ROHS3 Compliant | - | ||
![]() 718A Hammond Manufacturing | 2517 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8lbs 3.6kg | - | - | - | 700 | 111.25mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 235W | - | - | Wire Leads | - | - | - | - | 200mA | - | - | 235VA | - | - | - | - | 117V 234V | Single | Yes | 1250V | - | - | - | - | - | 114.30mm | - | ROHS3 Compliant | - | ||
![]() 374BX Hammond Manufacturing | 2343 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8.5lbs 3.9kg | - | - | 2000 | 300 | 95.25mm Lx101.60mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | 105°C | 0°C | - | - | 200W | 200W | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | - | 200VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 750V 6.3V 5V | Triple | - | - | - | 115.8mm | 115.82mm | - | ROHS3 Compliant | - |