- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 167M25 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | 2016 | 167 | 63.50mm Lx69.85mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 75W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 3A | - | - | 75VA | - | - | 115V | Single | Yes | 25V | - | - | 1 | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162E20 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.25lb 113.4g | - | 162 | 34.93mm Lx28.58mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 240mA | PC Pin | - | 2500Vrms | - | - | 120mA | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 270DAX Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.5lbs 1.6kg | 2000 | 270 | 63.50mm Lx76.20mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 76W | 76W | - | Wire Leads | - | 2000Vrms | - | - | 3.5A | - | - | 76VA | - | - | 117V | Single | Yes | 520V 6.3V | - | Dual | - | - | - | - | 79.502mm | 79.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229D24 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 1.3lbs 589.7g | 2008 | 229 | 63.50mm Lx79.25mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 48W | 48W | 4A | PC Pin | cULus | 1750Vrms | 12V | - | 2A | 230V | 4A | 48VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 1 | - | - | - | 35.05mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 266L20 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.7lbs 1.2kg | 2008 | 266 | 101.60mm Lx57.15mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 40W | 40W | - | Wire Leads | CSA, UL | 2000Vrms | - | - | 2A | - | - | 40VA | - | - | 117V 234V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | 66.5mm | 66.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229B16 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.62lb 281.23g | 2000 | 229 | 50.80mm Lx63.50mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 12W | 12W | 1.4A | PC Pin | cULus | 1750Vrms | - | - | 1.4A | - | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 1 | - | - | - | 27.18mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 160E28 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | 0.21lb 95.25g | - | 160 | 35.05mm Lx30.23mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | 80mA | PC Pin | UL; CSA | 2000Vrms | 14V | - | 40mA | - | 80mA | 1.2VA | - | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 1.2 VA | - | - | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229E56 Hammond Manufacturing | 45 |
| Datasheet | - | Through Hole | Through Hole | 0.22lb 99.79g | - | 229 | 39.62mm Lx47.75mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 2W | 2W | - | PC Pin | UL; CSA | 1750Vrms | - | - | 20mA | - | - | 2VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 1 | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 262B6 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.6lb 272.16g | 2016 | 262 | 71.37mm Lx38.10mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 7W | 7W | - | Wire Leads | - | - | - | - | 300mA | - | - | 7VA | - | - | 115V | Single | No | 120V 6.3V | - | Dual | - | 7 VA | - | - | 41.4mm | 42.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() 165Z3 Hammond Manufacturing | 31 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 6lbs 2.7kg | 2000 | 165 | 95.25mm Lx88.90mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 150W | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 50A | - | - | 150VA | - | - | 115V | Single | Yes | 3V | - | - | 1 | - | - | - | 79.5mm | 79.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 187B24 Hammond Manufacturing | 61 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.55lb 249.48g | 2007 | 187 | 60.20mm Lx41.28mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6W | 6W | - | Solder, Quick Connect | - | 2000Vrms | - | - | 250mA | - | - | 6VA | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 162G36 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2008 | 162 | 47.63mm Lx39.67mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | 700mA | PC Pin | - | 2500Vrms | - | - | 350mA | - | - | 12VA | - | 115V | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | - | 38.10mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 226R Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | 226 | 43.94mm Lx34.29mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 35°C | 0°C | PARALLEL CONNECTED | 8504.31.40.35 | 20W | 20W | 1.33A | PC Pin | - | - | - | - | 1.33A | - | - | 20VA | 15V | - | 115V | Single | No | Parallel 15V Series 30V | 15V | Dual | - | 20 VA | - | - | 20.32mm | - | 1.73mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() 260E Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.4lbs 1.5kg | - | 260 | 76.20mm Lx77.72mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 80W | 80W | 115mA | Wire Leads | - | - | - | - | 2A | - | - | 80VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 450V 6.3V 5V | - | Triple | - | - | - | - | 64.3mm | 64.26mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182K6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 0.76lb 344.73g | 2008 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 15W | 15W | - | Wire Leads | CE, CSA, UL | 4000Vrms | 6V | - | 1.25A | - | 2.5A | 15VA | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 2.5A | 81.3mm | 31.8mm | 31.75mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182N9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.2lbs 997.9g | 2012 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 80W | 80W | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 4.44A | - | - | 80VA | - | - | 117V 234V | Dual | No | Parallel 9V Series 18V | - | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162J56 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 2000 | 162 | 66.68mm Lx55.55mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | PC Pin | - | 2500Vrms | - | - | 1.3A | - | - | 36VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | - | 39.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186F48 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.7lbs 1.2kg | 2007 | 186 | 102.36mm Lx66.68mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 96W | 96W | 2A | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 2A | - | - | 96VA | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | 57.15mm | 65.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182F22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.76lb 344.73g | 2000 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 15W | 15W | - | Wire Leads | - | 4000Vrms | 22V | - | 340mA | - | 680mA | 15VA | - | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | - | 680mA | 80mm | 31.8mm | 31.75mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 270EX Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 4.5lbs 2kg | 2000 | 270 | 63.50mm Lx95.25mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 118W | 118W | 144mA | Wire Leads | CSA | 2000Vrms | - | - | 3A | - | - | 118VA | - | - | 115V | Single | Yes | 550V 6.3V 5V | - | Triple | - | 118 VA | - | - | 77.724mm | 77.72mm | - | - | - | ROHS3 Compliant | Lead Free |